Appleton Electric Pin and Sleeve Receptacle with Circuit Breaker DBR3034HFB20

Description
9.06 INCH W X 14.14 INCH D X 16.57 INCH H SIZE (1) 1 1/2 INCH (TOP), (2) 1 1/2 INCH (BOTTOM) HUB SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 3 HUB(S) NEMA 3/3R/5/7C/7D/9F/9G ENCLOSURE DUST, IGNITION PROOF EPOXY CLAD DOUBLE COATED BAKED ENCLOSURE FINISH BOTTOM, TOP HUB LOCATION FD BREAKER TYPE 3 BREAKER POLE(S) 600 VAC BREAKER VOLTAGE RATING 20 AMPERE BREAKER CURRENT RATING 30 AMPERE RECEPTACLE CURRENT RATING 4 POLE 3 WIRE RECEPTACLE CONFIGURATION APPLETON[R] BRAND DBR MODEL
Datasheet
Description
9.06 INCH W X 14.14 INCH D X 16.57 INCH H SIZE (1) 1 1/2 INCH (TOP), (2) 1 1/2 INCH (BOTTOM) HUB SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 3 HUB(S) NEMA 3/3R/5/7C/7D/9F/9G ENCLOSURE DUST, IGNITION PROOF EPOXY CLAD DOUBLE COATED BAKED ENCLOSURE FINISH BOTTOM, TOP HUB LOCATION FD BREAKER TYPE 3 BREAKER POLE(S) 600 VAC BREAKER VOLTAGE RATING 20 AMPERE BREAKER CURRENT RATING 30 AMPERE RECEPTACLE CURRENT RATING 4 POLE 3 WIRE RECEPTACLE CONFIGURATION APPLETON[R] BRAND DBR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle with Circuit Breaker - DBR3034HFB20 - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Receptacle with Circuit Breaker
DBR3034HFB20
Pin and Sleeve Receptacle with Circuit Breaker DBR3034HFB20
9.06 INCH W X 14.14 INCH D X 16.57 INCH H SIZE (1) 1 1/2 INCH (TOP), (2) 1 1/2 INCH (BOTTOM) HUB SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 3 HUB(S) NEMA 3/3R/5/7C/7D/9F/9G ENCLOSURE DUST, IGNITION PROOF EPOXY CLAD DOUBLE COATED BAKED ENCLOSURE FINISH BOTTOM, TOP HUB LOCATION FD BREAKER TYPE 3 BREAKER POLE(S) 600 VAC BREAKER VOLTAGE RATING 20 AMPERE BREAKER CURRENT RATING 30 AMPERE RECEPTACLE CURRENT RATING 4 POLE 3 WIRE RECEPTACLE CONFIGURATION APPLETON[R] BRAND DBR MODEL
  • 9.06 INCH W X 14.14 INCH D X 16.57 INCH H SIZE
  • (1) 1 1/2 INCH (TOP), (2) 1 1/2 INCH (BOTTOM) HUB SIZE
  • COPPER FREE ALUMINUM ENCLOSURE MATERIAL
  • 3 HUB(S)
  • NEMA 3/3R/5/7C/7D/9F/9G ENCLOSURE
  • DUST, IGNITION PROOF
  • EPOXY CLAD DOUBLE COATED BAKED ENCLOSURE FINISH
  • BOTTOM, TOP HUB LOCATION
  • FD BREAKER TYPE
  • 3 BREAKER POLE(S)
  • 600 VAC BREAKER VOLTAGE RATING
  • 20 AMPERE BREAKER CURRENT RATING
  • 30 AMPERE RECEPTACLE CURRENT RATING
  • 4 POLE 3 WIRE RECEPTACLE CONFIGURATION
  • APPLETON[R] BRAND
  • DBR MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number DBR3034HFB20
Product Name Pin and Sleeve Receptacle with Circuit Breaker
Device Type Receptacle
Configuration NEMA
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof 15° Angled Receptacle - F41S03A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Industrial Power Connectors - 1254392 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details