Appleton Electric Explosionproof Pin and Sleeve Receptacle Assembly EFSCB150-2023M

Description
FEED THROUGH TYPE 1/2 INCH HUB SIZE 2 WIRE(S) UL 1203/1010/894, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III ENCLOSURE 20 AMPERE CURRENT RATING SPRING COVER TYPE 1 HP POWER RATING 3 POLE(S) SINGLE GANG BOX TYPE U-LINE[R] BRAND OVERALL DIMENSION 3.5 INCH W X 6.5 INCH H APPLICATION LIGHTING SYSTEM, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP, STATIONARY EQUIPMENT
Datasheet
Description
FEED THROUGH TYPE 1/2 INCH HUB SIZE 2 WIRE(S) UL 1203/1010/894, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III ENCLOSURE 20 AMPERE CURRENT RATING SPRING COVER TYPE 1 HP POWER RATING 3 POLE(S) SINGLE GANG BOX TYPE U-LINE[R] BRAND OVERALL DIMENSION 3.5 INCH W X 6.5 INCH H APPLICATION LIGHTING SYSTEM, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP, STATIONARY EQUIPMENT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pin and Sleeve Receptacle Assembly - EFSCB150-2023M - Appleton Electric
Rosemont, IL, USA
Explosionproof Pin and Sleeve Receptacle Assembly
EFSCB150-2023M
Explosionproof Pin and Sleeve Receptacle Assembly EFSCB150-2023M
FEED THROUGH TYPE 1/2 INCH HUB SIZE 2 WIRE(S) UL 1203/1010/894, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III ENCLOSURE 20 AMPERE CURRENT RATING SPRING COVER TYPE 1 HP POWER RATING 3 POLE(S) SINGLE GANG BOX TYPE U-LINE[R] BRAND OVERALL DIMENSION 3.5 INCH W X 6.5 INCH H APPLICATION LIGHTING SYSTEM, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP, STATIONARY EQUIPMENT
  • FEED THROUGH TYPE
  • 1/2 INCH HUB SIZE
  • 2 WIRE(S)
  • UL 1203/1010/894, CSA C22.2 APPROVAL
  • 125 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III ENCLOSURE
  • 20 AMPERE CURRENT RATING
  • SPRING COVER TYPE
  • 1 HP POWER RATING
  • 3 POLE(S)
  • SINGLE GANG BOX TYPE
  • U-LINE[R] BRAND
  • OVERALL DIMENSION 3.5 INCH W X 6.5 INCH H
  • APPLICATION LIGHTING SYSTEM, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP, STATIONARY EQUIPMENT
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number EFSCB150-2023M
Product Name Explosionproof Pin and Sleeve Receptacle Assembly
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Backplane Power Connectors - 1-1410271-9 - TE Connectivity
Specs
Applications Residential
Mounting Style PCB
Standards / Certifications RoHS
View Details
PowerFlex 520 0.4kW (0.5Hp) Power Module - 25-PM2-D1P4 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Connector Cord Sets - A12A5MN2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Danish Black 16A/250VAC Socket - 88052031 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; Afsnit 107-2-D1
View Details