Appleton Electric Flexible Cord/Cable Connector CG-137125S

Description
STRAIGHT MALE TYPE MACHINED STEEL BODY/CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL 2.13 INCH DIA SIZE UL 514B, CSA C22.2 APPROVAL LIQUIDTIGHT, STRAIN RELIEF, DRY/WET/HAZARDOUS LOCATION APPLICATION 1-1/4 INCH THREAD SIZE 1.375 TO 1.5 INCH CORD SIZE COLOR YELLOW CG MODEL
Datasheet
Description
STRAIGHT MALE TYPE MACHINED STEEL BODY/CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL 2.13 INCH DIA SIZE UL 514B, CSA C22.2 APPROVAL LIQUIDTIGHT, STRAIN RELIEF, DRY/WET/HAZARDOUS LOCATION APPLICATION 1-1/4 INCH THREAD SIZE 1.375 TO 1.5 INCH CORD SIZE COLOR YELLOW CG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - CG-137125S - Appleton Electric
Rosemont, IL, USA
Flexible Cord/Cable Connector
CG-137125S
Flexible Cord/Cable Connector CG-137125S
STRAIGHT MALE TYPE MACHINED STEEL BODY/CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL 2.13 INCH DIA SIZE UL 514B, CSA C22.2 APPROVAL LIQUIDTIGHT, STRAIN RELIEF, DRY/WET/HAZARDOUS LOCATION APPLICATION 1-1/4 INCH THREAD SIZE 1.375 TO 1.5 INCH CORD SIZE COLOR YELLOW CG MODEL
  • STRAIGHT MALE TYPE
  • MACHINED STEEL BODY/CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL
  • 2.13 INCH DIA SIZE
  • UL 514B, CSA C22.2 APPROVAL
  • LIQUIDTIGHT, STRAIN RELIEF, DRY/WET/HAZARDOUS LOCATION APPLICATION
  • 1-1/4 INCH THREAD SIZE
  • 1.375 TO 1.5 INCH CORD SIZE
  • COLOR YELLOW
  • CG MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number CG-137125S
Product Name Flexible Cord/Cable Connector
Standards / Certifications CSA
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 1-172343-2 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Cable
View Details
PowerFlex 520 4kW (5Hp) Power Module - 25-PM1-E6P6 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Value Line Connector - M8S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C3
View Details
20A/250V White Australian In-Line Plug - 88010455 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; 20A
View Details