Appleton Electric Pin and Sleeve Receptacle with Disconnect MD2SR6023U

Description
INTERLOCKED TYPE EPOXY POWDER COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM MATERIAL 2 WIRE(S) 240 VAC VOLTAGE RATING NEMA 3/3R/4/4X/9F/9G/12 ENCLOSURE 60 AMPERE CURRENT RATING 3 POLE(S) CORROSION RESISTANT 1-1/2 INCH HUB TYPE NON FUSIBLE FUSE PROVISION HINGED, PADLOCKABLE COVER APPLETON. BRAND APPROVAL UL 50, UL 98, UL 498, UL 1682 POWER RATING 7.5 HP MD2SR MODEL
Datasheet
Description
INTERLOCKED TYPE EPOXY POWDER COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM MATERIAL 2 WIRE(S) 240 VAC VOLTAGE RATING NEMA 3/3R/4/4X/9F/9G/12 ENCLOSURE 60 AMPERE CURRENT RATING 3 POLE(S) CORROSION RESISTANT 1-1/2 INCH HUB TYPE NON FUSIBLE FUSE PROVISION HINGED, PADLOCKABLE COVER APPLETON. BRAND APPROVAL UL 50, UL 98, UL 498, UL 1682 POWER RATING 7.5 HP MD2SR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle with Disconnect - MD2SR6023U - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Receptacle with Disconnect
MD2SR6023U
Pin and Sleeve Receptacle with Disconnect MD2SR6023U
INTERLOCKED TYPE EPOXY POWDER COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM MATERIAL 2 WIRE(S) 240 VAC VOLTAGE RATING NEMA 3/3R/4/4X/9F/9G/12 ENCLOSURE 60 AMPERE CURRENT RATING 3 POLE(S) CORROSION RESISTANT 1-1/2 INCH HUB TYPE NON FUSIBLE FUSE PROVISION HINGED, PADLOCKABLE COVER APPLETON. BRAND APPROVAL UL 50, UL 98, UL 498, UL 1682 POWER RATING 7.5 HP MD2SR MODEL
  • INTERLOCKED TYPE
  • EPOXY POWDER COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM MATERIAL
  • 2 WIRE(S)
  • 240 VAC VOLTAGE RATING
  • NEMA 3/3R/4/4X/9F/9G/12 ENCLOSURE
  • 60 AMPERE CURRENT RATING
  • 3 POLE(S)
  • CORROSION RESISTANT
  • 1-1/2 INCH HUB TYPE
  • NON FUSIBLE FUSE PROVISION
  • HINGED, PADLOCKABLE COVER
  • APPLETON. BRAND
  • APPROVAL UL 50, UL 98, UL 498, UL 1682
  • POWER RATING 7.5 HP
  • MD2SR MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number MD2SR6023U
Product Name Pin and Sleeve Receptacle with Disconnect
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 1586542-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style PCB
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-6770-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
Grounding Flush Mount Dryer Outlet, 30 Amp 125V/250V 14-30R for Special Purpose - 2105M - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
IP67 Watertight Connector - K41S25A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers