Appleton Electric Pin and Sleeve Device Interior CEPI6034BC

Description
PLUG TYPE COPPER FREE ALUMINUM MATERIAL 3 WIRE(S) UL 1010/894/1682/1686, CSA C22.2 APPROVAL 60 AMPERE CURRENT RATING 4 POLE(S) EXPLOSIONPROOF 2, SHELL, EXTRA POLE GROUNDING STYLE SLIDE-LOK[R] BRAND
Datasheet
Description
PLUG TYPE COPPER FREE ALUMINUM MATERIAL 3 WIRE(S) UL 1010/894/1682/1686, CSA C22.2 APPROVAL 60 AMPERE CURRENT RATING 4 POLE(S) EXPLOSIONPROOF 2, SHELL, EXTRA POLE GROUNDING STYLE SLIDE-LOK[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Device Interior - CEPI6034BC - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Device Interior
CEPI6034BC
Pin and Sleeve Device Interior CEPI6034BC
PLUG TYPE COPPER FREE ALUMINUM MATERIAL 3 WIRE(S) UL 1010/894/1682/1686, CSA C22.2 APPROVAL 60 AMPERE CURRENT RATING 4 POLE(S) EXPLOSIONPROOF 2, SHELL, EXTRA POLE GROUNDING STYLE SLIDE-LOK[R] BRAND
  • PLUG TYPE
  • COPPER FREE ALUMINUM MATERIAL
  • 3 WIRE(S)
  • UL 1010/894/1682/1686, CSA C22.2 APPROVAL
  • 60 AMPERE CURRENT RATING
  • 4 POLE(S)
  • EXPLOSIONPROOF
  • 2, SHELL, EXTRA POLE GROUNDING STYLE
  • SLIDE-LOK[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number CEPI6034BC
Product Name Pin and Sleeve Device Interior
Device Type Plug
Unlock Full Specs
to access all available technical data

Similar Products

Australia AU1-10R AS 3112 Snap-in AC Power Outlet - 741W-E/02 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Mounting Style Screw
View Details
2 suppliers
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Heavy Duty Power Connectors - 29025 - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
Voltage Rating 400 volts
Current Rating 16 amps
View Details
Locking Outlet, 20 Amp 125 Volt L5-20R for Special Purpose - L0520RH - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Industrial
View Details