Appleton Electric Explosionproof Pin and Sleeve Receptacle with Circuit Breaker EBR6034EH50

Description
9.06 INCH W X 13.95 INCH D X 17.3 INCH H SIZE 1-1/2 INCH HUB SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 3 HUB(S) CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/7C/7D/9F/9G ENCLOSURE EXPLOSIONPROOF, DUST IGNITION PROOF EPOXY CLAD BAKED ENCLOSURE FINISH (1) TOP, (2) BOTTOM HUB LOCATION EHD BREAKER TYPE SHELL, EXTRA POLE GROUNDING STYLE 3 BREAKER POLE(S) 480 VAC BREAKER VOLTAGE RATING 50 AMPERE BREAKER CURRENT RATING 60 AMPERE RECEPTACLE CURRENT RATING 600 VAC RECEPTACLE VOLTAGE RATING 4 POLE, 3 WIRE RECEPTACLE CONFIGURATION APPLETON[R] BRAND ARKTITE, CROUSE, EPC46042WT503 EBR MODEL
Datasheet
Description
9.06 INCH W X 13.95 INCH D X 17.3 INCH H SIZE 1-1/2 INCH HUB SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 3 HUB(S) CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/7C/7D/9F/9G ENCLOSURE EXPLOSIONPROOF, DUST IGNITION PROOF EPOXY CLAD BAKED ENCLOSURE FINISH (1) TOP, (2) BOTTOM HUB LOCATION EHD BREAKER TYPE SHELL, EXTRA POLE GROUNDING STYLE 3 BREAKER POLE(S) 480 VAC BREAKER VOLTAGE RATING 50 AMPERE BREAKER CURRENT RATING 60 AMPERE RECEPTACLE CURRENT RATING 600 VAC RECEPTACLE VOLTAGE RATING 4 POLE, 3 WIRE RECEPTACLE CONFIGURATION APPLETON[R] BRAND ARKTITE, CROUSE, EPC46042WT503 EBR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pin and Sleeve Receptacle with Circuit Breaker - EBR6034EH50 - Appleton Electric
Rosemont, IL, USA
Explosionproof Pin and Sleeve Receptacle with Circuit Breaker
EBR6034EH50
Explosionproof Pin and Sleeve Receptacle with Circuit Breaker EBR6034EH50
9.06 INCH W X 13.95 INCH D X 17.3 INCH H SIZE 1-1/2 INCH HUB SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 3 HUB(S) CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/7C/7D/9F/9G ENCLOSURE EXPLOSIONPROOF, DUST IGNITION PROOF EPOXY CLAD BAKED ENCLOSURE FINISH (1) TOP, (2) BOTTOM HUB LOCATION EHD BREAKER TYPE SHELL, EXTRA POLE GROUNDING STYLE 3 BREAKER POLE(S) 480 VAC BREAKER VOLTAGE RATING 50 AMPERE BREAKER CURRENT RATING 60 AMPERE RECEPTACLE CURRENT RATING 600 VAC RECEPTACLE VOLTAGE RATING 4 POLE, 3 WIRE RECEPTACLE CONFIGURATION APPLETON[R] BRAND ARKTITE, CROUSE, EPC46042WT503 EBR MODEL
  • 9.06 INCH W X 13.95 INCH D X 17.3 INCH H SIZE
  • 1-1/2 INCH HUB SIZE
  • COPPER FREE ALUMINUM ENCLOSURE MATERIAL
  • 3 HUB(S)
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/7C/7D/9F/9G ENCLOSURE
  • EXPLOSIONPROOF, DUST IGNITION PROOF
  • EPOXY CLAD BAKED ENCLOSURE FINISH
  • (1) TOP, (2) BOTTOM HUB LOCATION
  • EHD BREAKER TYPE
  • SHELL, EXTRA POLE GROUNDING STYLE
  • 3 BREAKER POLE(S)
  • 480 VAC BREAKER VOLTAGE RATING
  • 50 AMPERE BREAKER CURRENT RATING
  • 60 AMPERE RECEPTACLE CURRENT RATING
  • 600 VAC RECEPTACLE VOLTAGE RATING
  • 4 POLE, 3 WIRE RECEPTACLE CONFIGURATION
  • APPLETON[R] BRAND
  • ARKTITE, CROUSE, EPC46042WT503
  • EBR MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number EBR6034EH50
Product Name Explosionproof Pin and Sleeve Receptacle with Circuit Breaker
Device Type Receptacle
Configuration NEMA
Voltage Rating 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof Small Box Receptacle - D31S71A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Connector Cord Sets - A12A5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254394 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details