N2DC75-2023 -- EXPLOSIONPROOF PIN AND SLEEVE RECEPTACLE ASSEMBLY
Appleton ElectricExplosionproof Pin and Sleeve Receptacle AssemblyN2DC75-2023
Description
FEED THROUGH TYPE
1/2, 3/4 INCH HUB SIZE
2 WIRE(S)
125 VAC VOLTAGE RATING
CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3R/9E/9F/9G ENCLOSURE
20 AMPERE CURRENT RATING
1 HP POWER RATING
3 POLE(S)
MATERIAL EPOXY COATED ALUMINUM
COLOR BLUE
Appleton Electric
Done
Datasheet
Description
FEED THROUGH TYPE
1/2, 3/4 INCH HUB SIZE
2 WIRE(S)
125 VAC VOLTAGE RATING
CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3R/9E/9F/9G ENCLOSURE
20 AMPERE CURRENT RATING
1 HP POWER RATING
3 POLE(S)
MATERIAL EPOXY COATED ALUMINUM
COLOR BLUE
Explosionproof Pin and Sleeve Receptacle Assembly
N2DC75-2023
Explosionproof Pin and Sleeve Receptacle Assembly
N2DC75-2023
FEED THROUGH TYPE
1/2, 3/4 INCH HUB SIZE
2 WIRE(S)
125 VAC VOLTAGE RATING
CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3R/9E/9F/9G ENCLOSURE
20 AMPERE CURRENT RATING
1 HP POWER RATING
3 POLE(S)
MATERIAL EPOXY COATED ALUMINUM
COLOR BLUE
FEED THROUGH TYPE
1/2, 3/4 INCH HUB SIZE
2 WIRE(S)
125 VAC VOLTAGE RATING
CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3R/9E/9F/9G ENCLOSURE