Appleton Electric Datasheets for Rotary Switches

Rotary switches move in a circle and can stop in several positions. There are two basic styles: single-deck and multi-deck.
Rotary Switches: Learn more

Product Name Notes
2 POSITION(S) APPLETON. BRAND APPROVAL UL, CSA
3 POSITION(S) APPLETON. BRAND APPROVAL UL, CSA
KEY TYPE 1NO CONTACT CONFIGURATION KEY OPERATED SPRING RETURN OPERATION TYPE COPPER-FREE ALUMINUM ENCLOSURE MATERIAL 600 VAC 10 AMPERE CONTACT RATING UL 1203, CSA C22.2, CE APPROVAL CLASS I DIV...
KEY TYPE 1NO CONTACT CONFIGURATION MAINTAINED OPERATION TYPE COPPER-FREE ALUMINUM ENCLOSURE MATERIAL 600 VAC 10 AMPERE CONTACT RATING UL 1203, CSA C22.2, CE APPROVAL CLASS I DIV 1 AND 2...
KEY TYPE 1NO CONTACT CONFIGURATION MAINTAINED OPERATION TYPE NEMA 4/7B/7C/7D/9E/9F/9G, CLASS I DIV 1 AND 2 GROUPS B C D, CLASS II DIV 1 AND 2 GROUP E F G,...
KEY TYPE 1NO CONTACT CONFIGURATION MAINTAINED OPERATION TYPE SHOT BLAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL 600 VAC CONTACT RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II...
KEY TYPE 1NO-1NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE COPPER-FREE ALUMINUM ENCLOSURE MATERIAL 600 VAC 10 AMPERE CONTACT RATING UL 1203, CSA C22.2, CE APPROVAL CLASS I DIV 1 AND 2...
KEY TYPE 2NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE SHOT BLAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL 600 VAC CONTACT RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS...
KEY TYPE 2NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE SHOT BLAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL 600 VAC CONTACT RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II...
KEY TYPE 2NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE SHOT BLAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL 600 VAC CONTACT RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS...
KEY TYPE 2NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE SHOT BLAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL 600 VAC CONTACT RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II...
KEY TYPE 2NO CONTACT CONFIGURATION KEY OPERATED SPRING RETURN OPERATION TYPE COPPER-FREE ALUMINUM ENCLOSURE MATERIAL 600 VAC 10 AMPERE CONTACT RATING UL 1203, CSA C22.2, CE APPROVAL CLASS I DIV...
KEY TYPE 2NO CONTACT CONFIGURATION MAINTAINED OPERATION TYPE COPPER-FREE ALUMINUM ENCLOSURE MATERIAL 600 VAC 10 AMPERE CONTACT RATING UL 1203, CSA C22.2, CE APPROVAL CLASS I DIV 1 AND 2...
KEY TYPE 2NO CONTACT CONFIGURATION MAINTAINED OPERATION TYPE SHOT BLAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL 600 VAC CONTACT RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS...
KEY TYPE 4NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE SHOT BLAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL 600 VAC CONTACT RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS...
KEY TYPE 4NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE SHOT BLAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL 600 VAC CONTACT RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II...
KEY TYPE 4NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE SHOT BLAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL 600 VAC CONTACT RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS...
KEY TYPE 4NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE SHOT BLAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL 600 VAC CONTACT RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II...
KNOB TYPE 1/2 INCH NPSM SIZE 1NO-1NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE COPPER-FREE ALUMINUM ENCLOSURE MATERIAL 600 VAC 10 AMPERE CONTACT RATING UL 508/698/1203 APPROVAL CLASS I DIV 1 AND...
KNOB TYPE 1/2 INCH NPSM SIZE 2NO-2NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE COPPER-FREE ALUMINUM ENCLOSURE MATERIAL 600 VAC 10 AMPERE CONTACT RATING UL 508/698/1203 APPROVAL CLASS I DIV 1 AND...
KNOB TYPE 1/2 INCH NPSM SIZE 2NO-2NC CONTACT CONFIGURATION MAINTAINED/MOMENTARY OPERATION TYPE COPPER-FREE ALUMINUM ENCLOSURE MATERIAL 600 VAC 10 AMPERE CONTACT RATING UL 508/698/1203 APPROVAL CLASS I DIV 1 AND...
KNOB TYPE 1/2 INCH SIZE 1NO-1NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE 600 VAC 10 AMPERE CONTACT RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1...
KNOB TYPE 1/2 INCH SIZE 1NO-1NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE COPPER-FREE ALUMINUM ENCLOSURE MATERIAL 600 VAC 10 AMPERE CONTACT RATING UL 508/698/1203 APPROVAL CLASS I DIV 1 AND 2...
KNOB TYPE 1/2 INCH SIZE 1NO-1NC CONTACT CONFIGURATION MAINTAINED/MAINTAINE D/MOMENTARY OPERATION TYPE 600 VAC 10 AMPERE CONTACT RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV...
KNOB TYPE 1/2 INCH SIZE 1NO-1NC CONTACT CONFIGURATION MOMENTARY/MAINTAINED /MAINTAINED OPERATION TYPE 600 VAC 10 AMPERE CONTACT RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV...
KNOB TYPE 1/2 INCH SIZE 2NO-2NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE 600 VAC 10 AMPERE CONTACT RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1...
KNOB TYPE 1/2 INCH SIZE 2NO-2NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE COPPER-FREE ALUMINUM ENCLOSURE MATERIAL 600 VAC 10 AMPERE CONTACT RATING UL 508/698/1203 APPROVAL CLASS I DIV 1 AND 2...
KNOB TYPE 1/2 INCH SIZE 2NO-2NC CONTACT CONFIGURATION MAINTAINED/MAINTAINE D/MOMENTARY OPERATION TYPE 600 VAC 10 AMPERE CONTACT RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV...
KNOB TYPE 1/2 INCH SIZE 2NO-2NC CONTACT CONFIGURATION MOMENTARY/MAINTAINED /MAINTAINED OPERATION TYPE 600 VAC 10 AMPERE CONTACT RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV...
KNOB TYPE 1NO CONTACT CONFIGURATION MOMENTARY OPERATION TYPE SHOT BLAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL 600 VAC CONTACT RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS...
KNOB TYPE 1NO CONTACT CONFIGURATION MOMENTARY OPERATION TYPE SHOT BLAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL 600 VAC CONTACT RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II...
KNOB TYPE 1NO-1NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE SHOT BLAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL 600 VAC CONTACT RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS...
KNOB TYPE 1NO-1NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE SHOT BLAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL 600 VAC CONTACT RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II...
KNOB TYPE 1NO-1NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE SHOT BLAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL 600 VAC CONTACT RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS...
KNOB TYPE 1NO-1NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE SHOT BLAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL 600 VAC CONTACT RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II...
KNOB TYPE 2NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE SHOT BLAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL 600 VAC CONTACT RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS...
KNOB TYPE 2NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE SHOT BLAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL 600 VAC CONTACT RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II...
KNOB TYPE 2NO CONTACT CONFIGURATION MAINTAINED OPERATION TYPE COPPER-FREE CAST ALUMINUM ENCLOSURE MATERIAL 600 VOLT AC 10 AMP CONTACT RATING UL 1203, CSA C22.2, CE APPROVAL CLASS I DIV 1...
KNOB TYPE 2NO CONTACT CONFIGURATION MOMENTARY OPERATION TYPE SHOT BLAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL 600 VAC CONTACT RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS...
KNOB TYPE 2NO CONTACT CONFIGURATION MOMENTARY OPERATION TYPE SHOT BLAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL 600 VAC CONTACT RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II...
KNOB TYPE 2NO-2NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, CLASS I...
KNOB TYPE 2NO-2NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE SHOT BLAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL 600 VAC CONTACT RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS...
KNOB TYPE 2NO-2NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE SHOT BLAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL 600 VAC CONTACT RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II...
KNOB TYPE 2NO-2NC CONTACT CONFIGURATION MAINTAINED/MOMENTARY /MOMENTARY OPERATION TYPE CLASS I DIV 1 AND 2 GROUP B C D, CLASS 1 ZONE 1 GROUP IIC, CLASS II DIV 1 GROUP...
KNOB TYPE 2NO-2NC CONTACT CONFIGURATION MOMENTARY/MOMENTARY/ MAINTAINED OPERATION TYPE CLASS I DIV 1 AND 2 GROUP B C D, CLASS 1 ZONE 1 GROUP IIC, CLASS II DIV 1 GROUP...
KNOB TYPE 4NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE SHOT BLAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL 600 VAC CONTACT RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS...
KNOB TYPE 4NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE SHOT BLAST COPPER FREE ALUMINUM ENCLOSURE MATERIAL 600 VAC CONTACT RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II...
KNOB TYPE 4NO-4NC CONTACT CONFIGURATION MAINTAINED OPERATION TYPE CLASS I DIV 1 AND 2 GROUP B C D, CLASS 1 ZONE 1 GROUP IIC, CLASS II DIV 1 GROUP E...
KNOB TYPE 4NO-4NC CONTACT CONFIGURATION MAINTAINED/MOMENTARY /MOMENTARY OPERATION TYPE CLASS I DIV 1 AND 2 GROUP B C D, CLASS 1 ZONE 1 GROUP IIC, CLASS II DIV 1 GROUP...
KNOB TYPE 4NO-4NC CONTACT CONFIGURATION MOMENTARY/MOMENTARY/ MAINTAINED OPERATION TYPE CLASS I DIV 1 AND 2 GROUP B C D, CLASS 1 ZONE 1 GROUP IIC, CLASS II DIV 1 GROUP...
KNOB TYPE 6NO-6NC CONTACT CONFIGURATION MAINTAINED/MOMENTARY /MOMENTARY OPERATION TYPE CLASS I DIV 1 AND 2 GROUP B C D, CLASS 1 ZONE 1 GROUP IIC, CLASS II DIV 1 GROUP...
KNOB TYPE 6NO-6NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE CLASS I DIV 1 AND 2 GROUP B C D, CLASS 1 ZONE 1 GROUP IIC, CLASS II DIV 1 GROUP E...
KNOB TYPE 6NO-6NC CONTACT CONFIGURATION MOMENTARY/MOMENTARY/ MAINTAINED OPERATION TYPE CLASS I DIV 1 AND 2 GROUP B C D, CLASS 1 ZONE 1 GROUP IIC, CLASS II DIV 1 GROUP...
KNOB TYPE MAINTAINED/MAINTAINE D/MOMENTARY OPERATION TYPE THERMOPLASTIC POLYESTER BODY MATERIAL 3 POSITION(S) LEFT-CENTER-RIGHT THROW UNICODE. BRAND
KNOB TYPE MOMENTARY/MAINTAINED /MAINTAINED OPERATION TYPE THERMOPLASTIC POLYESTER BODY MATERIAL 3 POSITION(S) LEFT-CENTER-RIGHT THROW UNICODE. BRAND
KNOB TYPE MOMENTARY/MAINTAINED /MOMENTARY OPERATION TYPE THERMOPLASTIC POLYESTER BODY MATERIAL 3 POSITION(S) LEFT-CENTER-RIGHT THROW UNICODE. BRAND
KNOB TYPE THERMOPLASTIC POLYESTER BODY MATERIAL 2 POSITION(S) LEFT-RIGHT THROW UNICODE. BRAND
KNOB TYPE THERMOPLASTIC POLYESTER BODY MATERIAL 3 POSITION(S) LEFT-CENTER-RIGHT THROW UNICODE. BRAND
MAINTAINED OPERATION TYPE NEMA 4X, IP66 ENCLOSURE THERMOSET PLASTIC BODY MATERIAL 2 POSITION(S) UNICODE BRAND MOUNTING TYPE PANEL MOUNT SEAL MATERIAL ETHYLENE PROPYLENE DIENE MONOMER (M-CLASS), RUBBER (EPDM)
MAINTAINED OPERATION TYPE UL 508, UL 698, UL 1604, UL (US AND CANADA), CSA C22.2 APPROVAL CLASS I DIV 2 GROUP B C D, CLASS II GROUP E F G,...
MAINTAINED/MAINTAINE D/MOMENTARY OPERATION TYPE 3 POSITION(S) APPLETON. BRAND APPROVAL UL, CSA
MOMENTARY/MAINTAINED /MAINTAINED OPERATION TYPE 3 POSITION(S) APPLETON. BRAND APPROVAL UL, CSA
MOMENTARY/MAINTAINED /MOMENTARY OPERATION TYPE 3 POSITION(S) APPLETON. BRAND APPROVAL UL, CSA
STANDARD BUSHING TYPE 600 VOLT AC 10 AMP CONTACT CONFIGURATION 1NO OPERATION TYPE COPPER FREE ALUMINUM ENCLOSURE MATERIAL MAINTAINED CONTACT RATING NEC, CEC APPROVAL CLASS I DIV 1 AND 2...