Appleton Electric Flexible Cord/Cable Connector CG-225250

Description
STRAIGHT MALE TYPE ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL 3.69 INCH DIA SIZE UL 514B APPROVAL LIQUIDTIGHT, STRAIN RELIEF, DRY/WET LOCATION APPLICATION 2-1/2 INCH THREAD SIZE 2.25 TO 2.5 INCH CORD SIZE CG MODEL
Datasheet
Description
STRAIGHT MALE TYPE ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL 3.69 INCH DIA SIZE UL 514B APPROVAL LIQUIDTIGHT, STRAIN RELIEF, DRY/WET LOCATION APPLICATION 2-1/2 INCH THREAD SIZE 2.25 TO 2.5 INCH CORD SIZE CG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - CG-225250 - Appleton Electric
Rosemont, IL, USA
Flexible Cord/Cable Connector
CG-225250
Flexible Cord/Cable Connector CG-225250
STRAIGHT MALE TYPE ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL 3.69 INCH DIA SIZE UL 514B APPROVAL LIQUIDTIGHT, STRAIN RELIEF, DRY/WET LOCATION APPLICATION 2-1/2 INCH THREAD SIZE 2.25 TO 2.5 INCH CORD SIZE CG MODEL
  • STRAIGHT MALE TYPE
  • ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL
  • 3.69 INCH DIA SIZE
  • UL 514B APPROVAL
  • LIQUIDTIGHT, STRAIN RELIEF, DRY/WET LOCATION APPLICATION
  • 2-1/2 INCH THREAD SIZE
  • 2.25 TO 2.5 INCH CORD SIZE
  • CG MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number CG-225250
Product Name Flexible Cord/Cable Connector
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2475427-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
5 Function Double Fuse Filtered Screw Mount Module - 83545010 - Interpower
Specs
Power Type AC Power Connector
Configuration IEC
Mounting Style Screw Mount
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-3967-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
3 suppliers