ARI3022 -- PIN AND SLEEVE DEVICE INTERIOR
Appleton Electric
Pin and Sleeve Device Interior
ARI3022
Description
RECEPTACLE TYPE
2 WIRE(S)
600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
30 AMPERE CURRENT RATING
2 POLE(S)
1, SHELL GROUNDING STYLE
APPLETON. BRAND
Description
RECEPTACLE TYPE
2 WIRE(S)
600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
30 AMPERE CURRENT RATING
2 POLE(S)
1, SHELL GROUNDING STYLE
APPLETON. BRAND
Datasheet
Suppliers
Pin and Sleeve Device Interior
ARI3022
RECEPTACLE TYPE
2 WIRE(S)
600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
30 AMPERE CURRENT RATING
2 POLE(S)
1, SHELL GROUNDING STYLE
APPLETON. BRAND
- RECEPTACLE TYPE
- 2 WIRE(S)
- 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
- 30 AMPERE CURRENT RATING
- 2 POLE(S)
- 1, SHELL GROUNDING STYLE
- APPLETON. BRAND
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
ARI3022 |
|
Product Name
|
Pin and Sleeve Device Interior |
|
Device Type
|
Receptacle
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Power Entry Module
Configuration
IEC; Other
Mounting Style
Panel
View Details
2 suppliers
Finder S.p.A. con unico socio
Power Type
AC Power Connector
Device Type
Receptacle
View Details
Device Type
Receptacle
Configuration
Duplex
Applications
Residential
View Details
Device Type
Plug
Applications
Industrial
Current Rating
32 amps
View Details