Appleton Electric Flexible Cord/Cable Connector CG90-87100S

Description
90 DEG MALE TYPE MALLEABLE IRON BODY, MACHINED STEEL CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL 1.75 INCH DIA SIZE UL 514B, CSA C22.2 APPROVAL LIQUIDTIGHT, STRAIN RELIEF, DRY/WET/HAZARDOUS LOCATION APPLICATION 1 INCH THREAD SIZE 0.875 TO 1 INCH CORD SIZE COLOR RED CG90 MODEL
Datasheet
Description
90 DEG MALE TYPE MALLEABLE IRON BODY, MACHINED STEEL CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL 1.75 INCH DIA SIZE UL 514B, CSA C22.2 APPROVAL LIQUIDTIGHT, STRAIN RELIEF, DRY/WET/HAZARDOUS LOCATION APPLICATION 1 INCH THREAD SIZE 0.875 TO 1 INCH CORD SIZE COLOR RED CG90 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - CG90-87100S - Appleton Electric
Rosemont, IL, USA
Flexible Cord/Cable Connector
CG90-87100S
Flexible Cord/Cable Connector CG90-87100S
90 DEG MALE TYPE MALLEABLE IRON BODY, MACHINED STEEL CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL 1.75 INCH DIA SIZE UL 514B, CSA C22.2 APPROVAL LIQUIDTIGHT, STRAIN RELIEF, DRY/WET/HAZARDOUS LOCATION APPLICATION 1 INCH THREAD SIZE 0.875 TO 1 INCH CORD SIZE COLOR RED CG90 MODEL
  • 90 DEG MALE TYPE
  • MALLEABLE IRON BODY, MACHINED STEEL CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL
  • 1.75 INCH DIA SIZE
  • UL 514B, CSA C22.2 APPROVAL
  • LIQUIDTIGHT, STRAIN RELIEF, DRY/WET/HAZARDOUS LOCATION APPLICATION
  • 1 INCH THREAD SIZE
  • 0.875 TO 1 INCH CORD SIZE
  • COLOR RED
  • CG90 MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number CG90-87100S
Product Name Flexible Cord/Cable Connector
Standards / Certifications CSA
Unlock Full Specs
to access all available technical data

Similar Products

PowerFlex 520 5.5kW (7.5Hp) Power Module - 25-PM1-B024 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Value Line Connector - M12A5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Receptacle Plate Duplex - 88030060 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details