Appleton Electric Pin and Sleeve Receptacle with Disconnect MD2SR1034U

Description
INTERLOCKED TYPE EPOXY POWDER COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM MATERIAL 3 WIRE(S) 600 VAC VOLTAGE RATING NEMA 3/3R/4/4X/9F/9G/12 ENCLOSURE 100 AMPERE CURRENT RATING 4 POLE(S) CORROSION RESISTANT 1-1/2 INCH HUB TYPE NON FUSIBLE FUSE PROVISION HINGED, PADLOCKABLE COVER APPLETON. BRAND APPROVAL UL 50, UL 98, UL 498, UL 1682 POWER RATING 50 HP MD2SR MODEL
Datasheet
Description
INTERLOCKED TYPE EPOXY POWDER COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM MATERIAL 3 WIRE(S) 600 VAC VOLTAGE RATING NEMA 3/3R/4/4X/9F/9G/12 ENCLOSURE 100 AMPERE CURRENT RATING 4 POLE(S) CORROSION RESISTANT 1-1/2 INCH HUB TYPE NON FUSIBLE FUSE PROVISION HINGED, PADLOCKABLE COVER APPLETON. BRAND APPROVAL UL 50, UL 98, UL 498, UL 1682 POWER RATING 50 HP MD2SR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle with Disconnect - MD2SR1034U - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Receptacle with Disconnect
MD2SR1034U
Pin and Sleeve Receptacle with Disconnect MD2SR1034U
INTERLOCKED TYPE EPOXY POWDER COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM MATERIAL 3 WIRE(S) 600 VAC VOLTAGE RATING NEMA 3/3R/4/4X/9F/9G/12 ENCLOSURE 100 AMPERE CURRENT RATING 4 POLE(S) CORROSION RESISTANT 1-1/2 INCH HUB TYPE NON FUSIBLE FUSE PROVISION HINGED, PADLOCKABLE COVER APPLETON. BRAND APPROVAL UL 50, UL 98, UL 498, UL 1682 POWER RATING 50 HP MD2SR MODEL
  • INTERLOCKED TYPE
  • EPOXY POWDER COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM MATERIAL
  • 3 WIRE(S)
  • 600 VAC VOLTAGE RATING
  • NEMA 3/3R/4/4X/9F/9G/12 ENCLOSURE
  • 100 AMPERE CURRENT RATING
  • 4 POLE(S)
  • CORROSION RESISTANT
  • 1-1/2 INCH HUB TYPE
  • NON FUSIBLE FUSE PROVISION
  • HINGED, PADLOCKABLE COVER
  • APPLETON. BRAND
  • APPROVAL UL 50, UL 98, UL 498, UL 1682
  • POWER RATING 50 HP
  • MD2SR MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number MD2SR1034U
Product Name Pin and Sleeve Receptacle with Disconnect
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

0.65ø DC Power Jack 1x1 Port - 82801280-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Locking Plug, 15 Amp 125 Volt L5-15P Yellow with Green Neon Light - L0515P1 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
16A Chinese Panel Mount Socket, White - 88040360 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; GB2099.1 & GB1002
View Details
IP44 Splashproof Small Box Receptacle - D31S71A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers