Appleton Electric Pin and Sleeve Receptacle with Disconnect MD2SR3023U

Description
INTERLOCKED TYPE EPOXY POWDER COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM MATERIAL 2 WIRE(S) 240 VAC VOLTAGE RATING NEMA 3/3R/4/4X/9F/9G/12 ENCLOSURE 30 AMPERE CURRENT RATING 3 POLE(S) CORROSION RESISTANT 1-1/2 INCH HUB TYPE NON FUSIBLE FUSE PROVISION HINGED, PADLOCKABLE COVER APPLETON. BRAND APPROVAL UL 50, UL 98, UL 498, UL 1682 POWER RATING 3 HP MD2SR MODEL
Datasheet
Description
INTERLOCKED TYPE EPOXY POWDER COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM MATERIAL 2 WIRE(S) 240 VAC VOLTAGE RATING NEMA 3/3R/4/4X/9F/9G/12 ENCLOSURE 30 AMPERE CURRENT RATING 3 POLE(S) CORROSION RESISTANT 1-1/2 INCH HUB TYPE NON FUSIBLE FUSE PROVISION HINGED, PADLOCKABLE COVER APPLETON. BRAND APPROVAL UL 50, UL 98, UL 498, UL 1682 POWER RATING 3 HP MD2SR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle with Disconnect - MD2SR3023U - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Receptacle with Disconnect
MD2SR3023U
Pin and Sleeve Receptacle with Disconnect MD2SR3023U
INTERLOCKED TYPE EPOXY POWDER COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM MATERIAL 2 WIRE(S) 240 VAC VOLTAGE RATING NEMA 3/3R/4/4X/9F/9G/12 ENCLOSURE 30 AMPERE CURRENT RATING 3 POLE(S) CORROSION RESISTANT 1-1/2 INCH HUB TYPE NON FUSIBLE FUSE PROVISION HINGED, PADLOCKABLE COVER APPLETON. BRAND APPROVAL UL 50, UL 98, UL 498, UL 1682 POWER RATING 3 HP MD2SR MODEL
  • INTERLOCKED TYPE
  • EPOXY POWDER COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM MATERIAL
  • 2 WIRE(S)
  • 240 VAC VOLTAGE RATING
  • NEMA 3/3R/4/4X/9F/9G/12 ENCLOSURE
  • 30 AMPERE CURRENT RATING
  • 3 POLE(S)
  • CORROSION RESISTANT
  • 1-1/2 INCH HUB TYPE
  • NON FUSIBLE FUSE PROVISION
  • HINGED, PADLOCKABLE COVER
  • APPLETON. BRAND
  • APPROVAL UL 50, UL 98, UL 498, UL 1682
  • POWER RATING 3 HP
  • MD2SR MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number MD2SR3023U
Product Name Pin and Sleeve Receptacle with Disconnect
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

PowerFlex 520 4kW (5Hp) Power Module - 25-PM1-B017 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Value Line Connector - M8A5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C2
View Details
Four Function Single Fuse Power Entry Module - 83544010 - Interpower
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
View Details