Appleton Electric Flexible Cord/Cable Connector CG90-137125

Description
90 DEG MALE TYPE CAST ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL 2.13 INCH DIA SIZE UL 514B, CSA C22.2 APPROVAL LIQUIDTIGHT, STRAIN RELIEF, DRY/WET/HAZARDOUS LOCATION APPLICATION 1-1/4 INCH THREAD SIZE 1.375 TO 1.5 INCH CORD SIZE COLOR YELLOW CG90 MODEL
Datasheet
Description
90 DEG MALE TYPE CAST ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL 2.13 INCH DIA SIZE UL 514B, CSA C22.2 APPROVAL LIQUIDTIGHT, STRAIN RELIEF, DRY/WET/HAZARDOUS LOCATION APPLICATION 1-1/4 INCH THREAD SIZE 1.375 TO 1.5 INCH CORD SIZE COLOR YELLOW CG90 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - CG90-137125 - Appleton Electric
Rosemont, IL, USA
Flexible Cord/Cable Connector
CG90-137125
Flexible Cord/Cable Connector CG90-137125
90 DEG MALE TYPE CAST ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL 2.13 INCH DIA SIZE UL 514B, CSA C22.2 APPROVAL LIQUIDTIGHT, STRAIN RELIEF, DRY/WET/HAZARDOUS LOCATION APPLICATION 1-1/4 INCH THREAD SIZE 1.375 TO 1.5 INCH CORD SIZE COLOR YELLOW CG90 MODEL
  • 90 DEG MALE TYPE
  • CAST ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL
  • 2.13 INCH DIA SIZE
  • UL 514B, CSA C22.2 APPROVAL
  • LIQUIDTIGHT, STRAIN RELIEF, DRY/WET/HAZARDOUS LOCATION APPLICATION
  • 1-1/4 INCH THREAD SIZE
  • 1.375 TO 1.5 INCH CORD SIZE
  • COLOR YELLOW
  • CG90 MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number CG90-137125
Product Name Flexible Cord/Cable Connector
Standards / Certifications CSA
Unlock Full Specs
to access all available technical data

Similar Products

Modern Dual-Function Tamper-Resistant Wall Outlet with 3000K Night Light - ERL251530 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Mounting Style Wall / Box
View Details
Connector Cord Sets - A12A5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
PowerFlex 520 4kW (5Hp) Power Module - 25-PM2-D010 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details