Appleton Electric Explosionproof Pin and Sleeve Receptacle Assembly EFSB175-20232M

Description
DEAD END TYPE 3/4 INCH HUB SIZE 2 WIRE(S) UL 1203/1010/894, CSA C22.2 APPROVAL 250 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III ENCLOSURE 20 AMPERE CURRENT RATING SPRING COVER TYPE 2 HP POWER RATING 3 POLE(S) SINGLE GANG BOX TYPE U-LINE[R] BRAND OVERALL DIMENSION 3.5 INCH W X 6.5 INCH H APPLICATION LIGHTING SYSTEM, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP, STATIONARY EQUIPMENT
Datasheet
Description
DEAD END TYPE 3/4 INCH HUB SIZE 2 WIRE(S) UL 1203/1010/894, CSA C22.2 APPROVAL 250 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III ENCLOSURE 20 AMPERE CURRENT RATING SPRING COVER TYPE 2 HP POWER RATING 3 POLE(S) SINGLE GANG BOX TYPE U-LINE[R] BRAND OVERALL DIMENSION 3.5 INCH W X 6.5 INCH H APPLICATION LIGHTING SYSTEM, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP, STATIONARY EQUIPMENT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pin and Sleeve Receptacle Assembly - EFSB175-20232M - Appleton Electric
Rosemont, IL, USA
Explosionproof Pin and Sleeve Receptacle Assembly
EFSB175-20232M
Explosionproof Pin and Sleeve Receptacle Assembly EFSB175-20232M
DEAD END TYPE 3/4 INCH HUB SIZE 2 WIRE(S) UL 1203/1010/894, CSA C22.2 APPROVAL 250 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III ENCLOSURE 20 AMPERE CURRENT RATING SPRING COVER TYPE 2 HP POWER RATING 3 POLE(S) SINGLE GANG BOX TYPE U-LINE[R] BRAND OVERALL DIMENSION 3.5 INCH W X 6.5 INCH H APPLICATION LIGHTING SYSTEM, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP, STATIONARY EQUIPMENT
  • DEAD END TYPE
  • 3/4 INCH HUB SIZE
  • 2 WIRE(S)
  • UL 1203/1010/894, CSA C22.2 APPROVAL
  • 250 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III ENCLOSURE
  • 20 AMPERE CURRENT RATING
  • SPRING COVER TYPE
  • 2 HP POWER RATING
  • 3 POLE(S)
  • SINGLE GANG BOX TYPE
  • U-LINE[R] BRAND
  • OVERALL DIMENSION 3.5 INCH W X 6.5 INCH H
  • APPLICATION LIGHTING SYSTEM, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP, STATIONARY EQUIPMENT
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number EFSB175-20232M
Product Name Explosionproof Pin and Sleeve Receptacle Assembly
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M12A5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
AC Power Entry Modules - 4301.1401 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
IEC 60320 C13 Four Position Snap-in Outlet with Solder Terminals - 742W-15/20 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
4 suppliers