ARI20044 -- PIN AND SLEEVE DEVICE INTERIOR
Appleton Electric
Pin and Sleeve Device Interior
ARI20044
Description
RECEPTACLE TYPE
COPPER FREE ALUMINUM MATERIAL
4 WIRE(S)
UL 1682/1686/50E, CSA C22.2 APPROVAL
600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
200 AMPERE CURRENT RATING
4 POLE(S)
RAINTIGHT
1, SHELL GROUNDING STYLE
POWERTITE[R] BRAND
Description
RECEPTACLE TYPE
COPPER FREE ALUMINUM MATERIAL
4 WIRE(S)
UL 1682/1686/50E, CSA C22.2 APPROVAL
600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
200 AMPERE CURRENT RATING
4 POLE(S)
RAINTIGHT
1, SHELL GROUNDING STYLE
POWERTITE[R] BRAND
Datasheet
Suppliers
RECEPTACLE TYPE
COPPER FREE ALUMINUM MATERIAL
4 WIRE(S)
UL 1682/1686/50E, CSA C22.2 APPROVAL
600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
200 AMPERE CURRENT RATING
4 POLE(S)
RAINTIGHT
1, SHELL GROUNDING STYLE
POWERTITE[R] BRAND
- RECEPTACLE TYPE
- COPPER FREE ALUMINUM MATERIAL
- 4 WIRE(S)
- UL 1682/1686/50E, CSA C22.2 APPROVAL
- 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
- 200 AMPERE CURRENT RATING
- 4 POLE(S)
- RAINTIGHT
- 1, SHELL GROUNDING STYLE
- POWERTITE[R] BRAND
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
ARI20044 |
|
Product Name
|
Pin and Sleeve Device Interior |
|
Device Type
|
Receptacle
|
Unlock Full Specs
to access all available technical data
Similar Products
Power Type
AC Power Connector
Device Type
Receptacle
Configuration
Single
View Details
2 suppliers
Power Type
DC Power Connector
Device Type
Receptacle
Configuration
Other; M12 C
View Details
Device Type
Receptacle
Configuration
Duplex
Applications
Residential
View Details
Device Type
Receptacle
Configuration
IEC
Applications
Industrial
View Details