Appleton Electric Datasheets for Incandescent Lamps
Incandescent lamps generate light by passing an electric current through a thin filament wire (usually of tungsten) until the wire is extremely hot.
Incandescent Lamps: Learn more
| Product Name | Notes |
|---|---|
| 4.88 INCH DIA X 17.63 INCH L SIZE UL, CSA APPROVAL CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE YES LAMP INCLUDED A21 LAMP TYPE 100 W LAMP... | |
| 50 FT CORD LENGTH UL, CSA APPROVAL 125 VAC VOLTAGE RATING 5 AMPERE CURRENT RATING 3 CONDUCTOR(S) 1 LAMP INCLUDED RUBBER HANDLE MATERIAL 16 AWG CONDUCTOR SIZE SJOW-A CORD TYPE... | |
| HAND LAMP WITH CORD TYPE UL 153 APPROVAL 3 CONDUCTOR(S) YES LAMP INCLUDED EXTENSION LIGHT LAMP TYPE 100 W LAMP WATTAGE MELAMINE PHENOLIC HANDLE MATERIAL 16 AWG CONDUCTOR SIZE GREASE... |