Appleton Electric Explosionproof Pin and Sleeve Receptacle Assembly CPS152101SA

Description
DEAD END TYPE 1/2 INCH HUB SIZE 2 WIRE(S) UL 1010/894 APPROVAL 125 TO 250 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE 20 AMPERE CURRENT RATING 1 HP AT 18 VDC POWER RATING 3 POLE(S) SINGLE GANG BOX TYPE CPS MATING PLUG CONTENDER[R] BRAND APPLICATION LIGHTINGSYSTEM, CONVEYOR, HEATER, MOTOR-GENERATORSET, AIRCONDITIONER, COMPRESSOR, PUMP
Datasheet
Description
DEAD END TYPE 1/2 INCH HUB SIZE 2 WIRE(S) UL 1010/894 APPROVAL 125 TO 250 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE 20 AMPERE CURRENT RATING 1 HP AT 18 VDC POWER RATING 3 POLE(S) SINGLE GANG BOX TYPE CPS MATING PLUG CONTENDER[R] BRAND APPLICATION LIGHTINGSYSTEM, CONVEYOR, HEATER, MOTOR-GENERATORSET, AIRCONDITIONER, COMPRESSOR, PUMP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pin and Sleeve Receptacle Assembly - CPS152101SA - Appleton Electric
Rosemont, IL, USA
Explosionproof Pin and Sleeve Receptacle Assembly
CPS152101SA
Explosionproof Pin and Sleeve Receptacle Assembly CPS152101SA
DEAD END TYPE 1/2 INCH HUB SIZE 2 WIRE(S) UL 1010/894 APPROVAL 125 TO 250 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE 20 AMPERE CURRENT RATING 1 HP AT 18 VDC POWER RATING 3 POLE(S) SINGLE GANG BOX TYPE CPS MATING PLUG CONTENDER[R] BRAND APPLICATION LIGHTINGSYSTEM, CONVEYOR, HEATER, MOTOR-GENERATORSET, AIRCONDITIONER, COMPRESSOR, PUMP
  • DEAD END TYPE
  • 1/2 INCH HUB SIZE
  • 2 WIRE(S)
  • UL 1010/894 APPROVAL
  • 125 TO 250 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE
  • 20 AMPERE CURRENT RATING
  • 1 HP AT 18 VDC POWER RATING
  • 3 POLE(S)
  • SINGLE GANG BOX TYPE
  • CPS MATING PLUG
  • CONTENDER[R] BRAND
  • APPLICATION LIGHTINGSYSTEM, CONVEYOR, HEATER, MOTOR-GENERATORSET, AIRCONDITIONER, COMPRESSOR, PUMP
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number CPS152101SA
Product Name Explosionproof Pin and Sleeve Receptacle Assembly
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

10A/250V White Swiss Socket - 88010530 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; 13
View Details
0.65ø DC Power Jack 1x1 Port - 82801280-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Rectangular Power Connectors - 202757-3 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
IP44 Splashproof 15° Angled Receptacle - F42S03A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details