Appleton Electric Explosionproof Pin and Sleeve Receptacle Assembly JBR3023150

Description
FEED THROUGH TYPE 1-1/4 TO 1-1/2 INCH HUB SIZE 2 WIRE(S) 240/480/600 VAC AT 50 TO 400 HZ VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/4/4X/7B/7C/7D/9 F/9G ENCLOSURE 30 AMPERE CURRENT RATING 7.5 HP AT 240 VAC, 15 HP AT 480 VAC, 20 HP AT 600 VAC POWER RATING 3 POLE(S) SINGLE GANG BOX TYPE ACP, CPH MATING PLUG APPLETON[R] BRAND JBR MODEL
Datasheet
Description
FEED THROUGH TYPE 1-1/4 TO 1-1/2 INCH HUB SIZE 2 WIRE(S) 240/480/600 VAC AT 50 TO 400 HZ VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/4/4X/7B/7C/7D/9 F/9G ENCLOSURE 30 AMPERE CURRENT RATING 7.5 HP AT 240 VAC, 15 HP AT 480 VAC, 20 HP AT 600 VAC POWER RATING 3 POLE(S) SINGLE GANG BOX TYPE ACP, CPH MATING PLUG APPLETON[R] BRAND JBR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pin and Sleeve Receptacle Assembly - JBR3023150 - Appleton Electric
Rosemont, IL, USA
Explosionproof Pin and Sleeve Receptacle Assembly
JBR3023150
Explosionproof Pin and Sleeve Receptacle Assembly JBR3023150
FEED THROUGH TYPE 1-1/4 TO 1-1/2 INCH HUB SIZE 2 WIRE(S) 240/480/600 VAC AT 50 TO 400 HZ VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/4/4X/7B/7C/7D/9 F/9G ENCLOSURE 30 AMPERE CURRENT RATING 7.5 HP AT 240 VAC, 15 HP AT 480 VAC, 20 HP AT 600 VAC POWER RATING 3 POLE(S) SINGLE GANG BOX TYPE ACP, CPH MATING PLUG APPLETON[R] BRAND JBR MODEL
  • FEED THROUGH TYPE
  • 1-1/4 TO 1-1/2 INCH HUB SIZE
  • 2 WIRE(S)
  • 240/480/600 VAC AT 50 TO 400 HZ VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/4/4X/7B/7C/7D/9F/9G ENCLOSURE
  • 30 AMPERE CURRENT RATING
  • 7.5 HP AT 240 VAC, 15 HP AT 480 VAC, 20 HP AT 600 VAC POWER RATING
  • 3 POLE(S)
  • SINGLE GANG BOX TYPE
  • ACP, CPH MATING PLUG
  • APPLETON[R] BRAND
  • JBR MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number JBR3023150
Product Name Explosionproof Pin and Sleeve Receptacle Assembly
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Connectors - 1254394 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Connector Cord Sets - A8A5M3W - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-1045-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
Heavy Duty Power Connectors - 403043 - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
Voltage Rating 400 volts
Current Rating 16 amps
View Details