STRAIGHT TYPE
ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE GROMMET, STEEL/NON-ST. WASHER MATERIAL
1-3/4 INCH DIA SIZE
UL APPROVAL
DRY/WET LOCATION, LIQUID TIGHT, STRAIN RELIEF APPLICATION
1 INCH THREAD SIZE
1 TO 1.125 INCH CORD SIZE
APPLETON. BRAND
CG MODEL
Appleton Electric
Done
Datasheet
Description
STRAIGHT TYPE
ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE GROMMET, STEEL/NON-ST. WASHER MATERIAL
1-3/4 INCH DIA SIZE
UL APPROVAL
DRY/WET LOCATION, LIQUID TIGHT, STRAIN RELIEF APPLICATION
1 INCH THREAD SIZE
1 TO 1.125 INCH CORD SIZE
APPLETON. BRAND
CG MODEL
STRAIGHT TYPE
ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE GROMMET, STEEL/NON-ST. WASHER MATERIAL
1-3/4 INCH DIA SIZE
UL APPROVAL
DRY/WET LOCATION, LIQUID TIGHT, STRAIN RELIEF APPLICATION
1 INCH THREAD SIZE
1 TO 1.125 INCH CORD SIZE
APPLETON. BRAND
CG MODEL