Appleton Electric Explosionproof Pin and Sleeve Receptacle CESR-6034

Description
CERAMIC BURNISHED COPPER FREE ALUMINUM MATERIAL 3 WIRE(S) UL 894/1010/1682/1686 APPROVAL 125 TO 250 VAC 3-PHASE VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE 60 AMPERE CURRENT RATING 3 HP POWER RATING 4 POLE(S) CPH MATING PLUG APPLICATION LIGHTING SYSTEM, CONVEYOR, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP, PETROCHEMICAL PLANT, PETROLEUM GREENERY, PAINT AND CHEMICAL PLANTS CES MODEL
Datasheet
Description
CERAMIC BURNISHED COPPER FREE ALUMINUM MATERIAL 3 WIRE(S) UL 894/1010/1682/1686 APPROVAL 125 TO 250 VAC 3-PHASE VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE 60 AMPERE CURRENT RATING 3 HP POWER RATING 4 POLE(S) CPH MATING PLUG APPLICATION LIGHTING SYSTEM, CONVEYOR, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP, PETROCHEMICAL PLANT, PETROLEUM GREENERY, PAINT AND CHEMICAL PLANTS CES MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pin and Sleeve Receptacle - CESR-6034 - Appleton Electric
Rosemont, IL, USA
Explosionproof Pin and Sleeve Receptacle
CESR-6034
Explosionproof Pin and Sleeve Receptacle CESR-6034
CERAMIC BURNISHED COPPER FREE ALUMINUM MATERIAL 3 WIRE(S) UL 894/1010/1682/1686 APPROVAL 125 TO 250 VAC 3-PHASE VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE 60 AMPERE CURRENT RATING 3 HP POWER RATING 4 POLE(S) CPH MATING PLUG APPLICATION LIGHTING SYSTEM, CONVEYOR, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP, PETROCHEMICAL PLANT, PETROLEUM GREENERY, PAINT AND CHEMICAL PLANTS CES MODEL
  • CERAMIC BURNISHED COPPER FREE ALUMINUM MATERIAL
  • 3 WIRE(S)
  • UL 894/1010/1682/1686 APPROVAL
  • 125 TO 250 VAC 3-PHASE VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE
  • 60 AMPERE CURRENT RATING
  • 3 HP POWER RATING
  • 4 POLE(S)
  • CPH MATING PLUG
  • APPLICATION LIGHTING SYSTEM, CONVEYOR, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP, PETROCHEMICAL PLANT, PETROLEUM GREENERY, PAINT AND CHEMICAL PLANTS
  • CES MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number CESR-6034
Product Name Explosionproof Pin and Sleeve Receptacle
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

2.0/2.5ø DC Power Jack 1x1 Port - 82805-106DH-X.X-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
20 Amp Tamper Resistant Single Outlet, Side Wire & Back Wire, Residential Grade - 3002SR - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Single
Applications Residential
View Details
20A/250V North American Screw Mount Receptacle - 88294100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 6-20
View Details
Lug Terminals - AJ-220 - Altech Corp.
Specs
Power Type AC Power Connector; DC Power Connector
Device Type Receptacle
Configuration Single
View Details