Appleton Electric Explosionproof Pin and Sleeve Receptacle Assembly N1DC75-2023

Description
FEED THROUGH TYPE 1/2, 3/4 INCH HUB SIZE 2 WIRE(S) UL1010 APPROVAL 125 VAC VOLTAGE RATING CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, NEMA 3R/3RX/4X/7C/7D/12 ENCLOSURE 20 AMPERE CURRENT RATING 1 HP POWER RATING 3 POLE(S) ECP, NCP MATING PLUG U-LINE[R] BRAND OVERALL DIMENSION 7.62 INCH D X 6.19 INCH H MATERIAL EPOXY COATED ALUMINUM APPLICATION LIGHTING SYSTEM, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP, STATIONARY EQUIPMENT
Datasheet
Description
FEED THROUGH TYPE 1/2, 3/4 INCH HUB SIZE 2 WIRE(S) UL1010 APPROVAL 125 VAC VOLTAGE RATING CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, NEMA 3R/3RX/4X/7C/7D/12 ENCLOSURE 20 AMPERE CURRENT RATING 1 HP POWER RATING 3 POLE(S) ECP, NCP MATING PLUG U-LINE[R] BRAND OVERALL DIMENSION 7.62 INCH D X 6.19 INCH H MATERIAL EPOXY COATED ALUMINUM APPLICATION LIGHTING SYSTEM, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP, STATIONARY EQUIPMENT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pin and Sleeve Receptacle Assembly - N1DC75-2023 - Appleton Electric
Rosemont, IL, USA
Explosionproof Pin and Sleeve Receptacle Assembly
N1DC75-2023
Explosionproof Pin and Sleeve Receptacle Assembly N1DC75-2023
FEED THROUGH TYPE 1/2, 3/4 INCH HUB SIZE 2 WIRE(S) UL1010 APPROVAL 125 VAC VOLTAGE RATING CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, NEMA 3R/3RX/4X/7C/7D/12 ENCLOSURE 20 AMPERE CURRENT RATING 1 HP POWER RATING 3 POLE(S) ECP, NCP MATING PLUG U-LINE[R] BRAND OVERALL DIMENSION 7.62 INCH D X 6.19 INCH H MATERIAL EPOXY COATED ALUMINUM APPLICATION LIGHTING SYSTEM, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP, STATIONARY EQUIPMENT
  • FEED THROUGH TYPE
  • 1/2, 3/4 INCH HUB SIZE
  • 2 WIRE(S)
  • UL1010 APPROVAL
  • 125 VAC VOLTAGE RATING
  • CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, NEMA 3R/3RX/4X/7C/7D/12 ENCLOSURE
  • 20 AMPERE CURRENT RATING
  • 1 HP POWER RATING
  • 3 POLE(S)
  • ECP, NCP MATING PLUG
  • U-LINE[R] BRAND
  • OVERALL DIMENSION 7.62 INCH D X 6.19 INCH H
  • MATERIAL EPOXY COATED ALUMINUM
  • APPLICATION LIGHTING SYSTEM, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP, STATIONARY EQUIPMENT
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number N1DC75-2023
Product Name Explosionproof Pin and Sleeve Receptacle Assembly
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof Large Box Receptacle - D41S70A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Rectangular Power Connectors - 1-480709-6 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
2 suppliers
Industrial Power Connectors - 1254396 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details