Appleton Electric Flexible Cord/Cable Connector CG90-1238

Description
90 DEG MALE TYPE CAST ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL 0.94 INCH DIA SIZE CSA C22.2 APPROVAL LIQUIDTIGHT, STRAIN RELIEF, DRY/WET/HAZARDOUS LOCATION APPLICATION 3/8 INCH THREAD SIZE 0.125 TO 0.187 INCH CORD SIZE COLOR RED CG90 MODEL
Datasheet
Description
90 DEG MALE TYPE CAST ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL 0.94 INCH DIA SIZE CSA C22.2 APPROVAL LIQUIDTIGHT, STRAIN RELIEF, DRY/WET/HAZARDOUS LOCATION APPLICATION 3/8 INCH THREAD SIZE 0.125 TO 0.187 INCH CORD SIZE COLOR RED CG90 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - CG90-1238 - Appleton Electric
Rosemont, IL, USA
Flexible Cord/Cable Connector
CG90-1238
Flexible Cord/Cable Connector CG90-1238
90 DEG MALE TYPE CAST ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL 0.94 INCH DIA SIZE CSA C22.2 APPROVAL LIQUIDTIGHT, STRAIN RELIEF, DRY/WET/HAZARDOUS LOCATION APPLICATION 3/8 INCH THREAD SIZE 0.125 TO 0.187 INCH CORD SIZE COLOR RED CG90 MODEL
  • 90 DEG MALE TYPE
  • CAST ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL
  • 0.94 INCH DIA SIZE
  • CSA C22.2 APPROVAL
  • LIQUIDTIGHT, STRAIN RELIEF, DRY/WET/HAZARDOUS LOCATION APPLICATION
  • 3/8 INCH THREAD SIZE
  • 0.125 TO 0.187 INCH CORD SIZE
  • COLOR RED
  • CG90 MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number CG90-1238
Product Name Flexible Cord/Cable Connector
Standards / Certifications CSA
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 4303.2014.02 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Polarized 2-Prong Straight Plug, 15 Amp 125 Volt 1-15P - 4522 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
Plug connection 16 A - plug connection 16 a 3 pole 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 16 amps
View Details