Appleton Electric Explosionproof Armored/Metal Clad Cable Connector TC350315SS

Description
STAINLESS STEEL MATERIAL 3-1/2 INCH HUB SIZE TRAY CABLE CABLE TYPE 2.62 TO 3.15 INCH CABLE SIZE UL 514B/2225, CSA C22.2 APPROVAL WET/HAZARDOUS LOCATION APPLICATION CONTINUOUS OPERATING TEMPERATURE -60 TO 110 DEG C TC MODEL
Datasheet
Description
STAINLESS STEEL MATERIAL 3-1/2 INCH HUB SIZE TRAY CABLE CABLE TYPE 2.62 TO 3.15 INCH CABLE SIZE UL 514B/2225, CSA C22.2 APPROVAL WET/HAZARDOUS LOCATION APPLICATION CONTINUOUS OPERATING TEMPERATURE -60 TO 110 DEG C TC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Armored/Metal Clad Cable Connector - TC350315SS - Appleton Electric
Rosemont, IL, USA
Explosionproof Armored/Metal Clad Cable Connector
TC350315SS
Explosionproof Armored/Metal Clad Cable Connector TC350315SS
STAINLESS STEEL MATERIAL 3-1/2 INCH HUB SIZE TRAY CABLE CABLE TYPE 2.62 TO 3.15 INCH CABLE SIZE UL 514B/2225, CSA C22.2 APPROVAL WET/HAZARDOUS LOCATION APPLICATION CONTINUOUS OPERATING TEMPERATURE -60 TO 110 DEG C TC MODEL
  • STAINLESS STEEL MATERIAL
  • 3-1/2 INCH HUB SIZE
  • TRAY CABLE CABLE TYPE
  • 2.62 TO 3.15 INCH CABLE SIZE
  • UL 514B/2225, CSA C22.2 APPROVAL
  • WET/HAZARDOUS LOCATION APPLICATION
  • CONTINUOUS OPERATING TEMPERATURE -60 TO 110 DEG C
  • TC MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number TC350315SS
Product Name Explosionproof Armored/Metal Clad Cable Connector
Standards / Certifications CSA
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof Box Inlet - G41S70A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
PowerFlex 520 0.4kW (0.5Hp) Power Module - 25-PM1-B2P5 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details