Appleton Electric Flexible Cord/Cable Connector CG-200250

Description
STRAIGHT TYPE ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE GROMMET, STEEL/NON-STKWASHER MATERIAL 3-7/16 INCH DIA SIZE DRY LOCATION, LIQUIDTIGHT, STRAIN RELIEF, WET LOCATION APPLICATION 2-1/2 INCH THREAD SIZE 2 TO 2.343 INCH CORD SIZE APPLETON. BRAND CG MODEL
Datasheet
Description
STRAIGHT TYPE ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE GROMMET, STEEL/NON-STKWASHER MATERIAL 3-7/16 INCH DIA SIZE DRY LOCATION, LIQUIDTIGHT, STRAIN RELIEF, WET LOCATION APPLICATION 2-1/2 INCH THREAD SIZE 2 TO 2.343 INCH CORD SIZE APPLETON. BRAND CG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - CG-200250 - Appleton Electric
Rosemont, IL, USA
Flexible Cord/Cable Connector
CG-200250
Flexible Cord/Cable Connector CG-200250
STRAIGHT TYPE ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE GROMMET, STEEL/NON-STKWASHER MATERIAL 3-7/16 INCH DIA SIZE DRY LOCATION, LIQUIDTIGHT, STRAIN RELIEF, WET LOCATION APPLICATION 2-1/2 INCH THREAD SIZE 2 TO 2.343 INCH CORD SIZE APPLETON. BRAND CG MODEL
  • STRAIGHT TYPE
  • ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE GROMMET, STEEL/NON-STKWASHER MATERIAL
  • 3-7/16 INCH DIA SIZE
  • DRY LOCATION, LIQUIDTIGHT, STRAIN RELIEF, WET LOCATION APPLICATION
  • 2-1/2 INCH THREAD SIZE
  • 2 TO 2.343 INCH CORD SIZE
  • APPLETON. BRAND
  • CG MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number CG-200250
Product Name Flexible Cord/Cable Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-6771-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers
65W PD3.0 Dual Type C USB Charger, 20 Amp Duplex Tamper Resistant Receptacle - ERU2365CC2A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Type / Features Tamper Resistant
View Details
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details