Appleton Electric Pin and Sleeve Device Interior ARI1034

Description
RECEPTACLE TYPE COPPER FREE ALUMINUM MATERIAL 3 WIRE(S) UL 1682/1686/50E, CSA C22.2 APPROVAL 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 100 AMPERE CURRENT RATING 4 POLE(S) RAINTIGHT 2, SHELL, EXTRA POLE GROUNDING STYLE POWERTITE[R] BRAND
Datasheet
Description
RECEPTACLE TYPE COPPER FREE ALUMINUM MATERIAL 3 WIRE(S) UL 1682/1686/50E, CSA C22.2 APPROVAL 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 100 AMPERE CURRENT RATING 4 POLE(S) RAINTIGHT 2, SHELL, EXTRA POLE GROUNDING STYLE POWERTITE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Device Interior - ARI1034 - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Device Interior
ARI1034
Pin and Sleeve Device Interior ARI1034
RECEPTACLE TYPE COPPER FREE ALUMINUM MATERIAL 3 WIRE(S) UL 1682/1686/50E, CSA C22.2 APPROVAL 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING 100 AMPERE CURRENT RATING 4 POLE(S) RAINTIGHT 2, SHELL, EXTRA POLE GROUNDING STYLE POWERTITE[R] BRAND
  • RECEPTACLE TYPE
  • COPPER FREE ALUMINUM MATERIAL
  • 3 WIRE(S)
  • UL 1682/1686/50E, CSA C22.2 APPROVAL
  • 600 VAC AT 50 TO 400 HZ, 250 VDC VOLTAGE RATING
  • 100 AMPERE CURRENT RATING
  • 4 POLE(S)
  • RAINTIGHT
  • 2, SHELL, EXTRA POLE GROUNDING STYLE
  • POWERTITE[R] BRAND
Supplier's Site Datasheet
APTN Pin & Sleeve - ARI1034 - Galco Industrial Electronics
Madison Heights, MI, United States
APTN Pin & Sleeve
ARI1034
APTN Pin & Sleeve ARI1034
100A RECEP INTERIOR ASSY 4P S2

100A RECEP INTERIOR ASSY 4P S2

Supplier's Site

Technical Specifications

  Appleton Electric Galco Industrial Electronics
Product Category Power Connectors Power Connectors
Product Number ARI1034 ARI1034
Product Name Pin and Sleeve Device Interior APTN Pin & Sleeve
Device Type Receptacle Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A2MP2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254394 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Specs
Device Type Power Entry Module
Voltage Rating 460 volts
View Details
0.65ø DC Power Jack 1x1 Port - 82805-105DHS065-PA6T-1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details