Appleton Electric Explosionproof Armored/Metal Clad Cable Connector TMC2-350376A

Description
STRAIGHT, 2-PIECE TYPE COPPER FREE ALUMINUM (BODY/SLEEVE/NUT), STAINLESS STEEL (GROUNDING SPRING), HALOGEN FREE LSF-TPE (BUSHING), NYLON (END STOP WASHER), VITON (O-RING) MATERIAL 5.36 INCH 3-1/2 INCH HUB SIZE JACKETED METAL CLAD CABLE TYPE 3.16 TO 3.76 INCH CABLE SIZE UL 514B/2225, CSA C22.2 APPROVAL HAZARDOUS LOCATION APPLICATION 5.23 INCH DIAMETER WATERTIGHT O-RING, BUSHING THROAT TYPE CONTINUOUS OPERATING TEMPERATURE -60 TO 110 DEG C TMC2 MODEL
Datasheet
Description
STRAIGHT, 2-PIECE TYPE COPPER FREE ALUMINUM (BODY/SLEEVE/NUT), STAINLESS STEEL (GROUNDING SPRING), HALOGEN FREE LSF-TPE (BUSHING), NYLON (END STOP WASHER), VITON (O-RING) MATERIAL 5.36 INCH 3-1/2 INCH HUB SIZE JACKETED METAL CLAD CABLE TYPE 3.16 TO 3.76 INCH CABLE SIZE UL 514B/2225, CSA C22.2 APPROVAL HAZARDOUS LOCATION APPLICATION 5.23 INCH DIAMETER WATERTIGHT O-RING, BUSHING THROAT TYPE CONTINUOUS OPERATING TEMPERATURE -60 TO 110 DEG C TMC2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Armored/Metal Clad Cable Connector - TMC2-350376A - Appleton Electric
Rosemont, IL, USA
Explosionproof Armored/Metal Clad Cable Connector
TMC2-350376A
Explosionproof Armored/Metal Clad Cable Connector TMC2-350376A
STRAIGHT, 2-PIECE TYPE COPPER FREE ALUMINUM (BODY/SLEEVE/NUT), STAINLESS STEEL (GROUNDING SPRING), HALOGEN FREE LSF-TPE (BUSHING), NYLON (END STOP WASHER), VITON (O-RING) MATERIAL 5.36 INCH 3-1/2 INCH HUB SIZE JACKETED METAL CLAD CABLE TYPE 3.16 TO 3.76 INCH CABLE SIZE UL 514B/2225, CSA C22.2 APPROVAL HAZARDOUS LOCATION APPLICATION 5.23 INCH DIAMETER WATERTIGHT O-RING, BUSHING THROAT TYPE CONTINUOUS OPERATING TEMPERATURE -60 TO 110 DEG C TMC2 MODEL
  • STRAIGHT, 2-PIECE TYPE
  • COPPER FREE ALUMINUM (BODY/SLEEVE/NUT), STAINLESS STEEL (GROUNDING SPRING), HALOGEN FREE LSF-TPE (BUSHING), NYLON (END STOP WASHER), VITON (O-RING) MATERIAL
  • 5.36 INCH
  • 3-1/2 INCH HUB SIZE
  • JACKETED METAL CLAD CABLE TYPE
  • 3.16 TO 3.76 INCH CABLE SIZE
  • UL 514B/2225, CSA C22.2 APPROVAL
  • HAZARDOUS LOCATION APPLICATION
  • 5.23 INCH DIAMETER
  • WATERTIGHT
  • O-RING, BUSHING THROAT TYPE
  • CONTINUOUS OPERATING TEMPERATURE -60 TO 110 DEG C
  • TMC2 MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number TMC2-350376A
Product Name Explosionproof Armored/Metal Clad Cable Connector
Standards / Certifications CSA
Unlock Full Specs
to access all available technical data

Similar Products

Grounding Heavy Duty Angle Plug, 60 Amp 250 Volt 15-60P - S1560P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
Value Line Connector - M12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
PowerFlex 520 1.5kW (2Hp) Power Module - 25-PM1-B8P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details