EFSC110GFI -- EXPLOSIONPROOF PIN AND SLEEVE RECEPTACLE WITH CIRCUIT BREAKER
Appleton ElectricExplosionproof Pin and Sleeve Receptacle with Circuit BreakerEFSC110GFI
Description
1 INCH HUB SIZE
MALLEABLEIRON ENCLOSURE MATERIAL
UL 943/1203 APPROVAL
CLASS I DIV 1 AND 2 GROUP B, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/7B/7C/7D/9E/9F/
9G ENCLOSURE
EXPLOSIONPROOF, DUST IGNITIONPROOF
U-LINE[R] BRAND
TYPE FEED THROUGH
NUMBER OF GANG 1
APPLICATION LIGHTING SYSTEM, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP, PORTABLE/STATIONARY EQUIPMENT
EFSC MODEL
Appleton Electric
Done
Datasheet
Description
1 INCH HUB SIZE
MALLEABLEIRON ENCLOSURE MATERIAL
UL 943/1203 APPROVAL
CLASS I DIV 1 AND 2 GROUP B, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/7B/7C/7D/9E/9F/
9G ENCLOSURE
EXPLOSIONPROOF, DUST IGNITIONPROOF
U-LINE[R] BRAND
TYPE FEED THROUGH
NUMBER OF GANG 1
APPLICATION LIGHTING SYSTEM, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP, PORTABLE/STATIONARY EQUIPMENT
EFSC MODEL
Explosionproof Pin and Sleeve Receptacle with Circuit Breaker
EFSC110GFI
Explosionproof Pin and Sleeve Receptacle with Circuit Breaker
EFSC110GFI
1 INCH HUB SIZE
MALLEABLEIRON ENCLOSURE MATERIAL
UL 943/1203 APPROVAL
CLASS I DIV 1 AND 2 GROUP B, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/7B/7C/7D/9E/9F/
9G ENCLOSURE
EXPLOSIONPROOF, DUST IGNITIONPROOF
U-LINE[R] BRAND
TYPE FEED THROUGH
NUMBER OF GANG 1
APPLICATION LIGHTING SYSTEM, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP, PORTABLE/STATIONARY EQUIPMENT
EFSC MODEL
1 INCH HUB SIZE
MALLEABLEIRON ENCLOSURE MATERIAL
UL 943/1203 APPROVAL
CLASS I DIV 1 AND 2 GROUP B, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/7B/7C/7D/9E/9F/9G ENCLOSURE
EXPLOSIONPROOF, DUST IGNITIONPROOF
U-LINE[R] BRAND
TYPE FEED THROUGH
NUMBER OF GANG 1
APPLICATION LIGHTING SYSTEM, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP, PORTABLE/STATIONARY EQUIPMENT
EFSC MODEL
Supplier's Site
Datasheet
Technical Specifications
Appleton Electric
Product Category
Power Connectors
Product Number
EFSC110GFI
Product Name
Explosionproof Pin and Sleeve Receptacle with Circuit Breaker