Appleton Electric Explosionproof Pin and Sleeve Receptacle Assembly CPE12375

Description
DEAD END TYPE 3/4 INCH HUB SIZE 2 WIRE(S) UL1010, CSA C22.2 APPROVAL 120 TO 240 VAC, 24 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE 20 AMPERE CURRENT RATING 1 HP POWER RATING 3 POLE(S) SINGLE GANG BOX TYPE CPP MATING PLUG APPLICATION LIGHTINGSYSTEM, CONVEYOR, HEATER, MOTOR-GENERATORSET, AIRCONDITIONER, COMPRESSOR, PUMP
Datasheet
Description
DEAD END TYPE 3/4 INCH HUB SIZE 2 WIRE(S) UL1010, CSA C22.2 APPROVAL 120 TO 240 VAC, 24 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE 20 AMPERE CURRENT RATING 1 HP POWER RATING 3 POLE(S) SINGLE GANG BOX TYPE CPP MATING PLUG APPLICATION LIGHTINGSYSTEM, CONVEYOR, HEATER, MOTOR-GENERATORSET, AIRCONDITIONER, COMPRESSOR, PUMP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pin and Sleeve Receptacle Assembly - CPE12375 - Appleton Electric
Rosemont, IL, USA
Explosionproof Pin and Sleeve Receptacle Assembly
CPE12375
Explosionproof Pin and Sleeve Receptacle Assembly CPE12375
DEAD END TYPE 3/4 INCH HUB SIZE 2 WIRE(S) UL1010, CSA C22.2 APPROVAL 120 TO 240 VAC, 24 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE 20 AMPERE CURRENT RATING 1 HP POWER RATING 3 POLE(S) SINGLE GANG BOX TYPE CPP MATING PLUG APPLICATION LIGHTINGSYSTEM, CONVEYOR, HEATER, MOTOR-GENERATORSET, AIRCONDITIONER, COMPRESSOR, PUMP
  • DEAD END TYPE
  • 3/4 INCH HUB SIZE
  • 2 WIRE(S)
  • UL1010, CSA C22.2 APPROVAL
  • 120 TO 240 VAC, 24 VDC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE
  • 20 AMPERE CURRENT RATING
  • 1 HP POWER RATING
  • 3 POLE(S)
  • SINGLE GANG BOX TYPE
  • CPP MATING PLUG
  • APPLICATION LIGHTINGSYSTEM, CONVEYOR, HEATER, MOTOR-GENERATORSET, AIRCONDITIONER, COMPRESSOR, PUMP
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number CPE12375
Product Name Explosionproof Pin and Sleeve Receptacle Assembly
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 1-846977-3 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Voltage Rating 25000 volts
View Details
PowerFlex 520 0.4kW (0.5Hp) Power Module - 25-PM1-V2P5 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Value Line Connector - M12S5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
NEMA 6-20 Flanged Outlet - 88030030 - Interpower
Specs
Power Type AC Power Connector
Configuration NEMA; Other; NEMA 6-20
Standards / Certifications UL; WD 6
View Details