Appleton Electric Explosionproof Pin and Sleeve Receptacle Assembly CPS152112

Description
FEED THROUGH TYPE 1/2 INCH HUB SIZE 2 WIRE(S) UL 1010/894 APPROVAL 125 TO 250 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE 20 AMPERE CURRENT RATING 1 HP AT 18 VDC POWER RATING 3 POLE(S) TWO GANG BOX TYPE CPS MATING PLUG CONTENDER[R] BRAND APPLICATION LIGHTINGSYSTEM, CONVEYOR, HEATER, MOTOR-GENERATORSET, AIRCONDITIONER, COMPRESSOR, PUMP
Datasheet
Description
FEED THROUGH TYPE 1/2 INCH HUB SIZE 2 WIRE(S) UL 1010/894 APPROVAL 125 TO 250 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE 20 AMPERE CURRENT RATING 1 HP AT 18 VDC POWER RATING 3 POLE(S) TWO GANG BOX TYPE CPS MATING PLUG CONTENDER[R] BRAND APPLICATION LIGHTINGSYSTEM, CONVEYOR, HEATER, MOTOR-GENERATORSET, AIRCONDITIONER, COMPRESSOR, PUMP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pin and Sleeve Receptacle Assembly - CPS152112 - Appleton Electric
Rosemont, IL, USA
Explosionproof Pin and Sleeve Receptacle Assembly
CPS152112
Explosionproof Pin and Sleeve Receptacle Assembly CPS152112
FEED THROUGH TYPE 1/2 INCH HUB SIZE 2 WIRE(S) UL 1010/894 APPROVAL 125 TO 250 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE 20 AMPERE CURRENT RATING 1 HP AT 18 VDC POWER RATING 3 POLE(S) TWO GANG BOX TYPE CPS MATING PLUG CONTENDER[R] BRAND APPLICATION LIGHTINGSYSTEM, CONVEYOR, HEATER, MOTOR-GENERATORSET, AIRCONDITIONER, COMPRESSOR, PUMP
  • FEED THROUGH TYPE
  • 1/2 INCH HUB SIZE
  • 2 WIRE(S)
  • UL 1010/894 APPROVAL
  • 125 TO 250 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D ENCLOSURE
  • 20 AMPERE CURRENT RATING
  • 1 HP AT 18 VDC POWER RATING
  • 3 POLE(S)
  • TWO GANG BOX TYPE
  • CPS MATING PLUG
  • CONTENDER[R] BRAND
  • APPLICATION LIGHTINGSYSTEM, CONVEYOR, HEATER, MOTOR-GENERATORSET, AIRCONDITIONER, COMPRESSOR, PUMP
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number CPS152112
Product Name Explosionproof Pin and Sleeve Receptacle Assembly
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A2MN2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
5.4 Amp USB Charger Type A & Type C, 27W Duplex Tamper Resistant Outlet - R1820D54AC - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Residential
View Details
CPSC/CPH receptacle - flameproof ex d interlocked receptacles socket outlets and plugs - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details