Appleton Electric Explosionproof Pin and Sleeve Receptacle with Circuit Breaker EBR3034FB20

Description
9.06 INCH W X 13.95 INCH D X 17.3 INCH H SIZE (1) 3/4 INCH, (1) 1 1/2 INCH (TOP) (1) 3/4 INCH, (2) 1 1/2 INCH (BOTTOM) HUB SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 5 HUB(S) CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/7C/7D/9F/9G ENCLOSURE EXPLOSION PROOF, DUST IGNITION PROOF BAKED EPOXY CLAD ENCLOSURE FINISH (2) TOP, (3) BOTTOM HUB LOCATION FDB BREAKER TYPE EXTRA POLE, SHELL GROUNDING STYLE 3 BREAKER POLE(S) 600 VAC BREAKER VOLTAGE RATING 20 AMPERE BREAKER CURRENT RATING ACP3034BC, CPH3034B MATING PLUG 30 AMPERE RECEPTACLE CURRENT RATING 4 POLE 3 WIRE RECEPTACLE CONFIGURATION APPLETON[R] BRAND EBR MODEL
Datasheet
Description
9.06 INCH W X 13.95 INCH D X 17.3 INCH H SIZE (1) 3/4 INCH, (1) 1 1/2 INCH (TOP) (1) 3/4 INCH, (2) 1 1/2 INCH (BOTTOM) HUB SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 5 HUB(S) CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/7C/7D/9F/9G ENCLOSURE EXPLOSION PROOF, DUST IGNITION PROOF BAKED EPOXY CLAD ENCLOSURE FINISH (2) TOP, (3) BOTTOM HUB LOCATION FDB BREAKER TYPE EXTRA POLE, SHELL GROUNDING STYLE 3 BREAKER POLE(S) 600 VAC BREAKER VOLTAGE RATING 20 AMPERE BREAKER CURRENT RATING ACP3034BC, CPH3034B MATING PLUG 30 AMPERE RECEPTACLE CURRENT RATING 4 POLE 3 WIRE RECEPTACLE CONFIGURATION APPLETON[R] BRAND EBR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pin and Sleeve Receptacle with Circuit Breaker - EBR3034FB20 - Appleton Electric
Rosemont, IL, USA
Explosionproof Pin and Sleeve Receptacle with Circuit Breaker
EBR3034FB20
Explosionproof Pin and Sleeve Receptacle with Circuit Breaker EBR3034FB20
9.06 INCH W X 13.95 INCH D X 17.3 INCH H SIZE (1) 3/4 INCH, (1) 1 1/2 INCH (TOP) (1) 3/4 INCH, (2) 1 1/2 INCH (BOTTOM) HUB SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 5 HUB(S) CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/7C/7D/9F/9G ENCLOSURE EXPLOSION PROOF, DUST IGNITION PROOF BAKED EPOXY CLAD ENCLOSURE FINISH (2) TOP, (3) BOTTOM HUB LOCATION FDB BREAKER TYPE EXTRA POLE, SHELL GROUNDING STYLE 3 BREAKER POLE(S) 600 VAC BREAKER VOLTAGE RATING 20 AMPERE BREAKER CURRENT RATING ACP3034BC, CPH3034B MATING PLUG 30 AMPERE RECEPTACLE CURRENT RATING 4 POLE 3 WIRE RECEPTACLE CONFIGURATION APPLETON[R] BRAND EBR MODEL
  • 9.06 INCH W X 13.95 INCH D X 17.3 INCH H SIZE
  • (1) 3/4 INCH, (1) 1 1/2 INCH (TOP)
  • (1) 3/4 INCH, (2) 1 1/2 INCH (BOTTOM) HUB SIZE
  • COPPER FREE ALUMINUM ENCLOSURE MATERIAL
  • 5 HUB(S)
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/7C/7D/9F/9G ENCLOSURE
  • EXPLOSION PROOF, DUST IGNITION PROOF
  • BAKED EPOXY CLAD ENCLOSURE FINISH
  • (2) TOP, (3) BOTTOM HUB LOCATION
  • FDB BREAKER TYPE
  • EXTRA POLE, SHELL GROUNDING STYLE
  • 3 BREAKER POLE(S)
  • 600 VAC BREAKER VOLTAGE RATING
  • 20 AMPERE BREAKER CURRENT RATING
  • ACP3034BC, CPH3034B MATING PLUG
  • 30 AMPERE RECEPTACLE CURRENT RATING
  • 4 POLE 3 WIRE RECEPTACLE CONFIGURATION
  • APPLETON[R] BRAND
  • EBR MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number EBR3034FB20
Product Name Explosionproof Pin and Sleeve Receptacle with Circuit Breaker
Device Type Receptacle
Configuration NEMA
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

NEMA L5-20 Panel/Wall Mount Single Receptacle - 88030300 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA L5-20
View Details
DC POWER JACK PIN F1.3MM - 80204-011AL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Solar Connectors - 1-2270392-0 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
IP67 Watertight Angled Receptacle - F53.56A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details