Appleton Electric Datasheets for NEMA and IP Enclosures
NEMA and IP enclosures are designed to house electrical components, protect personnel from accidental injury, and prevent the ingress of environmental contaminants such as dust and water. NEMA enclosures are rated by the National Electrical Manufacturers Association (NEMA) and designed for hazardous or non-hazardous locations and indoor or outdoor use. Ingress protection (IP) enclosures provide protection against foreign objects and moisture.
NEMA and IP Enclosures: Learn more
| Product Name | Notes |
|---|---|
| 1 POLE CONTACT CONFIGURATION 120/277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA... | |
| 1-POLE CONTACT CONFIGURATION UL 894/1203 APPROVAL 120 TO 277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F... | |
| 10.63 INCH W X 5.25 INCH D X 10.63 INCH H SIZE AGUB SERIES INSTRUMENT AND METER ENCLOSURE USED ON 3 INCH HUB SIZE UL 886, CSA C22.2 APPROVAL CLASS... | |
| 11-3/4 INCH D X 13-5/8 INCH H SIZE 4 INCH HUB SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV... | |
| 12.13 INCH W X 8 INCH D X 12.13 INCH H SIZE AGUB SERIES INSTRUMENT AND METER ENCLOSURE USED ON 4 INCH HUB SIZE UL 886, CSA C22.2 APPROVAL CLASS... | |
| 12.25 INCH L X 12.25 INCH W X 8.25 INCH D OVERALL SIZE 8 INCH L X 8 INCH W X 5.75 INCH D INNER SIZE 2 INCH HUB SIZE... | |
| 12.5 INCH L X 10.4 INCH W X 6.5 INCH D OVERALL SIZE 8 INCH L X 6 INCH W X 3.75 INCH D INNER SIZE 2 INCH HUB SIZE... | |
| 13.5 INCH L X 8.94 INCH W X 6.13 INCH D OVERALL SIZE 9.5 INCH L X 5.06 INCH W X 3.5 INCH D INNER SIZE 1.5 INCH HUB SIZE... | |
| 14.06 INCH L X 14.06 INCH W X 8.63 INCH D OVERALL SIZE 12 INCH L X 12 INCH W X 8 INCH D INNER SIZE 2 INCH HUB SIZE... | |
| 14.38 INCH L X 17.38 INCH W X 11.5 INCH D OVERALL SIZE 12.25 INCH L X 12.25 INCH W X 7.75 INCH D INNER SIZE 3.5 INCH HUB SIZE... | |
| 14.5 INCH L X 12.5 INCH W X 8.5 INCH D OVERALL SIZE 10 INCH L X 8 INCH W X 5.75 INCH D INNER SIZE 2 INCH HUB SIZE... | |
| 14.81 INCH L X 14.81 INCH W X 9.13 INCH D OVERALL SIZE 10.25 INCH L X 10.25 INCH W X 5.75 INCH D INNER SIZE 2 INCH HUB SIZE... | |
| 15-3/4 INCH D X 13-5/8 INCH H SIZE 4 INCH HUB SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV... | |
| 15.25 INCH L X 10.63 INCH W X 6.75 INCH D OVERALL SIZE 10.75 INCH L X 6.13 INCH W X 3.81 INCH D INNER SIZE 1.5 INCH HUB SIZE... | |
| 15.5 INCH L X 13.88 INCH W X 8.69 INCH D OVERALL SIZE 11.13 INCH L X 9.38 INCH W X 4.81 INCH D INNER SIZE 2 INCH HUB SIZE... | |
| 15.88 INCH L X 12.25 INCH W X 10 INCH D OVERALL SIZE 11 INCH L X 7.38 INCH W X 5.88 INCH D INNER SIZE 2 INCH HUB SIZE... | |
| 16.63 INCH L X 10.63 INCH W X 6.38 INCH D OVERALL SIZE 12.13 INCH L X 6.13 INCH W X 4.06 INCH D INNER SIZE 2 INCH HUB SIZE... | |
| 17.38 INCH L X 17.38 INCH W X 9.25 INCH D OVERALL SIZE 12.25 INCH L X 12.25 INCH W X 5.75 INCH D INNER SIZE 3 INCH HUB SIZE... | |
| 17.44 INCH L X 12.5 INCH W X 10.38 INCH D OVERALL SIZE 13.06 INCH L X 8 INCH W X 3.5 INCH D INNER SIZE 2 INCH HUB SIZE... | |
| 18.5 INCH L X 14.5 INCH W X 8.44 INCH D OVERALL SIZE 14 INCH L X 10 INCH W X 5.88 INCH D INNER SIZE 2 INCH HUB SIZE... | |
| 18.5 INCH L X 14.5 INCH W X 9.63 INCH D OVERALL SIZE 14 INCH L X 10 INCH W X 7.75 INCH D INNER SIZE 4 INCH HUB SIZE... | |
| 19.38 INCH L X 19.38 INCH W X 11.56 INCH D OVERALL SIZE 14.75 INCH L X 14.75 INCH W X 7.75 INCH D INNER SIZE 3 INCH HUB SIZE... | |
| 19.38 INCH L X 19.38 INCH W X 9.56 INCH D OVERALL SIZE 14.75 INCH L X 14.75 INCH W X 5.75 INCH D INNER SIZE 3.5 INCH HUB SIZE... | |
| 1NO-1NC, UNIVERSAL CONTACT CONFIGURATION CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/12, IP66 ENCLOSURE START LEGEND... | |
| 2-POLE CONTACT CONFIGURATION UL 894/1203 APPROVAL 120 TO 277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F... | |
| 20.44 INCH L X 14.25 INCH W X 8.5 INCH D OVERALL SIZE 15.56 INCH L X 9.5 INCH W X 4.75 INCH D INNER SIZE 2 INCH HUB SIZE... | |
| 20.5 INCH L X 11 INCH W X 6.88 INCH D OVERALL SIZE 16 INCH L X 6.5 INCH W X 4.13 INCH D INNER SIZE 1.5 INCH HUB SIZE... | |
| 21 INCH L X 21 INCH W X 12.39 INCH D OVERALL SIZE 16.5 INCH L X 16.5 INCH W X 8.38 INCH D INNER SIZE 4 INCH HUB SIZE... | |
| 21 INCH L X 21 INCH W X 9.81 INCH D OVERALL SIZE 16.5 INCH L X 16.5 INCH W X 5.75 INCH D INNER SIZE 3-1/2 INCH HUB SIZE... | |
| 23 INCH L X 17 INCH W X 11.13 INCH D OVERALL SIZE 18.25 INCH L X 12.25 INCH W X 8.75 INCH D INNER SIZE 4 INCH HUB SIZE... | |
| 23 INCH L X 17 INCH W X 9.13 INCH D OVERALL SIZE 18.25 INCH L X 12.25 INCH W X 5.75 INCH D INNER SIZE 4 INCH HUB SIZE... | |
| 23.38 INCH L X 21.38 INCH W X 15.06 INCH D OVERALL SIZE 18.25 INCH L X 16.25 INCH W X 11.88 INCH D INNER SIZE 4 INCH HUB SIZE... | |
| 23.38 INCH L X 23.38 INCH W X 11.94 INCH D OVERALL SIZE 18.25 INCH L X 18.25 INCH W X 7.75 INCH D INNER SIZE 4 INCH HUB SIZE... | |
| 23.38 INCH L X 23.38 INCH W X 9.94 INCH D OVERALL SIZE 18.25 INCH L X 18.25 INCH W X 5.75 INCH D INNER SIZE 3-1/2 INCH HUB SIZE... | |
| 25.13 INCH L X 16.38 INCH W X 7.5 INCH D OVERALL SIZE 20 INCH L X 11.38 INCH W X 4.88 INCH D INNER SIZE 3 INCH HUB SIZE... | |
| 27.19 INCH L X 27.19 INCH W X 1.75 INCH D OVERALL SIZE 24 INCH L X 24 INCH W X 12 INCH D INNER SIZE 2 INCH HUB SIZE... | |
| 27.31 INCH L X 21.5 INCH W X 9.06 INCH D OVERALL SIZE 22.5 INCH L X 16.44 INCH W X 5.75 INCH D INNER SIZE 3 INCH HUB SIZE... | |
| 28 INCH L X 21 INCH W X 12.13 INCH D OVERALL SIZE 24.25 INCH L X 16.25 INCH W X 8.25 INCH D INNER SIZE 4 INCH HUB SIZE... | |
| 28.75 INCH L X 16.75 INCH W X 11.13 INCH D OVERALL SIZE 24 INCH L X 12 INCH W X 7.75 INCH D INNER SIZE 4 INCH HUB SIZE... | |
| 29 INCH L X 19.63 INCH W X 12 INCH D OVERALL SIZE 34.25 INCH L X 14.88 INCH W X 8 INCH D INNER SIZE 4 INCH HUB SIZE... | |
| 29.38 INCH L X 15.75 INCH W X 10.19 INCH D OVERALL SIZE 24.38 INCH L X 10.75 INCH W X 6 INCH D INNER SIZE 3 INCH HUB SIZE... | |
| 29.38 INCH L X 29.38 INCH W X 12.31 INCH D OVERALL SIZE 24.5 INCH L X 24.5 INCH W X 7.75 INCH D INNER SIZE 4 INCH HUB SIZE... | |
| 29.38 INCH L X 29.38 INCH W X 14.31 INCH D OVERALL SIZE 24.5 INCH L X 24.5 INCH W X 9.75 INCH D INNER SIZE 4 INCH HUB SIZE... | |
| 2NO-2NC CONTACT CONFIGURATION CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/12, IP66 ENCLOSURE ON-OFF LEGEND 4... | |
| 3 WAY CONTACT CONFIGURATION 120/277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA... | |
| 3-WAY CONTACT CONFIGURATION UL 894/1203 APPROVAL 120 TO 277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F... | |
| 30 INCH L X 23.94 INCH W X 12.18 INCH D OVERALL SIZE 24.19 INCH L X 18.25 INCH W X 7.75 INCH D INNER SIZE 4 INCH HUB SIZE... | |
| 30 INCH L X 23.94 INCH W X 14.18 INCH D OVERALL SIZE 24.19 INCH L X 18.25 INCH W X 9.75 INCH D INNER SIZE 4 INCH HUB SIZE... | |
| 32.75 INCH L X 20.75 INCH W X 8.63 INCH D OVERALL SIZE 28.25 INCH L X 16.25 INCH W X 5.75 INCH D INNER SIZE 3 INCH HUB SIZE... | |
| 34.63 INCH L X 22.63 INCH W X 12.13 INCH D OVERALL SIZE 30.25 INCH L X 18.25 INCH W X 7.75 INCH D INNER SIZE 4 INCH HUB SIZE... | |
| 35 INCH L X 16.38 INCH W X 10.25 INCH D OVERALL SIZE 29.88 INCH L X 11.25 INCH W X 6.19 INCH D INNER SIZE 3 INCH HUB SIZE... | |
| 35 INCH L X 29 INCH W X 13 INCH D OVERALL SIZE 30 INCH L X 24 INCH W X 8 INCH D INNER SIZE 4 INCH HUB SIZE... | |
| 36 INCH L X 24 INCH W X 18 INCH D INNER SIZE 2 INCH HUB SIZE UL 886 APPROVAL SURFACE MOUNTING CLASS II DIVISION 1 AND 2 GROUP E... | |
| 4 INCH HUB SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS... | |
| 4 WAY CONTACT CONFIGURATION 120/277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA... | |
| 4.25 INCH W X 3.25 INCH D X 4.25 INCH H SIZE AGUB SERIES INSTRUMENT AND METER ENCLOSURE USED ON 3/4 INCH HUB SIZE UL 886, CSA C22.2 APPROVAL CLASS... | |
| 40.75 INCH L X 16.75 INCH W X 11.88 INCH D OVERALL SIZE 36 INCH L X 12 INCH W X 7.75 INCH D INNER SIZE 4 INCH HUB SIZE... | |
| 41.75 INCH L X 23.5 INCH W X 12.31 INCH D OVERALL SIZE 36.5 INCH L X 18.25 INCH W X 7.75 INCH D INNER SIZE 4 INCH HUB SIZE... | |
| 41.75 INCH L X 23.5 INCH W X 14.31 INCH D OVERALL SIZE 36.5 INCH L X 18.25 INCH W X 9.75 INCH D INNER SIZE 4 INCH HUB SIZE... | |
| 42.5 INCH L X 18 INCH W X 10.44 INCH D OVERALL SIZE 37.88 INCH L X 13.63 INCH W X 6.13 INCH D INNER SIZE 3.5 INCH HUB SIZE... | |
| 43 INCH L X 21.25 INCH W X 12.06 INCH D OVERALL SIZE 37.25 INCH L X 15.63 INCH W X 7.44 INCH D INNER SIZE 4 INCH HUB SIZE... | |
| 43 INCH L X 30.75 INCH W X 13.06 INCH D OVERALL SIZE 36.25 INCH L X 24.25 INCH W X 7.75 INCH D INNER SIZE 4 INCH HUB SIZE... | |
| 43 INCH L X 30.75 INCH W X 13.06 INCH D OVERALL SIZE 36.25 INCH L X 24.25 INCH W X 9.75 INCH D INNER SIZE 4 INCH HUB SIZE... | |
| 44 INCH L X 36 INCH W X 13.75 INCH D OVERALL SIZE 38 INCH L X 30 INCH W X 7.75 INCH D INNER SIZE 4 INCH HUB SIZE... | |
| 44 INCH L X 36 INCH W X 20.06 INCH D OVERALL SIZE 38 INCH L X 30 INCH W X 7.75 INCH D INNER SIZE 4 INCH HUB SIZE... | |
| 47.88 INCH L X 23.88 INCH W X 11.88 INCH D OVERALL SIZE 42.25 INCH L X 18.63 INCH W X 7 INCH D INNER SIZE 4 INCH HUB SIZE... | |
| 5-3/16 INCH D X 5-5/16 INCH H SIZE 3/4 INCH HUB SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV... | |
| 5.38 INCH W X 5 INCH D X 5.38 INCH H SIZE AGUB SERIES INSTRUMENT AND METER ENCLOSURE USED ON 3/4 INCH HUB SIZE UL 886, CSA C22.2 APPROVAL CLASS... | |
| 6-1/2 INCH D X 7 INCH H SIZE 2 INCH HUB SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV... | |
| 6-5/8 INCH D X 10 INCH H SIZE 2 INCH HUB SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV... | |
| 6-7/16 INCH D X 11-9/16 INCH H SIZE 2 INCH HUB SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV... | |
| 6.13 INCH W X 4.25 INCH D X 6.13 INCH H SIZE AGUB SERIES INSTRUMENT AND METER ENCLOSURE USED ON 2 INCH HUB SIZE UL 886, CSA C22.2 APPROVAL CLASS... | |
| 65 INCH L X 25 INCH W X 12.75 INCH D OVERALL SIZE 60 INCH L X 20 INCH W X 6.88 INCH D INNER SIZE 4 INCH HUB SIZE... | |
| 8-3/4 INCH D X 12 INCH H SIZE 4 INCH HUB SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV... | |
| 8-7/16 INCH D X 10-1/4 INCH H SIZE 2 INCH HUB SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV... | |
| 9-3/8 INCH D X 11-5/8 INCH H SIZE 4 INCH HUB SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV... | |
| 9.13 INCH L X 7.13 INCH W X 6.13 INCH D OVERALL SIZE 6 INCH L X 4 INCH W X 3.75 INCH D INNER SIZE 1-1/2 INCH HUB SIZE... | |
| 9.13 INCH W X 4.38 INCH D X 8.13 INCH H SIZE AGUB SERIES INSTRUMENT AND METER ENCLOSURE USED ON 2 INCH HUB SIZE UL 886, CSA C22.2 APPROVAL CLASS... | |
| 9.25 INCH W X 6 INCH D X 7.5 INCH H SIZE AGUB SERIES INSTRUMENT AND METER ENCLOSURE USED ON 2 INCH HUB SIZE UL 886, CSA C22.2 APPROVAL CLASS... | |
| 9.33 INCH L X 9.63 INCH W X 6.25 INCH D OVERALL SIZE 6 INCH L X 6 INCH W X 4 INCH D INNER SIZE 2 INCH HUB SIZE... | |
| 9.81 INCH L X 9.81 INCH W X 6.47 INCH D OVERALL SIZE 8 INCH L X 8 INCH W X 6 INCH D INNER SIZE 3/4 INCH HUB SIZE... | |
| COPPER FREE ALUMINUM MATERIAL 12.25 INCH W X 10 INCH D X 15.88 INCH H SIZE ACSEW SERIES CAST CONTROL CENTER USED ON 2 INCH HUB SIZE UL 886, CSA... | |
| COPPER FREE ALUMINUM MATERIAL 13.88 INCH W X 8.69 INCH D X 15.5 INCH H SIZE ACSEW SERIES CAST CONTROL CENTER USED ON 2 INCH HUB SIZE UL 886, CSA... | |
| COPPER FREE ALUMINUM MATERIAL 14.5 INCH W X 8.44 INCH D X 18.5 INCH H SIZE ACSEW SERIES CAST CONTROL CENTER USED ON 2 INCH HUB SIZE UL 886, CSA... | |
| COPPER FREE ALUMINUM MATERIAL 21 INCH W X 9.81 INCH D X 21 INCH H SIZE ACSEW SERIES CAST CONTROL CENTER USED ON 3.5 INCH HUB SIZE UL 886, CSA... | |
| COPPER FREE ALUMINUM MATERIAL 21.38 INCH W X 15.06 INCH D X 23.38 INCH H SIZE ACSEW SERIES CAST CONTROL CENTER USED ON 4 INCH HUB SIZE UL 886, CSA... | |
| COPPER FREE ALUMINUM MATERIAL 23.38 INCH W X 11.94 INCH D X 23.38 INCH H SIZE ACSEW SERIES CAST CONTROL CENTER USED ON 4 INCH HUB SIZE UL 886, CSA... | |
| COPPER FREE ALUMINUM MATERIAL 23.38 INCH W X 9.94 INCH D X 23.38 INCH H SIZE ACSEW SERIES CAST CONTROL CENTER USED ON 4 INCH HUB SIZE UL 886, CSA... | |
| COPPER FREE ALUMINUM MATERIAL 23.94 INCH W X 14.18 INCH D X 30 INCH H SIZE ACSEW SERIES CAST CONTROL CENTER USED ON 4 INCH HUB SIZE UL 886, CSA... | |
| DEAD END TYPE 1 POLE CONTACT CONFIGURATION 1 INCH HUB SIZE HIGH STRENGTH COPPER FREE ALUMINUM ENCLOSURE MATERIAL 120 TO 277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2... | |
| DEAD END TYPE 1 POLE CONTACT CONFIGURATION 1 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED ASTM A47-77 MALLEABLE IRON ENCLOSURE MATERIAL 120 TO 277 VAC VOLTAGE RATING CLASS... | |
| DEAD END TYPE 1 POLE CONTACT CONFIGURATION 1/2 INCH HUB SIZE HIGH STRENGTH COPPER FREE ALUMINUM ENCLOSURE MATERIAL 120 TO 277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2... | |
| DEAD END TYPE 1 POLE CONTACT CONFIGURATION 1/2 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED ASTM A47-77 MALLEABLE IRON ENCLOSURE MATERIAL 120 TO 277 VAC VOLTAGE RATING CLASS... | |
| DEAD END TYPE 1 POLE CONTACT CONFIGURATION 3/4 INCH HUB SIZE HIGH STRENGTH COPPER FREE ALUMINUM ENCLOSURE MATERIAL 120 TO 277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2... | |
| DEAD END TYPE 1 POLE CONTACT CONFIGURATION 3/4 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED ASTM A47-77 MALLEABLE IRON ENCLOSURE MATERIAL 120 TO 277 VAC VOLTAGE RATING CLASS... | |
| DEAD END TYPE 1-POLE CONTACT CONFIGURATION 1 INCH HUB SIZE ASTM A47-77 ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL UL 894/1203 APPROVAL 120 TO 277 VAC VOLTAGE... | |
| DEAD END TYPE 1-POLE CONTACT CONFIGURATION 1/2 INCH HUB SIZE ASTM A47-77 ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL UL 894/1203 APPROVAL 120 TO 277 VAC VOLTAGE... | |
| DEAD END TYPE 1-POLE CONTACT CONFIGURATION 3/4 INCH HUB SIZE ASTM A47-77 ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL UL 894/1203 APPROVAL 120 TO 277 VAC VOLTAGE... | |
| DEAD END TYPE 1-POLE CONTACT CONFIGURATION 3/4 INCH HUB SIZE HIGH STRENGTH COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL 894/1203 APPROVAL 120 TO 277 VAC VOLTAGE RATING CLASS I DIV 1... | |
| DEAD END TYPE 1NO-1NC CONTACT CONFIGURATION 1 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON BODY, EPOXY POWDER COATED DIE CAST ALUMINUM COVER ENCLOSURE MATERIAL 600 VAC... | |
| DEAD END TYPE 1NO-1NC CONTACT CONFIGURATION 1/2 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON BODY, EPOXY POWDER COATED DIE CAST ALUMINUM COVER ENCLOSURE MATERIAL 600 VAC... | |
| DEAD END TYPE 1NO-1NC CONTACT CONFIGURATION 3/4 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON BODY, EPOXY POWDER COATED DIE CAST ALUMINUM COVER ENCLOSURE MATERIAL 600 VAC... | |
| DEAD END TYPE 1NO-1NC, MAINTAINED, UNIVERSAL CONTACT CONFIGURATION (1) 1 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED ASTM A47-77 MALLEABLE IRON ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS... | |
| DEAD END TYPE 1NO-1NC, MAINTAINED, UNIVERSAL CONTACT CONFIGURATION (1) 1/2 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL UL 508/698/1203 APPROVAL 600 VAC VOLTAGE RATING... | |
| DEAD END TYPE 1NO-1NC, MAINTAINED, UNIVERSAL CONTACT CONFIGURATION (1) 3/4 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL UL 508/698/1203 APPROVAL 600 VAC VOLTAGE RATING... | |
| DEAD END TYPE 1NO-1NC, MOMENTARY, UNIVERSAL CONTACT CONFIGURATION (1) 1/2 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL UL 508/698/1203 APPROVAL 600 VAC VOLTAGE RATING... | |
| DEAD END TYPE 1NO-1NC, MOMENTARY, UNIVERSAL CONTACT CONFIGURATION (1) 3/4 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL UL 508/698/1203 APPROVAL 600 VAC VOLTAGE RATING... | |
| DEAD END TYPE 1NO-1NC, UNIVERSAL CONTACT CONFIGURATION (1) 1 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED ALUMINUM ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 GROUP... | |
| DEAD END TYPE 1NO-1NC, UNIVERSAL CONTACT CONFIGURATION (1) 1 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1... | |
| DEAD END TYPE 1NO-1NC, UNIVERSAL CONTACT CONFIGURATION (1) 1/2 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED ALUMINUM ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 GROUP... | |
| DEAD END TYPE 1NO-1NC, UNIVERSAL CONTACT CONFIGURATION (1) 1/2 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1... | |
| DEAD END TYPE 1NO-1NC, UNIVERSAL CONTACT CONFIGURATION (1) 3/4 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED ALUMINUM ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 GROUP... | |
| DEAD END TYPE 1NO-1NC, UNIVERSAL CONTACT CONFIGURATION (1) 3/4 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL UL 508/698/1203 APPROVAL 600 VAC VOLTAGE RATING CLASS... | |
| DEAD END TYPE 1NO/1NC, UNIVERSAL CONTACT CONFIGURATION 1 INCH HUB SIZE ALUMINUM ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV... | |
| DEAD END TYPE 1NO/1NC, UNIVERSAL CONTACT CONFIGURATION 1 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND... | |
| DEAD END TYPE 1NO/1NC, UNIVERSAL CONTACT CONFIGURATION 1/2 INCH HUB SIZE ALUMINUM ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II... | |
| DEAD END TYPE 1NO/1NC, UNIVERSAL CONTACT CONFIGURATION 3/4 INCH HUB SIZE ALUMINUM ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II... | |
| DEAD END TYPE 2 POLE CONTACT CONFIGURATION 1 INCH HUB SIZE HIGH STRENGTH COPPER FREE ALUMINUM ENCLOSURE MATERIAL 120 TO 277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2... | |
| DEAD END TYPE 2 POLE CONTACT CONFIGURATION 1 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED ASTM A47-77 MALLEABLE IRON ENCLOSURE MATERIAL 120 TO 277 VAC VOLTAGE RATING CLASS... | |
| DEAD END TYPE 2 POLE CONTACT CONFIGURATION 1/2 INCH HUB SIZE HIGH STRENGTH COPPER FREE ALUMINUM ENCLOSURE MATERIAL 120 TO 277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2... | |
| DEAD END TYPE 2 POLE CONTACT CONFIGURATION 1/2 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED ASTM A47-77 MALLEABLE IRON ENCLOSURE MATERIAL 120 TO 277 VAC VOLTAGE RATING CLASS... | |
| DEAD END TYPE 2 POLE CONTACT CONFIGURATION 3/4 INCH HUB SIZE 120/277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV 1 AND 2... | |
| DEAD END TYPE 2 POLE CONTACT CONFIGURATION 3/4 INCH HUB SIZE HIGH STRENGTH COPPER FREE ALUMINUM ENCLOSURE MATERIAL 120 TO 277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2... | |
| DEAD END TYPE 2-POLE CONTACT CONFIGURATION 1 INCH HUB SIZE ASTM A47-77 ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL UL 894/1203 APPROVAL 120 TO 277 VAC VOLTAGE... | |
| DEAD END TYPE 2-POLE CONTACT CONFIGURATION 1/2 INCH HUB SIZE ASTM A47-77 ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL UL 894/1203 APPROVAL 120 TO 277 VAC VOLTAGE... | |
| DEAD END TYPE 2-POLE CONTACT CONFIGURATION 3/4 INCH HUB SIZE ASTM A47-77 ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL UL 894/1203 APPROVAL 120 TO 277 VAC VOLTAGE... | |
| DEAD END TYPE 2-POLE CONTACT CONFIGURATION 3/4 INCH HUB SIZE MALLEABLE IRON (BODY/COVER) ENCLOSURE MATERIAL UL 894/1203, UL (CANADA AND US), CSA C22.2 APPROVAL 120 TO 277 VAC VOLTAGE RATING... | |
| DEAD END TYPE 2NO-2NC CONTACT CONFIGURATION (1) 1 INCH HUB SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 GROUP C D, CLASS I DIV... | |
| DEAD END TYPE 2NO-2NC CONTACT CONFIGURATION (1) 1 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 GROUP... | |
| DEAD END TYPE 2NO-2NC CONTACT CONFIGURATION (1) 1/2 INCH HUB SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 GROUP C D, CLASS I DIV... | |
| DEAD END TYPE 2NO-2NC CONTACT CONFIGURATION (1) 1/2 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 GROUP... | |
| DEAD END TYPE 2NO-2NC CONTACT CONFIGURATION (1) 3/4 INCH HUB SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 GROUP C D, CLASS I DIV... | |
| DEAD END TYPE 2NO-2NC CONTACT CONFIGURATION (1) 3/4 INCH HUB SIZE MAINTAINED OPERATION TYPE ZINC ELECTROPLATED CHROMATE/EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL UL 508/698/1203 APPROVAL 600 VAC VOLTAGE RATING... | |
| DEAD END TYPE 2NO-2NC CONTACT CONFIGURATION (1) 3/4 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 GROUP... | |
| DEAD END TYPE 2NO-2NC CONTACT CONFIGURATION 1 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON BODY, EPOXY POWDER COATED DIE CAST ALUMINUM COVER ENCLOSURE MATERIAL 600 VAC... | |
| DEAD END TYPE 2NO-2NC CONTACT CONFIGURATION 1/2 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON BODY, EPOXY POWDER COATED DIE CAST ALUMINUM COVER ENCLOSURE MATERIAL 600 VAC... | |
| DEAD END TYPE 2NO-2NC CONTACT CONFIGURATION 3/4 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON BODY, EPOXY POWDER COATED DIE CAST ALUMINUM COVER ENCLOSURE MATERIAL 600 VAC... | |
| DEAD END TYPE 2NO-2NC, MAINTAINED, UNIVERSAL CONTACT CONFIGURATION (1) 3/4 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL UL 508/698/1203 APPROVAL 600 VAC VOLTAGE RATING... | |
| DEAD END TYPE 2NO-2NC, UNIVERSAL CONTACT CONFIGURATION (1) 1 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED ALUMINUM ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 GROUP... | |
| DEAD END TYPE 2NO-2NC, UNIVERSAL CONTACT CONFIGURATION (1) 1 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1... | |
| DEAD END TYPE 2NO-2NC, UNIVERSAL CONTACT CONFIGURATION (1) 1/2 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED ALUMINUM ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 GROUP... | |
| DEAD END TYPE 2NO-2NC, UNIVERSAL CONTACT CONFIGURATION (1) 1/2 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1... | |
| DEAD END TYPE 2NO-2NC, UNIVERSAL CONTACT CONFIGURATION (1) 3/4 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED ALUMINUM ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 GROUP... | |
| DEAD END TYPE 2NO-2NC, UNIVERSAL CONTACT CONFIGURATION (1) 3/4 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1... | |
| DEAD END TYPE 2NO-2NC, UNIVERSAL CONTACT CONFIGURATION (1) 3/4 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL UL 508/698/1203 APPROVAL 600 VAC VOLTAGE RATING CLASS... | |
| DEAD END TYPE 2NO-2NC, UNIVERSAL CONTACT CONFIGURATION (2) 1 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL UL 508/698/1203 APPROVAL 600 VAC VOLTAGE RATING CLASS... | |
| DEAD END TYPE 2NO-2NC, UNIVERSAL CONTACT CONFIGURATION 1/2 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED ASTM A47-77 MALLEABLE IRON ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV... | |
| DEAD END TYPE 2NO/2NC, UNIVERSAL CONTACT CONFIGURATION 1 INCH HUB SIZE ALUMINUM ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV... | |
| DEAD END TYPE 2NO/2NC, UNIVERSAL CONTACT CONFIGURATION 1 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND... | |
| DEAD END TYPE 2NO/2NC, UNIVERSAL CONTACT CONFIGURATION 3/4 INCH HUB SIZE ALUMINUM ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II... | |
| DEAD END TYPE 2NO/2NC, UNIVERSAL CONTACT CONFIGURATION 3/4 INCH HUB SIZE ALUMINUM ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV... | |
| DEAD END TYPE 2NO/2NC, UNIVERSAL CONTACT CONFIGURATION 3/4 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND... | |
| DEAD END TYPE 3 WAY CONTACT CONFIGURATION 1 INCH HUB SIZE HIGH STRENGTH COPPER FREE ALUMINUM ENCLOSURE MATERIAL 120 TO 277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2... | |
| DEAD END TYPE 3 WAY CONTACT CONFIGURATION 1 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED ASTM A47-77 MALLEABLE IRON ENCLOSURE MATERIAL 120 TO 277 VAC VOLTAGE RATING CLASS... | |
| DEAD END TYPE 3 WAY CONTACT CONFIGURATION 1/2 INCH HUB SIZE HIGH STRENGTH COPPER FREE ALUMINUM ENCLOSURE MATERIAL 120 TO 277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2... | |
| DEAD END TYPE 3 WAY CONTACT CONFIGURATION 1/2 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED ASTM A47-77 MALLEABLE IRON ENCLOSURE MATERIAL 120 TO 277 VAC VOLTAGE RATING CLASS... | |
| DEAD END TYPE 3 WAY CONTACT CONFIGURATION 3/4 INCH HUB SIZE HIGH STRENGTH COPPER FREE ALUMINUM ENCLOSURE MATERIAL 120 TO 277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2... | |
| DEAD END TYPE 3 WAY CONTACT CONFIGURATION 3/4 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED ASTM A47-77 MALLEABLE IRON ENCLOSURE MATERIAL 120 TO 277 VAC VOLTAGE RATING CLASS... | |
| DEAD END TYPE 3-WAY CONTACT CONFIGURATION 1 INCH HUB SIZE ASTM A47-77 ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL UL 894/1203 APPROVAL 120 TO 277 VAC VOLTAGE... | |
| DEAD END TYPE 3-WAY CONTACT CONFIGURATION 1/2 INCH HUB SIZE ASTM A47-77 ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL UL 894/1203 APPROVAL 120 TO 277 VAC VOLTAGE... | |
| DEAD END TYPE 3-WAY CONTACT CONFIGURATION 3/4 INCH HUB SIZE ASTM A47-77 ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL UL 894/1203 APPROVAL 120 TO 277 VAC VOLTAGE... | |
| DEAD END TYPE 3-WAY CONTACT CONFIGURATION 3/4 INCH HUB SIZE HIGH STRENGTH COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL 894/1203 APPROVAL 120 TO 277 VAC VOLTAGE RATING CLASS I DIV 1... | |
| DEAD END TYPE 4 WAY CONTACT CONFIGURATION 1 INCH HUB SIZE HIGH STRENGTH COPPER FREE ALUMINUM ENCLOSURE MATERIAL 120 TO 277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2... | |
| DEAD END TYPE 4 WAY CONTACT CONFIGURATION 1 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED ASTM A47-77 MALLEABLE IRON ENCLOSURE MATERIAL 120 TO 277 VAC VOLTAGE RATING CLASS... | |
| DEAD END TYPE 4 WAY CONTACT CONFIGURATION 1/2 INCH HUB SIZE HIGH STRENGTH COPPER FREE ALUMINUM ENCLOSURE MATERIAL 120 TO 277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2... | |
| DEAD END TYPE 4 WAY CONTACT CONFIGURATION 1/2 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED ASTM A47-77 MALLEABLE IRON ENCLOSURE MATERIAL 120 TO 277 VAC VOLTAGE RATING CLASS... | |
| DEAD END TYPE 4 WAY CONTACT CONFIGURATION 3/4 INCH HUB SIZE HIGH STRENGTH COPPER FREE ALUMINUM ENCLOSURE MATERIAL 120 TO 277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2... | |
| DEAD END TYPE 4 WAY CONTACT CONFIGURATION 3/4 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED ASTM A47-77 MALLEABLE IRON ENCLOSURE MATERIAL 120 TO 277 VAC VOLTAGE RATING CLASS... | |
| DEAD END TYPE 4-WAY CONTACT CONFIGURATION 1/2 INCH HUB SIZE ASTM A47-77 ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL UL 894/1203 APPROVAL 120 TO 277 VAC VOLTAGE... | |
| DEAD END TYPE 4-WAY CONTACT CONFIGURATION 3/4 INCH HUB SIZE ASTM A47-77 ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL UL 894/1203 APPROVAL 120 TO 277 VAC VOLTAGE... | |
| DEAD END TYPE 4NO-4NC CONTACT CONFIGURATION (1) 1 INCH HUB SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 GROUP C D, CLASS I DIV... | |
| DEAD END TYPE 4NO-4NC CONTACT CONFIGURATION (1) 1 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 GROUP... | |
| DEAD END TYPE 4NO-4NC CONTACT CONFIGURATION (1) 1/2 INCH HUB SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 GROUP C D, CLASS I DIV... | |
| DEAD END TYPE 4NO-4NC CONTACT CONFIGURATION (1) 1/2 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 GROUP... | |
| DEAD END TYPE 4NO-4NC CONTACT CONFIGURATION (1) 3/4 INCH HUB SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 GROUP C D, CLASS I DIV... | |
| DEAD END TYPE 4NO-4NC CONTACT CONFIGURATION (1) 3/4 INCH HUB SIZE MAINTAINED OPERATION TYPE ZINC ELECTROPLATED CHROMATE/EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL UL 508/698/1203 APPROVAL 600 VAC VOLTAGE RATING... | |
| DEAD END TYPE 4NO-4NC CONTACT CONFIGURATION (1) 3/4 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 GROUP... | |
| DEAD END TYPE 4NO-4NC, UNIVERSAL CONTACT CONFIGURATION (1) 1 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED ALUMINUM ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 GROUP... | |
| DEAD END TYPE 4NO-4NC, UNIVERSAL CONTACT CONFIGURATION (1) 1 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1... | |
| DEAD END TYPE 4NO-4NC, UNIVERSAL CONTACT CONFIGURATION (1) 3/4 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED ALUMINUM ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 GROUP... | |
| DEAD END TYPE 4NO-4NC, UNIVERSAL CONTACT CONFIGURATION (1) 3/4 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1... | |
| DEAD END TYPE 4NO/4NC, UNIVERSAL CONTACT CONFIGURATION 1 INCH HUB SIZE ALUMINUM ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV... | |
| DEAD END TYPE 4NO/4NC, UNIVERSAL CONTACT CONFIGURATION 1 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND... | |
| DEAD END TYPE 4NO/4NC, UNIVERSAL CONTACT CONFIGURATION 3/4 INCH HUB SIZE ALUMINUM ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV... | |
| DEAD END TYPE 4NO/4NC, UNIVERSAL CONTACT CONFIGURATION 3/4 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND... | |
| DEAD END TYPE COPPER FREE ALUMINUM MATERIAL 3.72 INCH W X 3.05 INCH D X 7.03 INCH H SIZE CONTENDER[R] SERIES FACTORY SEALED CONTROL STATION USED ON 1 INCH HUB... | |
| DEAD END TYPE COPPER FREE ALUMINUM MATERIAL 7.41 INCH W X 3.05 INCH D X 6.81 INCH H SIZE CONTENDER[R] SERIES FACTORY SEALED CONTROL STATION USED ON 1/2 INCH HUB... | |
| DEAD END TYPE COPPER FREE ALUMINUM MATERIAL 7.41 INCH W X 3.05 INCH D X 6.81 INCH H SIZE CONTENDER[R] SERIES FACTORY SEALED CONTROL STATION USED ON 3/4 INCH HUB... | |
| DEAD END TYPE COPPER FREE ALUMINUM MATERIAL 7.41 INCH W X 3.05 INCH D X 7.03 INCH H SIZE CONTENDER[R] SERIES FACTORY SEALED CONTROL STATION USED ON 1 INCH HUB... | |
| DEAD END TYPE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 3.5 INCH WIDTH X 3.72 INCH DEPTH X 6.81 INCH HEIGHT SIZE CONTENDER SERIES FACTORY SEALED CONTROL STATION AND PILOT LIGHT,... | |
| DEAD END TYPE EPOXYPOWDERCOATED ALUMINUM MATERIAL 3.5 INCH W X 6.81 INCH H SIZE CONTENDER CPS SERIES 20 AMPERE FACTORY SEALED PIN AND SLEEVE RECEPTACLE USED ON 1/2 INCH HUB... | |
| DEAD END TYPE EPOXYPOWDERCOATED ALUMINUM MATERIAL 3.5 INCH W X 6.81 INCH H SIZE CONTENDER CPS SERIES 20 AMPERE FACTORY SEALED PIN AND SLEEVE RECEPTACLE USED ON 3/4 INCH HUB... | |
| DEAD END TYPE FOUR WAY CONTACT CONFIGURATION 1 INCH HUB SIZE HIGH STRENGTH COPPER FREE ALUMINUM ENCLOSURE MATERIAL 120 TO 277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2... | |
| DEAD END TYPE FOUR WAY CONTACT CONFIGURATION 1/2 INCH HUB SIZE HIGH STRENGTH COPPER FREE ALUMINUM ENCLOSURE MATERIAL 120 TO 277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2... | |
| DEAD END TYPE FOUR WAY CONTACT CONFIGURATION 3/4 INCH HUB SIZE HIGH STRENGTH COPPER FREE ALUMINUM ENCLOSURE MATERIAL 120 TO 277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2... | |
| DEAD END TYPE THREE WAY CONTACT CONFIGURATION 1 INCH HUB SIZE HIGH STRENGTH COPPER FREE ALUMINUM ENCLOSURE MATERIAL 120 TO 277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2... | |
| DEAD END TYPE THREE WAY CONTACT CONFIGURATION 1/2 INCH HUB SIZE HIGH STRENGTH COPPER FREE ALUMINUM ENCLOSURE MATERIAL 120 TO 277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2... | |
| DEAD END TYPE THREE WAY CONTACT CONFIGURATION 3/4 INCH HUB SIZE HIGH STRENGTH COPPER FREE ALUMINUM ENCLOSURE MATERIAL 120 TO 277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2... | |
| DEAD END TYPE ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 3.5 INCH W X 6.81 INCH H SIZE CONTENDER CPS SERIES 20 AMPERE FACTORY SEALED PIN AND SLEEVE... | |
| DEAD END TYPE ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 3.5 INCH W X 7.03 INCH H SIZE CONTENDER CPS SERIES 20 AMPERE FACTORY SEALED PIN AND SLEEVE... | |
| DEAD END TYPE ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 4.31 INCH W X 12.09 INCH H SIZE CONTENDER SERIES FACTORY SEALED CONTROL STATION AND PILOT LIGHT USED... | |
| DEAD END TYPE ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 7.19 INCH W X 6.81 INCH H SIZE CONTENDER CPS SERIES 20 AMPERE FACTORY SEALED PIN AND SLEEVE... | |
| DEAD END TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 7.41 INCH W X 3.05 INCH D X 7.03 INCH H SIZE CONTENDER[R] SERIES FACTORY SEALED CONTROL STATION... | |
| FEED THROUGH TYPE 1 POLE CONTACT CONFIGURATION 1 INCH HUB SIZE HIGH STRENGTH COPPER FREE ALUMINUM ENCLOSURE MATERIAL 120 TO 277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2... | |
| FEED THROUGH TYPE 1 POLE CONTACT CONFIGURATION 1 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED ASTM A47-77 MALLEABLE IRON ENCLOSURE MATERIAL 120 TO 277 VAC VOLTAGE RATING CLASS... | |
| FEED THROUGH TYPE 1 POLE CONTACT CONFIGURATION 1/2 INCH HUB SIZE HIGH STRENGTH COPPER FREE ALUMINUM ENCLOSURE MATERIAL 120 TO 277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2... | |
| FEED THROUGH TYPE 1-POLE CONTACT CONFIGURATION 1 INCH HUB SIZE ASTM A47-77 ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL UL 894/1203 APPROVAL 120 TO 277 VAC VOLTAGE... | |
| FEED THROUGH TYPE 1-POLE CONTACT CONFIGURATION 1 INCH HUB SIZE HIGH STRENGTH COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL 894/1203 APPROVAL 120 TO 277 VAC VOLTAGE RATING CLASS I DIV 1... | |
| FEED THROUGH TYPE 1-POLE CONTACT CONFIGURATION 1/2 INCH HUB SIZE ASTM A47-77 ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL UL 894/1203 APPROVAL 120 TO 277 VAC VOLTAGE... | |
| FEED THROUGH TYPE 1-POLE CONTACT CONFIGURATION 1/2 INCH HUB SIZE HIGH STRENGTH COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL 894/1203 APPROVAL 120 TO 277 VAC VOLTAGE RATING CLASS I DIV 1... | |
| FEED THROUGH TYPE 1-POLE CONTACT CONFIGURATION 3/4 INCH HUB SIZE ASTM A47-77 ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL UL 894/1203 APPROVAL 120 TO 277 VAC VOLTAGE... | |
| FEED THROUGH TYPE 1-POLE CONTACT CONFIGURATION 3/4 INCH HUB SIZE ASTM A47-77 ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL UL 894/1203 APPROVAL 120 TO 277 VOLT AC... | |
| FEED THROUGH TYPE 1-POLE CONTACT CONFIGURATION 3/4 INCH HUB SIZE HIGH STRENGTH COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL 894/1203 APPROVAL 120 TO 277 VAC VOLTAGE RATING CLASS I DIV 1... | |
| FEED THROUGH TYPE 1NO-1NC CONTACT CONFIGURATION 1 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON BODY, EPOXY POWDER COATED DIE CAST ALUMINUM COVER ENCLOSURE MATERIAL 600 VAC... | |
| FEED THROUGH TYPE 1NO-1NC CONTACT CONFIGURATION 1/2 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON BODY, EPOXY POWDER COATED DIE CAST ALUMINUM COVER ENCLOSURE MATERIAL 600 VAC... | |
| FEED THROUGH TYPE 1NO-1NC CONTACT CONFIGURATION 3/4 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON BODY, EPOXY POWDER COATED DIE CAST ALUMINUM COVER ENCLOSURE MATERIAL 600 VAC... | |
| FEED THROUGH TYPE 1NO-1NC, MAINTAINED, UNIVERSAL CONTACT CONFIGURATION (2) 1/2 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED ASTM A47-77 MALLEABLE IRON ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS... | |
| FEED THROUGH TYPE 1NO-1NC, UNIVERSAL CONTACT CONFIGURATION (2) 1/2 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED ALUMINUM ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 GROUP... | |
| FEED THROUGH TYPE 1NO-1NC, UNIVERSAL CONTACT CONFIGURATION (2) 1/2 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1... | |
| FEED THROUGH TYPE 1NO/1NC, UNIVERSAL CONTACT CONFIGURATION 1 INCH HUB SIZE ALUMINUM ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV... | |
| FEED THROUGH TYPE 1NO/1NC, UNIVERSAL CONTACT CONFIGURATION 1 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND... | |
| FEED THROUGH TYPE 1NO/1NC, UNIVERSAL CONTACT CONFIGURATION 1/2 INCH HUB SIZE ALUMINUM ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II... | |
| FEED THROUGH TYPE 1NO/1NC, UNIVERSAL CONTACT CONFIGURATION 1/2 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND... | |
| FEED THROUGH TYPE 2 POLE CONTACT CONFIGURATION 1 INCH HUB SIZE HIGH STRENGTH COPPER FREE ALUMINUM ENCLOSURE MATERIAL 120 TO 277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2... | |
| FEED THROUGH TYPE 2 POLE CONTACT CONFIGURATION 1 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED ASTM A47-77 MALLEABLE IRON ENCLOSURE MATERIAL 120 TO 277 VAC VOLTAGE RATING CLASS... | |
| FEED THROUGH TYPE 2 POLE CONTACT CONFIGURATION 1/2 INCH HUB SIZE HIGH STRENGTH COPPER FREE ALUMINUM ENCLOSURE MATERIAL 120 TO 277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2... | |
| FEED THROUGH TYPE 2 POLE CONTACT CONFIGURATION 1/2 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED ASTM A47-77 MALLEABLE IRON ENCLOSURE MATERIAL 120 TO 277 VAC VOLTAGE RATING CLASS... | |
| FEED THROUGH TYPE 2-POLE CONTACT CONFIGURATION 1/2 INCH HUB SIZE ASTM A47-77 ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL UL 894/1203 APPROVAL 120 TO 277 VAC VOLTAGE... | |
| FEED THROUGH TYPE 2NO-2NC CONTACT CONFIGURATION (2) 1/2 INCH HUB SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 GROUP C D, CLASS I DIV... | |
| FEED THROUGH TYPE 2NO-2NC CONTACT CONFIGURATION (2) 1/2 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 GROUP... | |
| FEED THROUGH TYPE 2NO-2NC CONTACT CONFIGURATION 1 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON BODY, EPOXY POWDER COATED DIE CAST ALUMINUM COVER ENCLOSURE MATERIAL 600 VAC... | |
| FEED THROUGH TYPE 2NO-2NC CONTACT CONFIGURATION 1/2 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON BODY, EPOXY POWDER COATED DIE CAST ALUMINUM COVER ENCLOSURE MATERIAL 600 VAC... | |
| FEED THROUGH TYPE 2NO-2NC CONTACT CONFIGURATION 3/4 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON BODY, EPOXY POWDER COATED DIE CAST ALUMINUM COVER ENCLOSURE MATERIAL 600 VAC... | |
| FEED THROUGH TYPE 2NO-2NC, UNIVERSAL CONTACT CONFIGURATION (2) 1/2 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED ALUMINUM ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 GROUP... | |
| FEED THROUGH TYPE 2NO-2NC, UNIVERSAL CONTACT CONFIGURATION (2) 1/2 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1... | |
| FEED THROUGH TYPE 2NO/2NC, UNIVERSAL CONTACT CONFIGURATION 1 INCH HUB SIZE ALUMINUM ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS II DIV... | |
| FEED THROUGH TYPE 2NO/2NC, UNIVERSAL CONTACT CONFIGURATION 1 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND... | |
| FEED THROUGH TYPE 2NO/2NC, UNIVERSAL CONTACT CONFIGURATION 1/2 INCH HUB SIZE ALUMINUM ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II... | |
| FEED THROUGH TYPE 2NO/2NC, UNIVERSAL CONTACT CONFIGURATION 1/2 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND... | |
| FEED THROUGH TYPE 3 WAY CONTACT CONFIGURATION 1 INCH HUB SIZE HIGH STRENGTH COPPER FREE ALUMINUM ENCLOSURE MATERIAL 120 TO 277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2... | |
| FEED THROUGH TYPE 3 WAY CONTACT CONFIGURATION 1 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED ASTM A47-77 MALLEABLE IRON ENCLOSURE MATERIAL 120 TO 277 VAC VOLTAGE RATING CLASS... | |
| FEED THROUGH TYPE 3 WAY CONTACT CONFIGURATION 1/2 INCH HUB SIZE HIGH STRENGTH COPPER FREE ALUMINUM ENCLOSURE MATERIAL 120 TO 277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2... | |
| FEED THROUGH TYPE 3 WAY CONTACT CONFIGURATION 1/2 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED ASTM A47-77 MALLEABLE IRON ENCLOSURE MATERIAL 120 TO 277 VAC VOLTAGE RATING CLASS... | |
| FEED THROUGH TYPE 3-WAY CONTACT CONFIGURATION 1 INCH HUB SIZE ASTM A47-77 ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL UL 894/1203 APPROVAL 120 TO 277 VAC VOLTAGE... | |
| FEED THROUGH TYPE 3-WAY CONTACT CONFIGURATION 1/2 INCH HUB SIZE ASTM A47-77 ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL UL 894/1203 APPROVAL 120 TO 277 VAC VOLTAGE... | |
| FEED THROUGH TYPE 4 WAY CONTACT CONFIGURATION 1 INCH HUB SIZE HIGH STRENGTH COPPER FREE ALUMINUM ENCLOSURE MATERIAL 120 TO 277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2... | |
| FEED THROUGH TYPE 4 WAY CONTACT CONFIGURATION 1 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED ASTM A47-77 MALLEABLE IRON ENCLOSURE MATERIAL 120 TO 277 VAC VOLTAGE RATING CLASS... | |
| FEED THROUGH TYPE 4 WAY CONTACT CONFIGURATION 1/2 INCH HUB SIZE HIGH STRENGTH COPPER FREE ALUMINUM ENCLOSURE MATERIAL 120 TO 277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2... | |
| FEED THROUGH TYPE 4 WAY CONTACT CONFIGURATION 1/2 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED ASTM A47-77 MALLEABLE IRON ENCLOSURE MATERIAL 120 TO 277 VAC VOLTAGE RATING CLASS... | |
| FEED THROUGH TYPE 4-WAY CONTACT CONFIGURATION 1 INCH HUB SIZE ASTM A47-77 ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL UL 894/1203 APPROVAL 120 TO 277 VAC VOLTAGE... | |
| FEED THROUGH TYPE 4-WAY CONTACT CONFIGURATION 1/2 INCH HUB SIZE ASTM A47-77 ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL UL 894/1203 APPROVAL 120 TO 277 VAC VOLTAGE... | |
| FEED THROUGH TYPE 4NO-4NC CONTACT CONFIGURATION (2) 1/2 INCH HUB SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 GROUP C D, CLASS I DIV... | |
| FEED THROUGH TYPE 4NO-4NC CONTACT CONFIGURATION (2) 1/2 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 GROUP... | |
| FEED THROUGH TYPE 4NO-4NC, UNIVERSAL CONTACT CONFIGURATION (2) 1/2 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED ALUMINUM ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1 GROUP... | |
| FEED THROUGH TYPE 4NO-4NC, UNIVERSAL CONTACT CONFIGURATION (2) 1/2 INCH HUB SIZE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON ENCLOSURE MATERIAL 600 VAC VOLTAGE RATING CLASS I DIV 1... | |
| FEED THROUGH TYPE COPPER FREE ALUMINUM MATERIAL 3.72 INCH W X 3.05 INCH D X 6.81 INCH H SIZE CONTENDER[R] SERIES FACTORY SEALED CONTROL STATION USED ON 1/2 INCH HUB... | |
| FEED THROUGH TYPE COPPER FREE ALUMINUM MATERIAL 7.41 INCH W X 3.05 INCH D X 6.81 INCH H SIZE CONTENDER[R] SERIES FACTORY SEALED CONTROL STATION USED ON 1/2 INCH HUB... | |
| FEED THROUGH TYPE FOUR WAY CONTACT CONFIGURATION 1 INCH HUB SIZE HIGH STRENGTH COPPER FREE ALUMINUM ENCLOSURE MATERIAL 120 TO 277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2... | |
| FEED THROUGH TYPE FOUR WAY CONTACT CONFIGURATION 1/2 INCH HUB SIZE HIGH STRENGTH COPPER FREE ALUMINUM ENCLOSURE MATERIAL 120 TO 277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2... | |
| FEED THROUGH TYPE THREE WAY CONTACT CONFIGURATION 1 INCH HUB SIZE HIGH STRENGTH COPPER FREE ALUMINUM ENCLOSURE MATERIAL 120 TO 277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2... | |
| FEED THROUGH TYPE THREE WAY CONTACT CONFIGURATION 1/2 INCH HUB SIZE HIGH STRENGTH COPPER FREE ALUMINUM ENCLOSURE MATERIAL 120 TO 277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2... | |
| FEED THROUGH TYPE ZINC ELECTROPLATED CHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 3.5 INCH W X 6.81 INCH H SIZE CONTENDER CPS SERIES 20 AMPERE FACTORY SEALED PIN AND SLEEVE... | |
| FEED THROUGH TYPE ZINC ELECTROPLATED DICHROMATE EPOXY POWDER COATED MALLEABLE IRON MATERIAL 7.41 INCH W X 3.05 INCH D X 6.81 INCH H SIZE CONTENDER[R] SERIES FACTORY SEALED CONTROL STATION... | |
| FLANGED TYPE CAST ALUMINUM MATERIAL 10-3/32 INCH 10.0938 WIDTH IN INCH 20-3/32 INCH 20.0938 HEIGHT IN INCH 6-9/32 INCH 6.28125 DEPTH IN INCH UL 886 APPROVAL LUGS, SURFACE MOUNTING NEMA... | |
| FLANGED TYPE CAST ALUMINUM MATERIAL 14-5/8 INCH 14.625 WIDTH IN INCH 18-5/8 INCH 18.625 HEIGHT IN INCH 8-9/32 INCH 8.28125 DEPTH IN INCH UL 886 APPROVAL LUGS, SURFACE MOUNTING NEMA... | |
| FLANGED TYPE CAST ALUMINUM MATERIAL 14-5/8 INCH 14.625 WIDTH IN INCH 20-5/8 INCH 20.625 HEIGHT IN INCH 10-5/16 INCH 10.3125 DEPTH IN INCH UL 886 APPROVAL LUGS, SURFACE MOUNTING NEMA... | |
| FLANGED TYPE CAST ALUMINUM MATERIAL 14-5/8 INCH 14.625 WIDTH IN INCH 20-5/8 INCH 20.625 HEIGHT IN INCH 6-9/32 INCH 6.28125 DEPTH IN INCH UL 886 APPROVAL LUGS, SURFACE MOUNTING NEMA... | |
| FLANGED TYPE CAST ALUMINUM MATERIAL 15-3/16 INCH 15.1875 WIDTH IN INCH 27-3/16 INCH 27.1875 HEIGHT IN INCH 12-5/16 INCH 12.3125 DEPTH IN INCH UL 886 APPROVAL LUGS, SURFACE MOUNTING NEMA... | |
| FLANGED TYPE CAST ALUMINUM MATERIAL 15-3/16 INCH 15.1875 WIDTH IN INCH 27-3/16 INCH 27.1875 HEIGHT IN INCH 8-5/16 INCH 8.3125 DEPTH IN INCH UL 886 APPROVAL LUGS, SURFACE MOUNTING NEMA... | |
| FLANGED TYPE CAST ALUMINUM MATERIAL 15-3/16 INCH 15.1875 WIDTH IN INCH 31-3/16 INCH 31.1875 HEIGHT IN INCH 12-11/32 INCH 12.3438 DEPTH IN INCH UL 886 APPROVAL LUGS, SURFACE MOUNTING NEMA... | |
| FLANGED TYPE CAST ALUMINUM MATERIAL 16-5/8 INCH 16.625 WIDTH IN INCH 16-5/8 INCH 16.625 HEIGHT IN INCH 6-9/32 INCH 6.28125 DEPTH IN INCH UL 886 APPROVAL LUGS, SURFACE MOUNTING NEMA... | |
| FLANGED TYPE CAST ALUMINUM MATERIAL 20-11/16 INCH 20.6875 WIDTH IN INCH 20-11/16 INCH 20.6875 HEIGHT IN INCH 12-5/16 INCH 12.3125 DEPTH IN INCH UL 886 APPROVAL LUGS, SURFACE MOUNTING NEMA... | |
| FLANGED TYPE CAST ALUMINUM MATERIAL 20-11/16 INCH 20.6875 WIDTH IN INCH 20-11/16 INCH 20.6875 HEIGHT IN INCH 6-5/16 INCH 6.3125 DEPTH IN INCH UL 886 APPROVAL LUGS, SURFACE MOUNTING NEMA... | |
| FLANGED TYPE CAST ALUMINUM MATERIAL 21-1/4 INCH 21.25 WIDTH IN INCH 39-1/4 INCH 39.25 HEIGHT IN INCH 12-3/8 INCH 12.375 DEPTH IN INCH UL 886 APPROVAL LUGS, SURFACE MOUNTING NEMA... | |
| FLANGED TYPE CAST ALUMINUM MATERIAL 21-1/4 INCH 21.25 WIDTH IN INCH 39-1/4 INCH 39.25 HEIGHT IN INCH 8-3/8 INCH 8.375 DEPTH IN INCH UL 886 APPROVAL LUGS, SURFACE MOUNTING NEMA... | |
| FLANGED TYPE CAST ALUMINUM MATERIAL 21-3/16 INCH 21.1875 WIDTH IN INCH 27-3/16 INCH 27.1875 HEIGHT IN INCH 12-11/32 INCH 12.3438 DEPTH IN INCH UL 886 APPROVAL LUGS, SURFACE MOUNTING NEMA... | |
| FLANGED TYPE CAST ALUMINUM MATERIAL 21-3/16 INCH 21.1875 WIDTH IN INCH 27-3/16 INCH 27.1875 HEIGHT IN INCH 6-11/32 INCH 6.34375 DEPTH IN INCH UL 886 APPROVAL LUGS, SURFACE MOUNTING NEMA... | |
| FLANGED TYPE CAST ALUMINUM MATERIAL 27-3/16 INCH 27.1875 WIDTH IN INCH 27-3/16 INCH 27.1875 HEIGHT IN INCH 10-3/8 INCH 10.375 DEPTH IN INCH UL 886 APPROVAL LUGS, SURFACE MOUNTING NEMA... | |
| FLANGED TYPE CAST ALUMINUM MATERIAL 27-3/16 INCH 27.1875 WIDTH IN INCH 27-3/16 INCH 27.1875 HEIGHT IN INCH 12-3/8 INCH 12.375 DEPTH IN INCH UL 886 APPROVAL LUGS, SURFACE MOUNTING NEMA... | |
| FLANGED TYPE CAST ALUMINUM MATERIAL 39 INCH 39 WIDTH IN INCH 39 INCH 39 HEIGHT IN INCH 12-7/8 INCH 12.875 DEPTH IN INCH UL 886 APPROVAL LUGS, SURFACE MOUNTING NEMA... | |
| FLANGED TYPE CAST ALUMINUM MATERIAL 7-13/16 INCH 7.8125 WIDTH IN INCH 7-13/16 INCH 7.8125 HEIGHT IN INCH 6-7/32 INCH 6.21875 DEPTH IN INCH UL 886 APPROVAL LUGS, SURFACE MOUNTING NEMA... | |
| FLANGED TYPE CAST ALUMINUM MATERIAL UL 886 APPROVAL LUGS, SURFACE MOUNTING NEMA 4/9EFG ENCLOSURE GASKETED, BOLT ON COVER TYPE APPLETON. BRAND APPLICATION COAL STORAGE UNIT, GRAIN ELEVATOR, TEXTILE FACTORY, TISSUE... | |
| FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 10-1/16 INCH 10.0625 WIDTH IN INCH 12-1/16 INCH 12.0625 HEIGHT IN INCH 4-1/4 INCH 4.25 DEPTH IN INCH UL 886 APPROVAL... | |
| FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 10-1/16 INCH 10.0625 WIDTH IN INCH 12-1/16 INCH 12.0625 HEIGHT IN INCH 6-1/4 INCH 6.25 DEPTH IN INCH UL 886 APPROVAL... | |
| FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 10-1/16 INCH 10.0625 WIDTH IN INCH 12-1/16 INCH 12.0625 HEIGHT IN INCH 8-1/4 INCH 8.25 DEPTH IN INCH UL 886 APPROVAL... | |
| FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 10-1/16 INCH 10.0625 WIDTH IN INCH 14-1/16 INCH 14.0625 HEIGHT IN INCH 4-1/4 INCH 4.25 DEPTH IN INCH UL 886 APPROVAL... | |
| FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 10-1/16 INCH 10.0625 WIDTH IN INCH 14-1/16 INCH 14.0625 HEIGHT IN INCH 6-1/4 INCH 6.25 DEPTH IN INCH UL 886 APPROVAL... | |
| FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 10-1/16 INCH 10.0625 WIDTH IN INCH 14-1/16 INCH 14.0625 HEIGHT IN INCH 8-1/4 INCH 8.25 DEPTH IN INCH UL 886 APPROVAL... | |
| FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 10-1/16 INCH 10.0625 WIDTH IN INCH 16-1/16 INCH 16.0625 HEIGHT IN INCH 6-1/4 INCH 6.25 DEPTH IN INCH UL 886 APPROVAL... | |
| FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 12-1/16 INCH 12.0625 WIDTH IN INCH 14-1/16 INCH 14.0625 HEIGHT IN INCH 4-1/4 INCH 4.25 DEPTH IN INCH UL 886 APPROVAL... | |
| FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 14-1/16 INCH 14.0625 WIDTH IN INCH 14-1/16 INCH 14.0625 HEIGHT IN INCH 12-5/16 INCH 12.3125 DEPTH IN INCH UL 886 APPROVAL... | |
| FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 14-1/16 INCH 14.0625 WIDTH IN INCH 14-1/16 INCH 14.0625 HEIGHT IN INCH 6-1/4 INCH 6.25 DEPTH IN INCH UL 886 APPROVAL... | |
| FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 14-5/8 INCH 14.625 WIDTH IN INCH 18-5/8 INCH 18.625 HEIGHT IN INCH 8-9/32 INCH 8.28125 DEPTH IN INCH UL 886 APPROVAL... | |
| FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 14-5/8 INCH 14.625 WIDTH IN INCH 20-5/8 INCH 20.625 HEIGHT IN INCH 10-5/16 INCH 10.3125 DEPTH IN INCH UL 886 APPROVAL... | |
| FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 14-5/8 INCH 14.625 WIDTH IN INCH 20-5/8 INCH 20.625 HEIGHT IN INCH 6-9/32 INCH 6.28125 DEPTH IN INCH UL 886 APPROVAL... | |
| FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 15-3/16 INCH 15.1875 WIDTH IN INCH 27-3/16 INCH 27.1875 HEIGHT IN INCH 12-5/16 INCH 12.3125 DEPTH IN INCH UL 886 APPROVAL... | |
| FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 15-3/16 INCH 15.1875 WIDTH IN INCH 27-3/16 INCH 27.1875 HEIGHT IN INCH 8-5/16 INCH 8.3125 DEPTH IN INCH UL 886 APPROVAL... | |
| FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 15-3/16 INCH 15.1875 WIDTH IN INCH 31-3/16 INCH 31.1875 HEIGHT IN INCH 12-11/32 INCH 12.3438 DEPTH IN INCH UL 886 APPROVAL... | |
| FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 16-5/8 INCH 16.625 WIDTH IN INCH 16-5/8 INCH 16.625 HEIGHT IN INCH 6-9/32 INCH 6.28125 DEPTH IN INCH UL 886 APPROVAL... | |
| FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 20-11/16 INCH 20.6875 WIDTH IN INCH 20-11/16 INCH 20.6875 HEIGHT IN INCH 6-5/16 INCH 6.3125 DEPTH IN INCH UL 886 APPROVAL... | |
| FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 21-1/4 INCH 21.25 WIDTH IN INCH 39-1/4 INCH 39.25 HEIGHT IN INCH 12-3/8 INCH 12.375 DEPTH IN INCH UL 886 APPROVAL... | |
| FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 21-1/4 INCH 21.25 WIDTH IN INCH 39-1/4 INCH 39.25 HEIGHT IN INCH 8-3/8 INCH 8.375 DEPTH IN INCH UL 886 APPROVAL... | |
| FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 21-3/16 INCH 21.1875 WIDTH IN INCH 27-3/16 INCH 27.1875 HEIGHT IN INCH 12-11/32 INCH 12.3438 DEPTH IN INCH UL 886 APPROVAL... | |
| FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 21-3/16 INCH 21.1875 WIDTH IN INCH 27-3/16 INCH 27.1875 HEIGHT IN INCH 6-11/32 INCH 6.34375 DEPTH IN INCH UL 886 APPROVAL... | |
| FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 39 INCH 39 WIDTH IN INCH 39 INCH 39 HEIGHT IN INCH 12-7/8 INCH 12.875 DEPTH IN INCH UL 886 APPROVAL... | |
| FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 5-13/16 INCH 5.8125 WIDTH IN INCH 9-13/16 INCH 9.8125 HEIGHT IN INCH 4-3/16 INCH 4.1875 DEPTH IN INCH UL 886 APPROVAL... | |
| FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 5-9/16 INCH 5.5625 WIDTH IN INCH 5-9/16 INCH 5.5625 HEIGHT IN INCH 4-5/32 INCH 4.15625 DEPTH IN INCH UL 886 APPROVAL... | |
| FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 5-9/16 INCH 5.5625 WIDTH IN INCH 7-9/16 INCH 7.5625 HEIGHT IN INCH 4-5/32 INCH 4.15625 DEPTH IN INCH UL 886 APPROVAL... | |
| FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 7-13/16 INCH 7.8125 WIDTH IN INCH 11-13/16 INCH 11.8125 HEIGHT IN INCH 6-7/32 INCH 6.21875 DEPTH IN INCH UL 886 APPROVAL... | |
| FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 7-13/16 INCH 7.8125 WIDTH IN INCH 7-13/16 INCH 7.8125 HEIGHT IN INCH 4-7/32 INCH 4.21875 DEPTH IN INCH UL 886 APPROVAL... | |
| FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 7-13/16 INCH 7.8125 WIDTH IN INCH 7-13/16 INCH 7.8125 HEIGHT IN INCH 6-7/32 INCH 6.21875 DEPTH IN INCH UL 886 APPROVAL... | |
| FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 7-13/16 INCH 7.8125 WIDTH IN INCH 9-13/16 INCH 9.8125 HEIGHT IN INCH 4-7/32 INCH 4.21875 DEPTH IN INCH UL 886 APPROVAL... | |
| FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 7-13/16 INCH 7.8125 WIDTH IN INCH 9-13/16 INCH 9.8125 HEIGHT IN INCH 6-7/32 INCH 6.21875 DEPTH IN INCH UL 886 APPROVAL... | |
| FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 9-13/16 INCH 9.8125 WIDTH IN INCH 9-13/16 INCH 9.8125 HEIGHT IN INCH 4-7/32 INCH 4.21875 DEPTH IN INCH UL 886 APPROVAL... | |
| FLANGED TYPE CAST IRON MATERIAL HOT DIP GALVANIZED FINISH 9-13/16 INCH 9.8125 WIDTH IN INCH 9-13/16 INCH 9.8125 HEIGHT IN INCH 8-7/32 INCH 8.21875 DEPTH IN INCH UL 886 APPROVAL... | |
| PILOT LIGHT TYPE DIE CAST ALUMINUM (COVER), MALLEABLE IRON (BACK BOX) MATERIAL 3.72 INCH W X 4.06 INCH D X 6.81 INCH H SIZE EPOXY POWDER COAT (COVER) ZINC ELECTROPLATE,... | |
| PILOT LIGHT TYPE DIE CAST ALUMINUM (COVER), MALLEABLE IRON (BACK BOX) MATERIAL 3.72 INCH W X 4.06 INCH D X 7.03 INCH H SIZE EPOXY POWDER COAT (COVER) ZINC ELECTROPLATE,... |
| Next >> |