Appleton Electric Explosionproof Pin and Sleeve Receptacle Assembly CPC223100

Description
FEED THROUGH TYPE 1 INCH HUB SIZE 2 WIRE(S) 120 TO 240 VAC, 24 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, NEMA 7M/7C/7D ENCLOSURE 20 AMPERE CURRENT RATING 1 HP POWER RATING 3 POLE(S) TWO GANG BOX TYPE CPP MATING PLUG APPLETON. BRAND
Datasheet
Description
FEED THROUGH TYPE 1 INCH HUB SIZE 2 WIRE(S) 120 TO 240 VAC, 24 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, NEMA 7M/7C/7D ENCLOSURE 20 AMPERE CURRENT RATING 1 HP POWER RATING 3 POLE(S) TWO GANG BOX TYPE CPP MATING PLUG APPLETON. BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pin and Sleeve Receptacle Assembly - CPC223100 - Appleton Electric
Rosemont, IL, USA
Explosionproof Pin and Sleeve Receptacle Assembly
CPC223100
Explosionproof Pin and Sleeve Receptacle Assembly CPC223100
FEED THROUGH TYPE 1 INCH HUB SIZE 2 WIRE(S) 120 TO 240 VAC, 24 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, NEMA 7M/7C/7D ENCLOSURE 20 AMPERE CURRENT RATING 1 HP POWER RATING 3 POLE(S) TWO GANG BOX TYPE CPP MATING PLUG APPLETON. BRAND
  • FEED THROUGH TYPE
  • 1 INCH HUB SIZE
  • 2 WIRE(S)
  • 120 TO 240 VAC, 24 VDC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D, NEMA 7M/7C/7D ENCLOSURE
  • 20 AMPERE CURRENT RATING
  • 1 HP POWER RATING
  • 3 POLE(S)
  • TWO GANG BOX TYPE
  • CPP MATING PLUG
  • APPLETON. BRAND
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number CPC223100
Product Name Explosionproof Pin and Sleeve Receptacle Assembly
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Modern Dual-Function Tamper-Resistant Wall Outlet with 4000K Night Light - ERL251540 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Mounting Style Wall / Box
View Details
Value Line Connector - M12S4TM - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Plug
Configuration Other; M12 C
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details