Appleton Electric Flexible Cord/Cable Connector CG90-3750

Description
90 DEG MALE TYPE CAST ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL 1.25 INCH DIA SIZE UL 514B, CSA C22.2 APPROVAL LIQUIDTIGHT, STRAIN RELIEF, DRY/WET/HAZARDOUS LOCATION APPLICATION 1/2 INCH THREAD SIZE 0.375 TO 0.5 INCH CORD SIZE COLOR PURPLE CG90 MODEL
Datasheet
Description
90 DEG MALE TYPE CAST ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL 1.25 INCH DIA SIZE UL 514B, CSA C22.2 APPROVAL LIQUIDTIGHT, STRAIN RELIEF, DRY/WET/HAZARDOUS LOCATION APPLICATION 1/2 INCH THREAD SIZE 0.375 TO 0.5 INCH CORD SIZE COLOR PURPLE CG90 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - CG90-3750 - Appleton Electric
Rosemont, IL, USA
Flexible Cord/Cable Connector
CG90-3750
Flexible Cord/Cable Connector CG90-3750
90 DEG MALE TYPE CAST ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL 1.25 INCH DIA SIZE UL 514B, CSA C22.2 APPROVAL LIQUIDTIGHT, STRAIN RELIEF, DRY/WET/HAZARDOUS LOCATION APPLICATION 1/2 INCH THREAD SIZE 0.375 TO 0.5 INCH CORD SIZE COLOR PURPLE CG90 MODEL
  • 90 DEG MALE TYPE
  • CAST ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL
  • 1.25 INCH DIA SIZE
  • UL 514B, CSA C22.2 APPROVAL
  • LIQUIDTIGHT, STRAIN RELIEF, DRY/WET/HAZARDOUS LOCATION APPLICATION
  • 1/2 INCH THREAD SIZE
  • 0.375 TO 0.5 INCH CORD SIZE
  • COLOR PURPLE
  • CG90 MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number CG90-3750
Product Name Flexible Cord/Cable Connector
Standards / Certifications CSA
Unlock Full Specs
to access all available technical data

Similar Products

IP67 Watertight Straight Receptacle - F31S55A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
3 suppliers
Solar Connectors - 1-2491077-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details