Appleton Electric Explosionproof Pin and Sleeve Receptacle Assembly CPC22375

Description
FEED THROUGH TYPE 3/4 INCH HUB SIZE 2 WIRE(S) 120 TO 240 VAC, 24 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, NEMA 7M/7C/7D ENCLOSURE 20 AMPERE CURRENT RATING 1 HP POWER RATING 3 POLE(S) TWO GANG BOX TYPE CPP MATING PLUG APPLETON. BRAND
Datasheet
Description
FEED THROUGH TYPE 3/4 INCH HUB SIZE 2 WIRE(S) 120 TO 240 VAC, 24 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, NEMA 7M/7C/7D ENCLOSURE 20 AMPERE CURRENT RATING 1 HP POWER RATING 3 POLE(S) TWO GANG BOX TYPE CPP MATING PLUG APPLETON. BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pin and Sleeve Receptacle Assembly - CPC22375 - Appleton Electric
Rosemont, IL, USA
Explosionproof Pin and Sleeve Receptacle Assembly
CPC22375
Explosionproof Pin and Sleeve Receptacle Assembly CPC22375
FEED THROUGH TYPE 3/4 INCH HUB SIZE 2 WIRE(S) 120 TO 240 VAC, 24 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, NEMA 7M/7C/7D ENCLOSURE 20 AMPERE CURRENT RATING 1 HP POWER RATING 3 POLE(S) TWO GANG BOX TYPE CPP MATING PLUG APPLETON. BRAND
  • FEED THROUGH TYPE
  • 3/4 INCH HUB SIZE
  • 2 WIRE(S)
  • 120 TO 240 VAC, 24 VDC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D, NEMA 7M/7C/7D ENCLOSURE
  • 20 AMPERE CURRENT RATING
  • 1 HP POWER RATING
  • 3 POLE(S)
  • TWO GANG BOX TYPE
  • CPP MATING PLUG
  • APPLETON. BRAND
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number CPC22375
Product Name Explosionproof Pin and Sleeve Receptacle Assembly
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

20A/125V North American Snap-In Receptacle - 88234100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-20
View Details
DC POWER JACK PIN F1.3MM - 80204-011AL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Rectangular Power Connectors - 1-172158-9 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
IP44 Splashproof Box Inlet - G31S10A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers