Appleton Electric Datasheets for Bolts

A bolt is a type of threaded hardware fastener that is used to position two workpieces in specific relation to each other. A bolt is specifically designed to be used with a mating, internally threaded hole or nut, which will maintain the bolt's alignment as well as the material's position on the bolt. While used synonymously, screws and bolts are not mechanical clones.
Bolts: Learn more

Product Name Notes
ROUND BEND TYPE 4 INCH INSIDE WIDTH 1-7/8 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 16 TPI CSA APPLICABLE STANDARD 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL...
ROUND BEND, HEAVY-DUTY TYPE MECHANICALLY GALVANIZED FINISH 1.25 INCH INSIDE WIDTH 1.5 INCH THREAD LENGTH 5/16 INCH NOMINAL DIAMETER UNC THREAD SERIES 18 TPI 1-1/4 INCH CENTER DISTANCE TRADE SIZE...
ROUND BEND, HEAVY-DUTY TYPE MECHANICALLY GALVANIZED FINISH 1.44 INCH INSIDE WIDTH 1.5 INCH THREAD LENGTH 5/16 INCH NOMINAL DIAMETER UNC THREAD SERIES 18 TPI 1-7/16 INCH CENTER DISTANCE TRADE SIZE...
ROUND BEND, HEAVY-DUTY TYPE MECHANICALLY GALVANIZED FINISH 1.69 INCH INSIDE WIDTH 1.5 INCH THREAD LENGTH 5/16 INCH NOMINAL DIAMETER UNC THREAD SERIES 18 TPI 1-11/16 INCH CENTER DISTANCE TRADE SIZE...
ROUND BEND, HEAVY-DUTY TYPE MECHANICALLY GALVANIZED FINISH 2.06 INCH INSIDE WIDTH 1.5 INCH THREAD LENGTH 5/16 INCH NOMINAL DIAMETER UNC THREAD SERIES 18 TPI 2-1/16 INCH CENTER DISTANCE TRADE SIZE...
ROUND BEND, HEAVY-DUTY TYPE MECHANICALLY GALVANIZED FINISH 2.31 INCH INSIDE WIDTH 1.5 INCH THREAD LENGTH 5/16 INCH NOMINAL DIAMETER UNC THREAD SERIES 18 TPI 2-5/16 INCH CENTER DISTANCE TRADE SIZE...
ROUND BEND, HEAVY-DUTY TYPE MECHANICALLY GALVANIZED FINISH 2.81 INCH INSIDE WIDTH 1.88 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER UNC THREAD SERIES 16 TPI 2-13/16 INCH CENTER DISTANCE TRADE SIZE...
ROUND BEND, HEAVY-DUTY TYPE MECHANICALLY GALVANIZED FINISH 3.38 INCH INSIDE WIDTH 1.88 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER UNC THREAD SERIES 16 TPI 3-3/8 INCH CENTER DISTANCE TRADE SIZE...
ROUND BEND, HEAVY-DUTY TYPE MECHANICALLY GALVANIZED FINISH 4 INCH INSIDE WIDTH 1.88 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER UNC THREAD SERIES 16 TPI 4 INCH CENTER DISTANCE TRADE SIZE...
ROUND BEND, HEAVY-DUTY TYPE MECHANICALLY GALVANIZED FINISH 4.5 INCH INSIDE WIDTH 1.88 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER UNC THREAD SERIES 16 TPI 4-1/2 INCH CENTER DISTANCE TRADE SIZE...
ROUND BEND, HEAVY-DUTY TYPE MECHANICALLY GALVANIZED FINISH 6.06 INCH INSIDE WIDTH 2 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER UNC THREAD SERIES 16 TPI 6-1/16 INCH CENTER DISTANCE TRADE SIZE...
ROUND BEND, HEAVY-DUTY TYPE MECHANICALLY GALVANIZED FINISH 7.13 INCH INSIDE WIDTH 2 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER UNC THREAD SERIES 16 TPI 7-1/8 INCH CENTER DISTANCE TRADE SIZE...