Appleton Electric Datasheets for Toggle Switches
Toggle switches are actuated by moving a lever back and forth to open or close an electrical circuit.
Toggle Switches: Learn more
| Product Name | Notes |
|---|---|
| APPLICATION INDUSTRIAL BODY MATERIAL MALLEABLE IRON CONTACT AC CURRENT 30 AMPERE CONTACT AC VOLTAGE 120 TO 277 VAC CONTACT CONFIGURATION DP NUMBER OF POSITIONS 2 OPERATION TYPE ON/OFF POWER RATING... | |
| APPLICATION INDUSTRIAL BODY MATERIAL MALLEABLE IRON CONTACT AC CURRENT 30 AMPERE CONTACT AC VOLTAGE 120 TO 277 VAC CONTACT CONFIGURATION SP NUMBER OF POSITIONS 2 OPERATION TYPE ON/OFF POWER RATING... | |
| APPROVAL UL CONTACT AC CURRENT 30 AMPERE CONTACT AC VOLTAGE 277 V OPERATION TYPE 3 WAY POWER RATING 2 HP AT 120/240 VAC SHAFT TYPE LEVER UNILETS. BRAND SINGLE GANG... |