Appleton Electric Explosionproof Pin and Sleeve Receptacle with Circuit Breaker EFSC2752023GFI

Description
3/4 INCH HUB SIZE MALLEABLEIRON ENCLOSURE MATERIAL UL 943/1203 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/7B/7C/7D/9E/9F/ 9G ENCLOSURE EXPLOSIONPROOF, DUST IGNITIONPROOF U-LINE[R] BRAND TYPE FEED THROUGH NUMBER OF GANG 1 APPLICATION LIGHTING SYSTEM, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP, PORTABLE/STATIONARY EQUIPMENT EFSC MODEL
Datasheet
Description
3/4 INCH HUB SIZE MALLEABLEIRON ENCLOSURE MATERIAL UL 943/1203 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/7B/7C/7D/9E/9F/ 9G ENCLOSURE EXPLOSIONPROOF, DUST IGNITIONPROOF U-LINE[R] BRAND TYPE FEED THROUGH NUMBER OF GANG 1 APPLICATION LIGHTING SYSTEM, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP, PORTABLE/STATIONARY EQUIPMENT EFSC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pin and Sleeve Receptacle with Circuit Breaker - EFSC2752023GFI - Appleton Electric
Rosemont, IL, USA
Explosionproof Pin and Sleeve Receptacle with Circuit Breaker
EFSC2752023GFI
Explosionproof Pin and Sleeve Receptacle with Circuit Breaker EFSC2752023GFI
3/4 INCH HUB SIZE MALLEABLEIRON ENCLOSURE MATERIAL UL 943/1203 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/7B/7C/7D/9E/9F/ 9G ENCLOSURE EXPLOSIONPROOF, DUST IGNITIONPROOF U-LINE[R] BRAND TYPE FEED THROUGH NUMBER OF GANG 1 APPLICATION LIGHTING SYSTEM, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP, PORTABLE/STATIONARY EQUIPMENT EFSC MODEL
  • 3/4 INCH HUB SIZE
  • MALLEABLEIRON ENCLOSURE MATERIAL
  • UL 943/1203 APPROVAL
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/3R/7B/7C/7D/9E/9F/9G ENCLOSURE
  • EXPLOSIONPROOF, DUST IGNITIONPROOF
  • U-LINE[R] BRAND
  • TYPE FEED THROUGH
  • NUMBER OF GANG 1
  • APPLICATION LIGHTING SYSTEM, HEATER, MOTOR GENERATOR SET, AIR CONDITIONER, COMPRESSOR, PUMP, PORTABLE/STATIONARY EQUIPMENT
  • EFSC MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number EFSC2752023GFI
Product Name Explosionproof Pin and Sleeve Receptacle with Circuit Breaker
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

2.0/2.35/2.5ø DC Power Jack 1x1 Port - 82800180-XXPB0AT04 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
15A/250V North American Screw Mount Receptacle - 88283100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 6-15
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
IP67 Watertight Connector - K32S25A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers