Appleton Electric Explosionproof Pin and Sleeve Receptacle Assembly CPC12350

Description
FEED THROUGH TYPE 1/2 INCH HUB SIZE 2 WIRE(S) 120 TO 240 VAC, 24 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, NEMA 7M/7C/7D ENCLOSURE 20 AMPERE CURRENT RATING 1 HP POWER RATING 3 POLE(S) SINGLE GANG BOX TYPE CPP MATING PLUG APPLETON. BRAND
Datasheet
Description
FEED THROUGH TYPE 1/2 INCH HUB SIZE 2 WIRE(S) 120 TO 240 VAC, 24 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, NEMA 7M/7C/7D ENCLOSURE 20 AMPERE CURRENT RATING 1 HP POWER RATING 3 POLE(S) SINGLE GANG BOX TYPE CPP MATING PLUG APPLETON. BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pin and Sleeve Receptacle Assembly - CPC12350 - Appleton Electric
Rosemont, IL, USA
Explosionproof Pin and Sleeve Receptacle Assembly
CPC12350
Explosionproof Pin and Sleeve Receptacle Assembly CPC12350
FEED THROUGH TYPE 1/2 INCH HUB SIZE 2 WIRE(S) 120 TO 240 VAC, 24 VDC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, NEMA 7M/7C/7D ENCLOSURE 20 AMPERE CURRENT RATING 1 HP POWER RATING 3 POLE(S) SINGLE GANG BOX TYPE CPP MATING PLUG APPLETON. BRAND
  • FEED THROUGH TYPE
  • 1/2 INCH HUB SIZE
  • 2 WIRE(S)
  • 120 TO 240 VAC, 24 VDC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D, NEMA 7M/7C/7D ENCLOSURE
  • 20 AMPERE CURRENT RATING
  • 1 HP POWER RATING
  • 3 POLE(S)
  • SINGLE GANG BOX TYPE
  • CPP MATING PLUG
  • APPLETON. BRAND
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number CPC12350
Product Name Explosionproof Pin and Sleeve Receptacle Assembly
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Connector Cord Sets - A12A2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
3 Function Filtered Single Fuse Power Entry Module - 83543041 - Interpower
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Configuration IEC
View Details