Appleton Electric Flexible Cord/Cable Connector CG87100SSSR

Description
STRAIGHT TYPE STAINLESS STEEL MATERIAL CSA C22.2 APPROVAL LIQUIDTIGHT, STRAIN RELIEF APPLICATION 1 INCH THREAD SIZE 0.875 TO 1 INCH CORD SIZE ENCLOSURE CLASS I DIV 2, CLASS II DIV 1 AND 2, CLASS III DIV 1 AND 2
Datasheet
Description
STRAIGHT TYPE STAINLESS STEEL MATERIAL CSA C22.2 APPROVAL LIQUIDTIGHT, STRAIN RELIEF APPLICATION 1 INCH THREAD SIZE 0.875 TO 1 INCH CORD SIZE ENCLOSURE CLASS I DIV 2, CLASS II DIV 1 AND 2, CLASS III DIV 1 AND 2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - CG87100SSSR - Appleton Electric
Rosemont, IL, USA
Flexible Cord/Cable Connector
CG87100SSSR
Flexible Cord/Cable Connector CG87100SSSR
STRAIGHT TYPE STAINLESS STEEL MATERIAL CSA C22.2 APPROVAL LIQUIDTIGHT, STRAIN RELIEF APPLICATION 1 INCH THREAD SIZE 0.875 TO 1 INCH CORD SIZE ENCLOSURE CLASS I DIV 2, CLASS II DIV 1 AND 2, CLASS III DIV 1 AND 2
  • STRAIGHT TYPE
  • STAINLESS STEEL MATERIAL
  • CSA C22.2 APPROVAL
  • LIQUIDTIGHT, STRAIN RELIEF APPLICATION
  • 1 INCH THREAD SIZE
  • 0.875 TO 1 INCH CORD SIZE
  • ENCLOSURE CLASS I DIV 2, CLASS II DIV 1 AND 2, CLASS III DIV 1 AND 2
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number CG87100SSSR
Product Name Flexible Cord/Cable Connector
Standards / Certifications CSA
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 4302.5333 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Termination Types Quick Connect (0.250")
View Details
Connector Cord Sets - A12A2MN2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Heavy Duty Power Connectors - 403020 - VAST STOCK CO., LIMITED
Specs
Standards / Certifications RoHS
Voltage Rating 400 volts
Current Rating 16 amps
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details