Appleton Electric Datasheets for Beam Clamps

Beam clamps attach conduits, pipework, panels, or other hardware to the flanges of structural beams.


Beam Clamps: Learn more

Product Name Notes
21/32 INCH MAX. JAW CAPACITY .65625 MAX. JAW CAPACITY - DECIMAL 21/32 MAX. JAW CAPACITY - FRACTIONAL ELECTRICAL INSTALLATION APPLICATION SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD WEIGHT 65...
ANGULAR I TYPE MALLEABLE IRON MATERIAL HOT DIP GALVANIZED FINISH 0.94 INCH MAX. JAW CAPACITY RIGID METAL CONDUIT/IMC APPLICATION 10 INCH-24 TPI SCREW SIZE APPROVAL CSA C22.2 OVERALL DIMENSION 1...
WIDE THROAT, TAPPED TYPE MALLEABLE IRON MATERIAL HOT DIP GALVANIZED FINISH 0.94 INCH MAX. JAW CAPACITY RIGID METAL/IMC CONDUIT, CONDUIT HANGING SYSTEM APPLICATION 1/4 INCH-20 TPI SCREW SIZE SQUARE HEAD...
WIDE THROAT, TAPPED TYPE MALLEABLE IRON MATERIAL HOT DIP GALVANIZED FINISH 0.94 INCH MAX. JAW CAPACITY RIGID METAL/IMC CONDUIT, CONDUIT HANGING SYSTEM APPLICATION 5/16 INCH-18 TPI SCREW SIZE SQUARE HEAD...
WIDE THROAT, TAPPED TYPE MALLEABLE IRON MATERIAL HOT DIP GALVANIZED FINISH 1 INCH MAX. JAW CAPACITY RIGID METAL/IMC CONDUIT, CONDUIT HANGING SYSTEM APPLICATION 3/8 INCH-16 TPI SCREW SIZE SQUARE HEAD...
WIDE THROAT, TAPPED TYPE MALLEABLE IRON MATERIAL HOT DIP GALVANIZED FINISH 1.13 INCH MAX. JAW CAPACITY RIGID METAL/IMC CONDUIT, CONDUIT HANGING SYSTEM APPLICATION 1/2 INCH-13 TPI SCREW SIZE SQUARE HEAD...