Appleton Electric Explosionproof Pin and Sleeve Receptacle with Circuit Breaker EBR3023EH20

Description
9.06 INCH W X 13.95 INCH D X 17.3 INCH H SIZE (1) 3/4 INCH, (1) 1-1/2 INCH (TOP), (1) 3/4 INCH, (2) 1-1/2 INCH (BOTTOM) HUB SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 5 HUB(S) UL894/1010/1682/1686 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/4/4X/7C/7D/9F/9 G ENCLOSURE EXPLOSIONPROOF, DUST IGNITIONPROOF EPOXYPOWDERCOATED ENCLOSURE FINISH (2) TOP, (3) BOTTOM HUB LOCATION EHD BREAKER TYPE EXTRA POLE, SHELL GROUNDING STYLE 2 BREAKER POLE(S) 480 VAC BREAKER VOLTAGE RATING 20 AMPERE BREAKER CURRENT RATING ACP3023BC, CPH3023B MATING PLUG 30 AMPERE RECEPTACLE CURRENT RATING 600 VAC, 250 VDC RECEPTACLE VOLTAGE RATING 3-POLE 2-WIRE RECEPTACLE CONFIGURATION INCLUDES SPRING COVER APPLICATION LIGHTINGSYSTEM, CONVEYOR, HEATER, MOTOR-GENERATORSET, AIRCONDITIONER, COMPRESSOR, PUMPS CONSTRUCTIONAL FEATURE WEATHERPROOF, EXPLOSIONPROOF, DUST IGNITIONPROOF EBR MODEL
Datasheet
Description
9.06 INCH W X 13.95 INCH D X 17.3 INCH H SIZE (1) 3/4 INCH, (1) 1-1/2 INCH (TOP), (1) 3/4 INCH, (2) 1-1/2 INCH (BOTTOM) HUB SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 5 HUB(S) UL894/1010/1682/1686 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/4/4X/7C/7D/9F/9 G ENCLOSURE EXPLOSIONPROOF, DUST IGNITIONPROOF EPOXYPOWDERCOATED ENCLOSURE FINISH (2) TOP, (3) BOTTOM HUB LOCATION EHD BREAKER TYPE EXTRA POLE, SHELL GROUNDING STYLE 2 BREAKER POLE(S) 480 VAC BREAKER VOLTAGE RATING 20 AMPERE BREAKER CURRENT RATING ACP3023BC, CPH3023B MATING PLUG 30 AMPERE RECEPTACLE CURRENT RATING 600 VAC, 250 VDC RECEPTACLE VOLTAGE RATING 3-POLE 2-WIRE RECEPTACLE CONFIGURATION INCLUDES SPRING COVER APPLICATION LIGHTINGSYSTEM, CONVEYOR, HEATER, MOTOR-GENERATORSET, AIRCONDITIONER, COMPRESSOR, PUMPS CONSTRUCTIONAL FEATURE WEATHERPROOF, EXPLOSIONPROOF, DUST IGNITIONPROOF EBR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pin and Sleeve Receptacle with Circuit Breaker - EBR3023EH20 - Appleton Electric
Rosemont, IL, USA
Explosionproof Pin and Sleeve Receptacle with Circuit Breaker
EBR3023EH20
Explosionproof Pin and Sleeve Receptacle with Circuit Breaker EBR3023EH20
9.06 INCH W X 13.95 INCH D X 17.3 INCH H SIZE (1) 3/4 INCH, (1) 1-1/2 INCH (TOP), (1) 3/4 INCH, (2) 1-1/2 INCH (BOTTOM) HUB SIZE COPPER FREE ALUMINUM ENCLOSURE MATERIAL 5 HUB(S) UL894/1010/1682/1686 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/4/4X/7C/7D/9F/9 G ENCLOSURE EXPLOSIONPROOF, DUST IGNITIONPROOF EPOXYPOWDERCOATED ENCLOSURE FINISH (2) TOP, (3) BOTTOM HUB LOCATION EHD BREAKER TYPE EXTRA POLE, SHELL GROUNDING STYLE 2 BREAKER POLE(S) 480 VAC BREAKER VOLTAGE RATING 20 AMPERE BREAKER CURRENT RATING ACP3023BC, CPH3023B MATING PLUG 30 AMPERE RECEPTACLE CURRENT RATING 600 VAC, 250 VDC RECEPTACLE VOLTAGE RATING 3-POLE 2-WIRE RECEPTACLE CONFIGURATION INCLUDES SPRING COVER APPLICATION LIGHTINGSYSTEM, CONVEYOR, HEATER, MOTOR-GENERATORSET, AIRCONDITIONER, COMPRESSOR, PUMPS CONSTRUCTIONAL FEATURE WEATHERPROOF, EXPLOSIONPROOF, DUST IGNITIONPROOF EBR MODEL
  • 9.06 INCH W X 13.95 INCH D X 17.3 INCH H SIZE
  • (1) 3/4 INCH, (1) 1-1/2 INCH (TOP), (1) 3/4 INCH, (2) 1-1/2 INCH (BOTTOM) HUB SIZE
  • COPPER FREE ALUMINUM ENCLOSURE MATERIAL
  • 5 HUB(S)
  • UL894/1010/1682/1686 APPROVAL
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/4/4X/7C/7D/9F/9G ENCLOSURE
  • EXPLOSIONPROOF, DUST IGNITIONPROOF
  • EPOXYPOWDERCOATED ENCLOSURE FINISH
  • (2) TOP, (3) BOTTOM HUB LOCATION
  • EHD BREAKER TYPE
  • EXTRA POLE, SHELL GROUNDING STYLE
  • 2 BREAKER POLE(S)
  • 480 VAC BREAKER VOLTAGE RATING
  • 20 AMPERE BREAKER CURRENT RATING
  • ACP3023BC, CPH3023B MATING PLUG
  • 30 AMPERE RECEPTACLE CURRENT RATING
  • 600 VAC, 250 VDC RECEPTACLE VOLTAGE RATING
  • 3-POLE 2-WIRE RECEPTACLE CONFIGURATION
  • INCLUDES SPRING COVER
  • APPLICATION LIGHTINGSYSTEM, CONVEYOR, HEATER, MOTOR-GENERATORSET, AIRCONDITIONER, COMPRESSOR, PUMPS
  • CONSTRUCTIONAL FEATURE WEATHERPROOF, EXPLOSIONPROOF, DUST IGNITIONPROOF
  • EBR MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number EBR3023EH20
Product Name Explosionproof Pin and Sleeve Receptacle with Circuit Breaker
Device Type Receptacle
Configuration NEMA
Voltage Rating 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-102H-1-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
CPSC/CPH receptacle - flameproof ex d interlocked receptacles socket outlets and plugs - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
IP44 Splashproof Straight Inlet - A42S52A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
Connector Cord Sets - A12A2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details