Appleton Electric Pin and Sleeve Back Box CES30B

Description
PIN AND SLEEVE RECEPTACLE USED ON 3/4 INCH HUB SIZE UL 894/1203/1682/1686 APPROVAL COPPER FREE ALUMINUM BODY MATERIAL 30 AMPERE DEVICE RATING 4 MOUNTING LUG(S) SLIDE-LOK[R] BRAND APPLICATION LIGHTING SYSTEMS, CONVEYORS, HEATERS, MOTOR GENERATOR SETS, AIR CONDITIONERS, COMPRESSORS, PUMPS AND OTHER PORTABLE AND STATIONARY EQUIPMENT CES MODEL
Datasheet
Description
PIN AND SLEEVE RECEPTACLE USED ON 3/4 INCH HUB SIZE UL 894/1203/1682/1686 APPROVAL COPPER FREE ALUMINUM BODY MATERIAL 30 AMPERE DEVICE RATING 4 MOUNTING LUG(S) SLIDE-LOK[R] BRAND APPLICATION LIGHTING SYSTEMS, CONVEYORS, HEATERS, MOTOR GENERATOR SETS, AIR CONDITIONERS, COMPRESSORS, PUMPS AND OTHER PORTABLE AND STATIONARY EQUIPMENT CES MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Back Box - CES30B - Appleton Electric
Rosemont, IL, USA
Pin and Sleeve Back Box
CES30B
Pin and Sleeve Back Box CES30B
PIN AND SLEEVE RECEPTACLE USED ON 3/4 INCH HUB SIZE UL 894/1203/1682/1686 APPROVAL COPPER FREE ALUMINUM BODY MATERIAL 30 AMPERE DEVICE RATING 4 MOUNTING LUG(S) SLIDE-LOK[R] BRAND APPLICATION LIGHTING SYSTEMS, CONVEYORS, HEATERS, MOTOR GENERATOR SETS, AIR CONDITIONERS, COMPRESSORS, PUMPS AND OTHER PORTABLE AND STATIONARY EQUIPMENT CES MODEL
  • PIN AND SLEEVE RECEPTACLE USED ON
  • 3/4 INCH HUB SIZE
  • UL 894/1203/1682/1686 APPROVAL
  • COPPER FREE ALUMINUM BODY MATERIAL
  • 30 AMPERE DEVICE RATING
  • 4 MOUNTING LUG(S)
  • SLIDE-LOK[R] BRAND
  • APPLICATION LIGHTING SYSTEMS, CONVEYORS, HEATERS, MOTOR GENERATOR SETS, AIR CONDITIONERS, COMPRESSORS, PUMPS AND OTHER PORTABLE AND STATIONARY EQUIPMENT
  • CES MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number CES30B
Product Name Pin and Sleeve Back Box
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-3967-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
3 suppliers
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
30W PD3.0 Type A+C USB Charger, 20 Amp Duplex Tamper Resistant Receptacle - ERU2230AC2A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Type / Features Tamper Resistant; Surge Protection
View Details
Plug connection 32 A - plug connection 32 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 32 amps
View Details