STRAIGHT MALE TYPE
ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL
4.75 INCH DIA SIZE
UL 514B, CSA C22.2 APPROVAL
LIQUIDTIGHT, STRAIN RELIEF, DRY/WET LOCATION APPLICATION
3-1/2 INCH THREAD SIZE
3 TO 3.39 INCH CORD SIZE
CG MODEL
Appleton Electric
Done
Datasheet
Description
STRAIGHT MALE TYPE
ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL
4.75 INCH DIA SIZE
UL 514B, CSA C22.2 APPROVAL
LIQUIDTIGHT, STRAIN RELIEF, DRY/WET LOCATION APPLICATION
3-1/2 INCH THREAD SIZE
3 TO 3.39 INCH CORD SIZE
CG MODEL
STRAIGHT MALE TYPE
ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL
4.75 INCH DIA SIZE
UL 514B, CSA C22.2 APPROVAL
LIQUIDTIGHT, STRAIN RELIEF, DRY/WET LOCATION APPLICATION
3-1/2 INCH THREAD SIZE
3 TO 3.39 INCH CORD SIZE
CG MODEL