Appleton Electric Flexible Cord/Cable Connector CG90-5050

Description
90 DEG TYPE CAST ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE GROMMET, STEEL/NON-ST. WASHER MATERIAL 1-1/4 INCH DIA X 1-1/2 INCH L SIZE UL APPROVAL DRY/WET LOCATION, LIQUID TIGHT, STRAIN RELIEF APPLICATION 1/2 INCH THREAD SIZE 0.5 TO 0.625 INCH CORD SIZE APPLETON. BRAND CG MODEL
Datasheet
Description
90 DEG TYPE CAST ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE GROMMET, STEEL/NON-ST. WASHER MATERIAL 1-1/4 INCH DIA X 1-1/2 INCH L SIZE UL APPROVAL DRY/WET LOCATION, LIQUID TIGHT, STRAIN RELIEF APPLICATION 1/2 INCH THREAD SIZE 0.5 TO 0.625 INCH CORD SIZE APPLETON. BRAND CG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - CG90-5050 - Appleton Electric
Rosemont, IL, USA
Flexible Cord/Cable Connector
CG90-5050
Flexible Cord/Cable Connector CG90-5050
90 DEG TYPE CAST ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE GROMMET, STEEL/NON-ST. WASHER MATERIAL 1-1/4 INCH DIA X 1-1/2 INCH L SIZE UL APPROVAL DRY/WET LOCATION, LIQUID TIGHT, STRAIN RELIEF APPLICATION 1/2 INCH THREAD SIZE 0.5 TO 0.625 INCH CORD SIZE APPLETON. BRAND CG MODEL
  • 90 DEG TYPE
  • CAST ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE GROMMET, STEEL/NON-ST. WASHER MATERIAL
  • 1-1/4 INCH DIA X 1-1/2 INCH L SIZE
  • UL APPROVAL
  • DRY/WET LOCATION, LIQUID TIGHT, STRAIN RELIEF APPLICATION
  • 1/2 INCH THREAD SIZE
  • 0.5 TO 0.625 INCH CORD SIZE
  • APPLETON. BRAND
  • CG MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number CG90-5050
Product Name Flexible Cord/Cable Connector
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2491081-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Connector Cord Sets - A12A5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
French/Belgian Black 16A/250VAC Socket - 88052021 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration CEE; Other; CEE 7/5
View Details