STRAIGHT MALE TYPE
MACHINED STEEL BODY/CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL
0.75 INCH DIA SIZE
CSA C22.2 APPROVAL
LIQUIDTIGHT, STRAIN RELIEF, DRY/WET LOCATION APPLICATION
1/4 INCH THREAD SIZE
0.06 TO 0.156 INCH CORD SIZE
COLOR PURPLE/PINK
CG MODEL
Appleton Electric
Done
Datasheet
Description
STRAIGHT MALE TYPE
MACHINED STEEL BODY/CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL
0.75 INCH DIA SIZE
CSA C22.2 APPROVAL
LIQUIDTIGHT, STRAIN RELIEF, DRY/WET LOCATION APPLICATION
1/4 INCH THREAD SIZE
0.06 TO 0.156 INCH CORD SIZE
COLOR PURPLE/PINK
CG MODEL
STRAIGHT MALE TYPE
MACHINED STEEL BODY/CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL
0.75 INCH DIA SIZE
CSA C22.2 APPROVAL
LIQUIDTIGHT, STRAIN RELIEF, DRY/WET LOCATION APPLICATION
1/4 INCH THREAD SIZE
0.06 TO 0.156 INCH CORD SIZE
COLOR PURPLE/PINK
CG MODEL
STRAIGHT MALE TYPE
MACHINED STEEL BODY/CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL