Appleton Electric Flexible Cord/Cable Connector CG-0625

Description
STRAIGHT MALE TYPE ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL 0.75 INCH DIA SIZE CSA C22.2 APPROVAL LIQUIDTIGHT, STRAIN RELIEF, DRY/WET LOCATION APPLICATION 1/4 INCH THREAD SIZE 0.06 TO 0.156 INCH CORD SIZE COLOR PURPLE/PINK CG MODEL
Datasheet
Description
STRAIGHT MALE TYPE ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL 0.75 INCH DIA SIZE CSA C22.2 APPROVAL LIQUIDTIGHT, STRAIN RELIEF, DRY/WET LOCATION APPLICATION 1/4 INCH THREAD SIZE 0.06 TO 0.156 INCH CORD SIZE COLOR PURPLE/PINK CG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - CG-0625 - Appleton Electric
Rosemont, IL, USA
Flexible Cord/Cable Connector
CG-0625
Flexible Cord/Cable Connector CG-0625
STRAIGHT MALE TYPE ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL 0.75 INCH DIA SIZE CSA C22.2 APPROVAL LIQUIDTIGHT, STRAIN RELIEF, DRY/WET LOCATION APPLICATION 1/4 INCH THREAD SIZE 0.06 TO 0.156 INCH CORD SIZE COLOR PURPLE/PINK CG MODEL
  • STRAIGHT MALE TYPE
  • ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL
  • 0.75 INCH DIA SIZE
  • CSA C22.2 APPROVAL
  • LIQUIDTIGHT, STRAIN RELIEF, DRY/WET LOCATION APPLICATION
  • 1/4 INCH THREAD SIZE
  • 0.06 TO 0.156 INCH CORD SIZE
  • COLOR PURPLE/PINK
  • CG MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number CG-0625
Product Name Flexible Cord/Cable Connector
Standards / Certifications CSA
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 20 AMP 250 Volt L6-20P - L0620P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
Connector Cord Sets - A12A2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details