Appleton Electric Flexible Cord/Cable Connector CG-1275

Description
STRAIGHT MALE TYPE ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL 1.25 INCH DIA SIZE UL 514B, CSA C22.2 APPROVAL LIQUIDTIGHT, STRAIN RELIEF, DRY/WET/HAZARDOUS LOCATION APPLICATION 3/4 INCH THREAD SIZE 0.187 TO 0.25 INCH CORD SIZE COLOR BLUE CG MODEL
Datasheet
Description
STRAIGHT MALE TYPE ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL 1.25 INCH DIA SIZE UL 514B, CSA C22.2 APPROVAL LIQUIDTIGHT, STRAIN RELIEF, DRY/WET/HAZARDOUS LOCATION APPLICATION 3/4 INCH THREAD SIZE 0.187 TO 0.25 INCH CORD SIZE COLOR BLUE CG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - CG-1275 - Appleton Electric
Rosemont, IL, USA
Flexible Cord/Cable Connector
CG-1275
Flexible Cord/Cable Connector CG-1275
STRAIGHT MALE TYPE ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL 1.25 INCH DIA SIZE UL 514B, CSA C22.2 APPROVAL LIQUIDTIGHT, STRAIN RELIEF, DRY/WET/HAZARDOUS LOCATION APPLICATION 3/4 INCH THREAD SIZE 0.187 TO 0.25 INCH CORD SIZE COLOR BLUE CG MODEL
  • STRAIGHT MALE TYPE
  • ALUMINUM BODY, COPPER FREE ALUMINUM CAP, NEOPRENE GROMMET, STEEL/NONSTK WASHER MATERIAL
  • 1.25 INCH DIA SIZE
  • UL 514B, CSA C22.2 APPROVAL
  • LIQUIDTIGHT, STRAIN RELIEF, DRY/WET/HAZARDOUS LOCATION APPLICATION
  • 3/4 INCH THREAD SIZE
  • 0.187 TO 0.25 INCH CORD SIZE
  • COLOR BLUE
  • CG MODEL
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Power Connectors
Product Number CG-1275
Product Name Flexible Cord/Cable Connector
Standards / Certifications CSA
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 3-110-016 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Heavy Duty Angle Plug, 50 Amp 120/208 Volt 18-50P - S1850P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details