Appleton Electric Datasheets for Caps, Grips, and Closures

Grips, caps and closures are protective devices for the ends of a shaft, tube, pipe, fitting, connector, screw, bar, or other shape. They can also be used to provide a hand grip or hanger tip.
Caps, Grips, and Closures: Learn more

Product Name Notes
ABS PLASTIC MATERIAL ACP1034CD/ACP1044CD/ ACP15034CD/ACP15034D E PIN AND SLEEVE PLUG USED ON 100/150 AMP CURRENT RATING 4 POLE(S) CORROSION RESISTANT, DIRT TIGHT, DUST TIGHT, MOISTURE RESISTANT POWERTITE[TM] BRAND ENCLOSURE RATING...
ABS PLASTIC MATERIAL ACP3023BC/ACP3033BC/ ACP3034BC/ACP3044BC PIN AND SLEEVE PLUG USED ON 30 AMP CURRENT RATING 3 AND 4 POLE(S) CORROSION RESISTANT, DIRT TIGHT, DUST TIGHT, MOISTURE RESISTANT POWERTITE[TM] BRAND ENCLOSURE...
ABS PLASTIC MATERIAL ACP6034BC/ACP6044BC PIN AND SLEEVE PLUG USED ON 60 AMP CURRENT RATING 4 POLE(S) CORROSION RESISTANT, DIRT TIGHT, DUST TIGHT, MOISTURE RESISTANT POWERTITE[TM] BRAND ENCLOSURE RATING NEMA 3/3R/4/4X...
JBR SERIES RECEPTACLE USED ON 30 AMPERE CURRENT RATING APPLETON[R] BRAND
PIN AND SLEEVE RECEPTACLE USED ON 100 AMPERE CURRENT RATING 2, 3 POLE(S) POWERTITE[R] BRAND VOLTAGE RATING 600 VAC/250 VDC AT 50 TO 400 HZ INCLUDES GASKET, CHAIN
PIN AND SLEEVE RECEPTACLE USED ON 100/150 AMPERE CURRENT RATING 4 POLE(S) POWERTITE[R] BRAND VOLTAGE RATING 600 VAC/250 VDC AT 50 TO 400 HZ INCLUDES GASKET, CHAIN
PIN AND SLEEVE RECEPTACLE USED ON 200 AMP CURRENT RATING 4 POLE(S) POWERTITE[TM] BRAND VOLTAGE RATING 600 VOLT AC/250 VOLT DC AT 50 TO 400 HERTZ ENCLOSURE RATING NEMA 3/3R/4/4X...
PIN AND SLEEVE RECEPTACLE USED ON 30 AMPERE CURRENT RATING 2, 3, 4 POLE(S) POWERTITE[R] BRAND VOLTAGE RATING 600 VAC/250 VDC AT 50 TO 400 HZ INCLUDES GASKET, CHAIN
PIN AND SLEEVE RECEPTACLE USED ON 60 AMPERE CURRENT RATING 2, 3 POLE(S) POWERTITE[R] BRAND VOLTAGE RATING 600 VAC/250 VDC AT 50 TO 400 HZ INCLUDES GASKET, CHAIN
PIN AND SLEEVE RECEPTACLE USED ON 60 AMPERE CURRENT RATING 4 POLE(S) POWERTITE[R] BRAND VOLTAGE RATING 600 VAC/250 VDC AT 50 TO 400 HZ INCLUDES GASKET, CHAIN
POWERTITE. RECEPTACLE USED ON 100 AMPERE CURRENT RATING 2, 3 POLE(S) POWERTITE. BRAND INCLUDES GASKET, CHAIN
POWERTITE. RECEPTACLE USED ON 200 AMPERE CURRENT RATING 2, 3 POLE(S) POWERTITE. BRAND INCLUDES GASKET, CHAIN
POWERTITE. RECEPTACLE USED ON 30 AMPERE CURRENT RATING 2, 3, 4 POLE(S) POWERTITE. BRAND INCLUDES GASKET, RING
POWERTITE. RECEPTACLE USED ON 400 AMPERE CURRENT RATING 2, 3 POLE(S) POWERTITE. BRAND INCLUDES GASKET, CHAIN
POWERTITE. RECEPTACLE USED ON 400 AMPERE CURRENT RATING 4 POLE(S) POWERTITE. BRAND INCLUDES GASKET, CHAIN