Appleton Electric Datasheets for Electronic and Instrument Enclosures

Electronic and instrument enclosures are structures that house electronic components and instruments. They are usually designed for handheld or desktop applications. Example applications include calculators, cash registers, remote controls, and data acquisition instruments.
Electronic and Instrument Enclosures: Learn more

Product Name Notes
10.63 INCH W X 5.25 INCH D X 10.63 INCH H SIZE AGUB SERIES INSTRUMENT AND METER ENCLOSURE USED ON 3 INCH HUB SIZE UL 886, CSA C22.2 APPROVAL CLASS...
11-3/4 INCH D X 13-5/8 INCH H SIZE 4 INCH HUB SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV...
12.13 INCH W X 8 INCH D X 12.13 INCH H SIZE AGUB SERIES INSTRUMENT AND METER ENCLOSURE USED ON 4 INCH HUB SIZE UL 886, CSA C22.2 APPROVAL CLASS...
15-3/4 INCH D X 13-5/8 INCH H SIZE 4 INCH HUB SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV...
4 INCH HUB SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS...
4.25 INCH W X 3.25 INCH D X 4.25 INCH H SIZE AGUB SERIES INSTRUMENT AND METER ENCLOSURE USED ON 3/4 INCH HUB SIZE UL 886, CSA C22.2 APPROVAL CLASS...
5-3/16 INCH D X 5-5/16 INCH H SIZE 3/4 INCH HUB SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV...
5.38 INCH W X 5 INCH D X 5.38 INCH H SIZE AGUB SERIES INSTRUMENT AND METER ENCLOSURE USED ON 3/4 INCH HUB SIZE UL 886, CSA C22.2 APPROVAL CLASS...
6-1/2 INCH D X 7 INCH H SIZE 2 INCH HUB SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV...
6-5/8 INCH D X 10 INCH H SIZE 2 INCH HUB SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV...
6-7/16 INCH D X 11-9/16 INCH H SIZE 2 INCH HUB SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV...
6.13 INCH W X 4.25 INCH D X 6.13 INCH H SIZE AGUB SERIES INSTRUMENT AND METER ENCLOSURE USED ON 2 INCH HUB SIZE UL 886, CSA C22.2 APPROVAL CLASS...
8-3/4 INCH D X 12 INCH H SIZE 4 INCH HUB SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV...
8-7/16 INCH D X 10-1/4 INCH H SIZE 2 INCH HUB SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV...
9-3/8 INCH D X 11-5/8 INCH H SIZE 4 INCH HUB SIZE UL 886, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV...
9.13 INCH W X 4.38 INCH D X 8.13 INCH H SIZE AGUB SERIES INSTRUMENT AND METER ENCLOSURE USED ON 2 INCH HUB SIZE UL 886, CSA C22.2 APPROVAL CLASS...
9.25 INCH W X 6 INCH D X 7.5 INCH H SIZE AGUB SERIES INSTRUMENT AND METER ENCLOSURE USED ON 2 INCH HUB SIZE UL 886, CSA C22.2 APPROVAL CLASS...